- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Clock-Edge Trigger Type | Manufacturer Lifecycle Status | Mfr | Number of Elements | Package | Product Status | RoHS | Schedule B | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Current - Output High, Low | Max I(ol) | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHCT574ADWG ON Semiconductor | 50000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | Positive Edge | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tube | 2006 | 74VHCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 40 | 74VHCT574 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 50pF | 2 | - | 8 | 130MHz | 10.4 ns | - | 4.1 ns | AHCT/VHCT | D-Type, Flip-Flop | 4μA | - | Halogen Free | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 3 | - | - | - | 95000000Hz | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4013BP Toshiba | 20000 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() SN74LVC32374AGKER Texas Instruments | 716 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 96-LFBGA | 96 | - | 174.20782mg | - | Positive Edge | - | - | 4 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e0 | no | Obsolete | 3 (168 Hours) | 96 | - | EAR99 | D-Type | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 1.65V~3.6V | BOTTOM | BALL | 235 | 1.8V | - | not_compliant | - | NOT SPECIFIED | 74LVC32374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | - | - | 50pF | 2 | - | 32 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 40μA | 3-STATE | - | - | - | - | - | 4.5ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 8 | - | - | - | 150000000Hz | - | - | 13.5mm | 5.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC107MTE4 Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | Negative Edge | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | JK Type | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | NOT SPECIFIED | 74HC107 | Reset | Not Qualified | Differential | - | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 170 ns | 4μA | 14 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | - | 0.006 A | 1 | - | 29ns @ 6V, 50pF | - | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS174NS Texas Instruments | 700 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCT74DT Texas Instruments | 42 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | Positive Edge | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | 74HCT74 | Set(Preset) and Reset | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | 4mA | - | 46MHz | 28 ns | - | 18 ns | HCT | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | 1 | - | 25ns @ 5.5V, 50pF | 35 ns | Positive Edge | - | 3pF | - | - | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54F74J Texas Instruments | 14 | - | - | - | Production (Last Updated: 5 days ago) | - | Through Hole | - | - | 14 | - | - | - | Positive Edge | ACTIVE (Last Updated: 5 days ago) | Texas Instruments | 2 | Bulk | Active | Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 80 MHz | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 2 | - | 11.5 ns | - | 11.5 ns | - | D-Type | - | - | - | - | - | - | 80 MHz | - | - | - | -1 mA | - | 20 mA | - | - | - | - | - | - | - | - | 5.08 mm | - | 19.56 mm | 6.67 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() 74LVCH16374ADGGRG4 Texas Instruments | 2789 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | - | Positive Edge | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | - | 74LVCH16374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | 20μA | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | 3-STATE | - | - | - | - | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT273PWT Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | Positive Edge | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HCT273 | Master Reset | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | - | 4mA | 8 | 37MHz | 34 ns | - | 15 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | 0.004 A | - | - | 29ns @ 5.5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 3 | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT16374ATPACT Texas Instruments | 41 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | - | Positive Edge | - | - | 2 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | - | NOT SPECIFIED | 74FCT16374 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 2 | 64mA | 16 | - | 6.5 ns | 5μA | 2 ns | FCT | D-Type, Flip-Flop | 500μA | 3-STATE | - | - | 0.064 A | - | - | - | - | Positive Edge | - | 4.5pF | - | - | 0.5mA | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC174SCX ON Semiconductor | 5210 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | Positive Edge | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | 100MHz | - | 74AC174 | Master Reset | - | Non-Inverted | - | Non-Inverting | - | - | - | - | - | 7 | 6V | 2V | - | - | - | 6 | 125MHz | 12.5 ns | - | 6 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | 6 | 100MHz | 8.5ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | - | 3 | 6 | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LV74AMPWREP Texas Instruments | 23 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | Positive Edge | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | NOT SPECIFIED | 74LV74 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 2 | - | - | 50pF | - | 12mA | - | 140MHz | 20 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type | 20μA | - | - | - | - | 1 | - | 9.9ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | 1 | 75 MHz | - | - | 45000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT273APW Texas Instruments | 106 |
| Datasheet | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | 74HCT273 | - | - | Texas Instruments | 1 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | 74HCT | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 MHz | - | - | - | - | - | 8 µA | - | - | 4mA, 4mA | - | 8 | - | 29ns @ 5.5V, 50pF | - | Positive Edge | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC174DB NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G79DCURG4 Texas Instruments | 25375 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 9.610488mg | - | Positive Edge | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | - | 74LVC2G79 | Standard | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 2 | - | - | 50pF | - | - | - | 160MHz | 5.2 ns | - | 1.1 ns | LVC/LCX/Z | - | 5μA | - | - | - | - | 1 | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 0.005mA | - | 1 | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS374DWRG4 Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | Positive Edge | - | - | 1 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | - | 74LS374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 45pF | 2 | 24mA | 8 | 50MHz | 28 ns | - | 20 ns | LS | D-Type, Latch | 40mA | - | - | - | 0.024 A | - | - | 28ns @ 5V, 45pF | - | Positive Edge | - | - | - | - | 40mA | 3 | - | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC112M Texas Instruments | 206 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | Negative Edge | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | - | 74AC112 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | 3.3/5V | - | 2 | - | - | - | - | 50pF | - | 24mA | - | 100MHz | 129 ns | 4μA | 2.6 ns | AC | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | - | 10.3ns @ 5V, 50pF | - | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16374GRDR Texas Instruments | 3927 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | 54 | - | 99.705273mg | - | Positive Edge | - | - | 2 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e0 | no | Obsolete | 1 (Unlimited) | 54 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BALL | 240 | 3.3V | - | not_compliant | - | NOT SPECIFIED | 74LVTH16374 | Standard | Not Qualified | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | - | - | - | - | - | - | 50pF | 2 | 64mA | 16 | 160MHz | 3 ns | - | 3 ns | LVT | Flip-Flop | 190μA | - | - | - | 0.064 A | 8 | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC823APW Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | 89.499445mg | - | Positive Edge | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | - | 74LVC823 | Master Reset | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | 50pF | 2 | 24mA | 9 | 150MHz | 8.9 ns | - | 1.3 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | 8ns @ 3.3V, 50pF | 8 ns | Positive Edge | - | 5pF | - | - | - | 9 | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11074N Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | - | Positive Edge | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 74AC11074 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | - | - | - | 2 | - | - | - | - | 24mA | - | 150MHz | 12.2 ns | 4μA | 4.2 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | - | 7.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 1 | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |