- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Prop. | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC112D,653 Nexperia USA Inc. | 1330 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | JK Type | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | 30 | 74HC112 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | - | - | 71MHz | 270 ns | 4μA | 16 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | - | Negative Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54ALS574BJ Texas Instruments | In Stock | - | - | - | Production (Last Updated: 1 day ago) | - | Through Hole | - | - | - | 20 | - | - | Positive Edge | - | - | - | ACTIVE (Last Updated: 1 day ago) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 28 MHz | - | - | - | - | 8 | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 8 | - | 26 ns | - | 26 ns | - | D-Type | - | - | - | - | - | - | - | - | - | - | -1 mA | - | 12 mA | - | - | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() SN74AUP2G79DQER Texas Instruments | 559 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | - | 1.2V | 0.35mm | - | - | - | 74AUP2G79 | - | Standard | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | - | - | 30pF | - | - | - | 266MHz | 24 ns | - | 3 ns | AUP/ULP/V | - | 500nA | - | - | - | 0.004 A | 2 | 1 | 6.3ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | - | - | - | - | 400μm | - | 1.4mm | 1mm | 370μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC112B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | - | JK Type | Matte Tin (Sn) | - | - | - | - | - | - | 2V~6V | DUAL | - | 245 | - | 4.5V | - | - | - | NOT SPECIFIED | M74HC112 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | - | - | 79MHz | 125 ns | - | 14 ns | HC/UH | AND, Flip-Flop | 2μA | - | - | - | 0.004 A | - | 1 | 21ns @ 6V, 50pF | - | Negative Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC74AFELG ON Semiconductor | 806 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | 40 | 74HC74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | - | - | 35MHz | 100 ns | - | 17 ns | HC/UH | AND, D-Type, Flip-Flop | 2μA | - | - | - | 0.004 A | - | 1 | 17ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1G74GN,115 Nexperia USA Inc. | 45000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74LVC | e3 | - | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | - | - | 1.8V | 0.3mm | - | - | - | 74LVC1G74 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | - | - | - | - | - | - | - | - | 1 | 200MHz | 13.4 ns | - | 2.5 ns | LVC/LCX/Z | AND, D-Type | 40μA | - | - | - | - | - | - | 4.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 200 MHz | - | - | - | - | 0.35mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT564PW Texas Instruments | 558 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74ACT564 | - | Standard | - | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 90MHz | 10.5 ns | - | 6.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FCT162374ETPVG8 Renesas Electronics America Inc. | 14 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | - | - | Active | 3 (168 Hours) | - | - | - | D-Type | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74FCT162374 | - | Standard | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μA | - | - | - | - | - | 8 | 3.7ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT574ANSRG4 Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 374 | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74ABT574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 64mA | 8 | 200MHz | 6.6 ns | - | 3.9 ns | ABT | D-Type, Flip-Flop | 250μA | 3-STATE | - | - | 0.064 A | - | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | 30mA | - | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUC16374DGGRG4 Texas Instruments | 2789 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | D-Type | - | - | - | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | - | 1.2V | 0.5mm | - | - | NOT SPECIFIED | 74AUC16374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | 15pF | 2 | 9mA | 16 | 250MHz | 2.8 ns | 20μA | - | AUC | - | - | 3-STATE | - | - | 0.009 A | - | - | 2.2ns @ 2.5V, 30pF | 4.5 ns | Positive Edge | - | 3pF | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC574ADWR2G ON Semiconductor | 12500 |
| Datasheet | 12 Weeks | ACTIVE, NOT REC (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74HC | e3 | yes | Not For New Designs | 1 (Unlimited) | 20 | - | - | D-Type | Tin (Sn) | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | - | - | Standard | - | - | Tri-State, Non-Inverted | - | - | 6V | - | - | 2V | - | - | - | - | 2 | - | - | 35MHz | 27 ns | 4μA | - | HC/UH | - | - | 3-STATE | TRUE | - | - | - | 8 | 27ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E431FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | D-Type | Tin/Lead (Sn80Pb20) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E431 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | - | - | - | - | - | - | - | 1.1GHz | 850 ps | - | 700 ps | - | AND, Flip-Flop | 132mA | OPEN-EMITTER | - | - | - | - | 1 | - | - | Positive, Negative | - | - | - | - | 3 | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74ACT534PWR Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74ACT534 | - | Standard | - | - | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 11.5 ns | - | 2.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 11.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74DG4 Texas Instruments | 1362 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74HC74 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G79DBVTG4 Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | - | 74AUP1G79 | - | Standard | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | - | 0.8V | 1 | - | - | 30pF | - | 4mA | 1 | 266MHz | 17.3 ns | - | 3 ns | AUP/ULP/V | - | 500nA | 3-STATE | - | - | 0.004 A | - | - | 5.8ns @ 3.3V, 30pF | 24 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 220000000Hz | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT574DBR Texas Instruments | 55 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74ACT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 110MHz | 11 ns | - | 7 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT373D NXP USA Inc. | 30 | - | - | - | - | - | - | - | - | YES | - | - | 20 | - | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | 74HCT373D | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | 45 ns | 4.41 | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | BULK PACK | CMOS | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5 V | AUTOMOTIVE | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 3-STATE | - | D LATCH | 0.006 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC574D,118 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | BROADSIDE VERSION OF 374 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74AHC574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | - | 5.5V | - | - | 2V | - | - | - | - | 2 | 25mA | - | 115MHz | - | - | - | AHC/VHC/H/U/V | - | 4μA | 3-STATE | TRUE | - | - | - | 8 | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC273PWT Texas Instruments | 42 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUMMY VAL | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC273 | - | Master Reset | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | 6V | - | - | 2V | 8 | - | - | 50pF | - | 5.2mA | 8 | 60MHz | 160 ns | - | 13 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | 27ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 2 | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC273AFELG ON Semiconductor | 7 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | 40 | 74HC273 | - | Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | - | 2V | 8 | - | - | 50pF | - | - | 8 | 35MHz | 145 ns | - | 25 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | - | 0.006 A | - | - | 25ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 24 MHz | - | - | - | - | 2.05mm | - | 5.275mm | - | No | - | RoHS Compliant | Lead Free |