- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Breakdown Voltage / V | Clock-Edge Trigger Type | Manufacturer | Manufacturer Lifecycle Status | Mfr | Number of Elements | Package | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Current - Output | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Current - Output High, Low | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Number of True Outputs | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN54F374J Texas Instruments | 6 |
| - | - | Production (Last Updated: 5 days ago) | - | Through Hole | - | - | 20 | - | - | 54F374 | - | Positive Edge | - | ACTIVE (Last Updated: 5 days ago) | Texas Instruments | 1 | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | - | - | 8 | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 8 | - | 14 ns | - | 14 ns | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | -3 mA | - | 20 mA | - | - | - | - | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | - | - | - | Contains Lead | ||
![]() 74LVC1G175DBVRE4 Texas Instruments | 64645 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 6.492041mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | D-Type | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 0.95mm | - | - | - | NOT SPECIFIED | 74LVC1G175 | - | Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | 1 | - | - | 50pF | - | 32mA | - | 1 | 175MHz | 5.7 ns | 10μA | 1 ns | LVC/LCX/Z | - | - | - | - | 3-STATE | - | - | - | 0.032 A | - | - | 4ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54ALS564BJ Texas Instruments | 247 |
| - | - | Production (Last Updated: 2 days ago) | - | Through Hole | - | - | 20 | - | - | 54ALS564 | - | Positive Edge | - | ACTIVE (Last Updated: 2 days ago) | Texas Instruments | 1 | Bulk | Active | Non-Compliant | - | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | TTL | 5 V | Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 8 | - | 29 ns | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | -1 mA | - | 12 mA | - | - | - | - | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | - | - | - | Contains Lead | ||
![]() CD74HC112PWT Texas Instruments | 350 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | - | Negative Edge | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | JK Type | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | - | NOT SPECIFIED | 74HC112 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | 5.2mA | - | - | 60MHz | 175 ns | 4μA | 14 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | - | - | - | - | 0.006 A | - | 1 | 30ns @ 6V, 50pF | 53 ns | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54S174J Texas Instruments | 362 |
| - | - | Production (Last Updated: 2 days ago) | - | Through Hole | - | - | 16 | - | - | - | - | Positive Edge | - | ACTIVE (Last Updated: 2 days ago) | Texas Instruments | 1 | Tube | Active | Compliant | - | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 110 MHz | - | - | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 6 | - | 22 ns | - | 22 ns | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | -1 mA | - | 20 mA | - | - | - | - | - | - | - | - | - | 5.08 mm | - | 19.56 mm | 6.92 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() SN74LV374ATNSR Texas Instruments | 13 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | Positive Edge | - | - | - | 1 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | - | NOT SPECIFIED | 74LV374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 4.5V | 8 | - | - | 50pF | 2 | 16mA | - | 8 | 150MHz | 19.3 ns | - | 4.9 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 2μA | - | - | 3-STATE | - | - | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | N/A | - | 50000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4013BTT,118 Nexperia USA Inc. | 454 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~15V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 30 | 4013 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | 3V | 2 | - | - | - | - | - | - | - | 40MHz | 220 ns | - | 30 ns | - | AND, D-Type | 4μA | - | - | - | - | - | - | - | - | 1 | 60ns @ 15V, 50pF | - | Positive Edge | - | 7.5pF | - | - | - | - | 1 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14027BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | - | 27.05V | Positive Edge | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | JK Type | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | - | 5V | - | - | 2.25μA | - | - | 4027 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | 3V | 2 | - | - | 50pF | - | 8.8mA | - | - | 13MHz | 450 ns | - | 50 ns | - | AND, Flip-Flop, JK-Type | 4μA | - | - | - | - | - | - | - | - | 1 | 100ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 6.5 MHz | - | - | - | - | 3.43mm | - | 19.55mm | 6.85mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10E431FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | -4.2V~-5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | - | 30 | 10E431 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | - | - | 1.1GHz | 850 ps | - | 700 ps | 10E | AND, Flip-Flop | 132mA | - | - | OPEN-EMITTER | - | - | - | - | - | 1 | - | - | Positive, Negative | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74HC175DRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 16 | - | 141.690917mg | - | - | Positive Edge | - | - | - | 1 | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 60MHz | - | - | 16 | - | - | - | - | 5V | Non-Inverting | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | - | - | 5.2mA | - | - | 150 ns | - | 13 ns | HC/UH | D-Type | - | - | - | - | - | - | D FLIP-FLOP | - | - | 4 | - | - | - | -5.2mA | - | 5.2mA | - | - | - | - | 29 MHz | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SY10EL31ZG-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Positive Edge | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 10EL | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | -4.75V~-5.5V | DUAL | GULL WING | 260 | - | - | - | - | - | - | - | 10EL31 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 1 | 2.8GHz | 645 ps | 32mA | 475 ps | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | 2200 MHz | - | - | - | - | - | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT162374TPVCT Texas Instruments | 790 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | - | - | Positive Edge | - | - | - | 2 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | NOT SPECIFIED | 74FCT162374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 24mA | - | 16 | - | 10 ns | 5μA | 2 ns | FCT | AND, D-Type | 500μA | - | - | - | - | - | - | - | - | 8 | - | - | Positive Edge | - | 4.5pF | - | - | 0.5mA | - | 3 | - | UNIDIRECTIONAL | - | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4043BNS Texas Instruments | 3913 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS175J Texas Instruments | 4 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TEXAS INSTRUMENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G74DCTRG4 Texas Instruments | 5750 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | 23.388357mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | - | - | 74LVC2G74 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | 1 | - | - | - | - | - | - | 1 | 140MHz | 6.2 ns | - | 4.1 ns | LVC/LCX/Z | AND, D-Type | 10μA | - | - | 3-STATE | - | - | - | - | 2 | - | 5.1ns @ 5V, 50pF | 5.9 ns | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NBSG53ABAR2 ON Semiconductor | 82 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-LBGA, FCBGA | 16 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | - | D-Type | Tin/Lead (Sn/Pb) | - | - | - | - | -2.375V~-3.465V | BOTTOM | BALL | 240 | - | 2.5V | - | not_compliant | - | - | 30 | NBSG53A | - | Reset | - | Not Qualified | Differential | - | - | 3.465V | - | - | - | - | - | - | - | - | - | - | - | 8GHz | - | - | - | 53 | Clock | 59mA | - | - | - | - | - | - | - | - | 2 | - | - | Positive, Negative | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 4mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10E431FNR2G ON Semiconductor | 41 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | -4.2V~-5.7V | QUAD | J BEND | 260 | - | 5V | - | - | - | - | 40 | 10E431 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.7V | -5.2V | - | 4.2V | 3 | - | - | - | - | - | - | - | 1.1GHz | 850 ps | - | 700 ps | 10E | AND, D-Type, Flip-Flop | 132mA | - | 4.16V | OPEN-EMITTER | Halogen Free | - | - | - | - | 1 | - | - | Positive, Negative | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G79DCKRE4 Texas Instruments | 22 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.494758mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | - | NOT SPECIFIED | 74AUC1G79 | - | Standard | - | Not Qualified | Non-Inverted | - | Non-Inverting | 2.7V | - | - | 0.8V | 1 | - | - | - | - | 9mA | - | 1 | 275MHz | 2.4 ns | - | 5 ns | AUC | D-Type, Flip-Flop | 10μA | - | - | 3-STATE | - | - | - | 0.009 A | - | - | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | - | - | - | - | - | - | 200000000Hz | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC173D,653 Nexperia USA Inc. | 222 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SO | - | - | - | Positive Edge | - | - | - | 1 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | 125°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 95MHz | - | 74HC173 | - | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | - | - | - | 1 | 6V | 2V | - | - | - | - | 4 | 95MHz | 17 ns | 8μA | 16 ns | - | D-Type, Flip-Flop | 4μA | 4 | - | - | - | - | - | - | - | 4 | 30ns @ 6V, 50pF | - | Positive Edge | -7.8mA | 3.5pF | 7.8mA | - | - | 4 | 4 | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT374NS Texas Instruments | 2556 |
| - | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SO | - | 74HCT374 | - | - | - | - | Texas Instruments | 1 | Tube | Active | - | - | -40°C ~ 85°C (TA) | - | - | 74HCT | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 MHz | - | - | - | - | - | 8 µA | - | - | - | - | 6mA, 6mA | - | - | - | 8 | 41ns @ 5.5V, 150pF | - | Positive Edge | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |