- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCF4013BEY STMicroelectronics | 15 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 3V~20V | - | - | - | - | - | - | - | - | - | HCF4013 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | 6.8mA | - | 24MHz | 400 ns | - | 45 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | 1 | - | 90ns @ 15V, 50pF | - | - | Positive Edge | - | 5pF | - | - | - | - | - | 1 | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC73PW,118 Nexperia USA Inc. | 730 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | JK Type | - | - | - | MASTER SLAVE OPERATION | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HC73 | - | - | Reset | - | Differential | - | 5V | Non-Inverting | 6V | - | - | 2V | 2 | - | - | - | - | - | - | 83MHz | 27 ns | 4μA | 15 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | - | - | - | - | 1 | - | 27ns @ 6V, 50pF | - | - | Negative Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74AHC574DGVR Texas Instruments | 7617 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20 | - | 60.186038mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.4mm | - | - | - | 74AHC574 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | Non-Inverting | 5.5V | 2/5.5V | - | 2V | 8 | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 16.7 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | - | Positive Edge | - | 3pF | - | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT573N Texas Instruments | 50000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | 74ABT573 | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74ALS876ADWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | D-Type | - | - | - | WITH PRESET | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | 74ALS876 | - | - | Master Reset | Not Qualified | Tri-State, Inverted | - | - | Inverting | 5.5V | 5V | - | - | - | - | - | 50pF | 2 | 24mA | - | 30MHz | 14 ns | - | 4 ns | ALS | D-Type, Flip-Flop | 21mA | 3-STATE | - | - | - | - | - | 4 | - | 14ns @ 5V, 50pF | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | 30000000Hz | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() M74HCT374RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | M74HCT374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 50MHz | 38 ns | - | 25 ns | HCT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 0.006 A | - | - | 38ns @ 4.5V, 150pF | - | - | Positive Edge | - | 5pF | - | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MC10E131FN ON Semiconductor | 850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tube | 1996 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | D-Type | Tin/Lead (Sn80Pb20) | - | - | - | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 10E131 | - | - | Set(Preset) and Reset | Not Qualified | Differential | - | - | Non-Inverting | 5.7V | -5.2V | - | - | 4 | - | - | - | - | - | 4 | 1.4GHz | 675 ps | - | 500 ps | 10E | D-Type, Flip-Flop | 70mA | OPEN-EMITTER | - | - | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EL51DR2G ON Semiconductor | 1002 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | TAPE AND REEL | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | 100EL51 | - | - | Reset | - | Differential | - | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | 1 | - | - | - | - | - | 1 | 2.8GHz | 565 ps | - | 475 ps | - | Flip-Flop | 29mA | OPEN-EMITTER | Halogen Free | - | - | - | - | - | - | - | 0.62 ns | - | Positive, Negative | - | - | - | - | - | 36mA | - | - | 2200 MHz | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 5962-9758901QSA Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | 5962-9758901QSA | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DFP | DFP-20 | FL20,.3 | RECTANGULAR | FLATPACK | Active | DFP | Active | 8.5 ns | NOT SPECIFIED | 5.1 | - | - | 5 V | Military grade | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Bus Driver/Transceiver | TUBE | TTL | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 1.27 mm | not_compliant | - | - | - | 20 | R-GDFP-F20 | - | Qualified | - | Texas | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | 8 | - | - | - | - | F/FAST | - | - | 3-STATE | - | 2.54 mm | TRUE | BUS DRIVER | 0.02 A | - | - | - | - | MIL-PRF-38535 Class Q | - | - | - | 15 ns | - | ENABLE LOW | 55 mA | - | - | - | UNIDIRECTIONAL | - | - | - | - | 13.09 mm | 6.92 mm | - | - | - | - | - | ||
![]() CD74ACT573M96G4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | CD74ACT573M96G4 | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 10.4 ns | NOT SPECIFIED | 5.14 | - | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | 8 | - | - | - | - | ACT | - | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | - | - | - | - | - | 12.5 ns | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | - | - | ||
![]() CD74HCT174MT Texas Instruments | 5750 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | D-Type | - | - | - | DUMMY VAL | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HCT174 | - | - | Master Reset | Not Qualified | Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | 7 | - | - | 50pF | - | 4mA | 6 | 25MHz | 40 ns | 8μA | 17 ns | HCT | D-Type, Flip-Flop | - | - | - | - | - | - | 0.004 A | - | - | 40ns @ 4.5V, 50pF | - | - | Positive Edge | - | 10pF | - | - | - | 0.08mA | - | 6 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC109PC ON Semiconductor | 39480 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 175MHz | - | 74AC109 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | - | - | - | - | 2 | 6V | 2V | - | - | - | 2 | 175MHz | 14 ns | - | 6 ns | - | AND, Flip-Flop | 2μA | - | - | - | - | - | - | 1 | - | 10ns @ 5V, 50pF | - | - | Positive Edge | -24mA | 4.5pF | - | 24mA | - | - | 5 | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M74HC74TTR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | 0.65mm | - | - | 30 | M74HC74 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | 6V | - | - | 2V | 2 | - | - | 50pF | - | - | - | 67MHz | 225 ns | - | 13 ns | HC/UH | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 0.004 A | 1 | - | 26ns @ 6V, 50pF | - | - | Positive Edge | - | 5pF | - | - | - | - | - | 1 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT16823CTPVC Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | - | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | - | NOT SPECIFIED | 74FCT16823 | - | - | Master Reset | Not Qualified | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 64mA | 18 | - | 12.5 ns | 5μA | 1.5 ns | FCT | D-Type, Flip-Flop | 500μA | 3-STATE | - | - | - | - | 0.064 A | - | - | 12.5ns @ 300pF | 6 ns | - | Positive Edge | - | 4.5pF | - | - | - | 0.5mA | - | 9 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16374DLR Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74ALVTH16374 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 2 | 64mA | 16 | 250MHz | 3.2 ns | - | 1.5 ns | - | D-Type, Flip-Flop | 100μA | - | - | - | - | - | 0.064 A | 8 | - | 3.2ns @ 3.3V, 50pF | - | - | Positive Edge | - | 3.5pF | - | - | - | 4.5mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC74ADB,118 Nexperia USA Inc. | 6 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 14-SSOP | - | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | 125°C | -40°C | - | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | 120MHz | - | 74LVC74 | - | - | Set(Preset) and Reset | - | Differential | - | - | Non-Inverting | - | - | - | - | 2 | 3.6V | 1.2V | - | - | - | 2 | 250MHz | 2.5 ns | - | 2.5 ns | - | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | 1 | 120MHz | 5.2ns @ 3.3V, 50pF | - | - | Positive Edge | -24mA | 4pF | - | 24mA | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CD74HC377PW Texas Instruments | 111 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | D-Type | - | - | - | WITH HOLD MODE | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC377 | - | - | Standard | Not Qualified | Non-Inverted | - | - | Non-Inverting | 6V | 2/6V | - | 2V | 8 | - | - | 50pF | - | 5.2mA | 8 | 60MHz | 175 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | 0.0052 A | - | - | 30ns @ 6V, 50pF | 53 ns | - | Positive Edge | - | 10pF | - | - | - | - | - | - | 23 MHz | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC574APWT Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | NOT SPECIFIED | 74LVC574 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 150MHz | 7.8 ns | - | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | - | - | 0.024 A | - | - | 6.8ns @ 3.3V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16821DL Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | - | - | 74ABT16821 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 64mA | 20 | 150MHz | 5.1 ns | - | 3.7 ns | ABT | D-Type, Flip-Flop | 500μA | 3-STATE | - | - | - | - | 0.064 A | - | - | 5.1ns @ 5V, 50pF | 6.1 ns | - | Positive Edge | - | 3.5pF | - | - | - | 89mA | - | 10 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX374MTC ON Semiconductor | 8233 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 191mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LVX374 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | 95MHz | 19.8 ns | - | 6.7 ns | - | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | - | - | 14.1ns @ 3.3V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |