- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC14ADBR Texas Instruments | 4124 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | - | 1.3V ~ 2V | 0.15V ~ 0.8V | 6 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC14 | 14 | - | 24mA | 3.3V | - | - | - | - | - | 50pF | 24mA | 6.2 ns | 1μA | 6.4 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 6.2ns @ 3.3V, 50pF | 8 ns | - | 0.01mA | - | - | - | Yes | - | Schmitt Trigger | 2mm | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZU04P6X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZU | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | 7WZU04 | - | - | - | - | - | 5.5V | 3.3V | 1.8V | - | 50pF | 8mA | 5.6 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 5.6ns @ 5V, 50pF | 7 ns | NO | - | - | - | - | - | - | - | 1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04ADR Texas Instruments | 1307 | - | - | 6 Weeks | ACTIVE (Last Updated: 19 hours ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 1.27mm | - | 74LVC04 | 14 | - | - | - | - | - | 3.3V | - | - | 50pF | 24mA | 9.5 ns | 1μA | 4.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 3.3V, 50pF | - | NO | 0.04mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC05D Texas Instruments | 400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC05 | 14 | - | 4mA | 5V | Inverting | 6V | - | 2V | 6 | 50pF | 5.2mA | 20 ns | 2μA | 20 ns | HC/UH | - | - | - | - | Inverter | - | - | 20ns @ 6V, 50pF | 29 ns | NO | 0.02mA | 6 | - | - | - | - | Open Drain | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132N Texas Instruments | 2 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | 74HC132 | 14 | 1 | 5.2mA | 5V | - | 6V | - | 2V | 4 | 50pF | 5.2mA | 14 ns | 2μA | 31 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | - | - | - | - | - | 150°C | Yes | 85°C | Schmitt Trigger | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14069UBDR2G ON Semiconductor | 500 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4069 | 14 | - | - | - | - | 18V | 5/15V | 3V | - | 50pF | 8.8mA | 55 ns | 1μA | 125 ns | - | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08DBVR Texas Instruments | 7465 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G08 | 5 | - | 32mA | - | - | - | 3.3V | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1GU04DCKR Texas Instruments | 6260 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | - | - | - | 1 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1GU04 | 5 | - | - | - | - | - | 3.3V | - | - | - | 32mA | 5 ns | 10μA | 5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.032 A | - | 3.5ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86M5X ON Semiconductor | 2880 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ86 | - | - | - | - | - | - | 3.3V | - | - | - | - | 12 ns | 2μA | 12 ns | LVC/LCX/Z | OR, XNOR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC11DR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HC11 | 14 | 1 | - | 5V | - | 6V | 2/6V | 2V | - | 50pF | 25mA | 17 ns | 2μA | 25 ns | HC/UH | AND | - | - | - | AND Gate | 0.0052 A | - | 17ns @ 6V, 50pF | - | NO | 0.02mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G14DTT1G ON Semiconductor | 26592 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G14 | 5 | - | - | - | - | 6V | 2/6V | 2V | - | - | 2.6mA | 155 ns | 1μA | 17 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1mm | 3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1GU04DCKR Texas Instruments | 5973 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1GU04 | 5 | - | - | - | - | - | - | 2V | - | - | - | 12 ns | 1μA | 12 ns | AHC/VHC/H/U/V | - | - | 3-STATE | - | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | 8 ns | NO | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ00M5X ON Semiconductor | 1250 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ00 | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | 10 ns | 2μA | 5 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC08DR Texas Instruments | 7420 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC08 | 14 | 1 | - | - | - | 5.5V | - | 2V | - | 50pF | 8A | 9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT08D Texas Instruments | 22500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | - | 2V | 0.8V | 4 | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT08 | 14 | 1 | - | 5V | - | - | 5V | - | - | 50pF | 4mA | 27 ns | 2μA | 27 ns | HCT | AND | 2 | - | - | AND Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC20N Texas Instruments | 245 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC20 | 14 | 1 | 5.2mA | 5V | - | 6V | - | 2V | 2 | 50pF | 5.2mA | 24 ns | 2μA | 24 ns | HC/UH | NAND | 4 | - | - | NAND Gate | - | - | 19ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08QDBVRQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G08 | 5 | - | - | - | - | - | - | 2V | - | - | 8mA | 7.9 ns | 1μA | 12.3 ns | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV08P5X ON Semiconductor | 118800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7SV08 | - | - | - | - | - | 3.6V | - | 0.9V | - | 30pF | 24mA | 5.3 ns | 900nA | 4.5 ns | AUP/ULP/V | AND | 2 | - | - | AND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBM Texas Instruments | 55608 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 4V ~ 12.5V | 1V ~ 2.5V | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | CD4069 | 14 | - | - | - | - | 18V | 5/15V | 3V | 6 | 50pF | 6.8mA | 50 ns | 5μA | 110 ns | - | - | - | - | - | Inverter | - | - | 50ns @ 15V, 50pF | - | - | 0.03mA | - | 1μA | - | No | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04DCKR Texas Instruments | 72424 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | DCk(R-PDSO-G6) | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2G04 | 6 | - | 32mA | - | - | 5.5V | 3.3V | - | - | 50pF | 32mA | 8 ns | 10μA | 8 ns | LVC/LCX/Z | - | - | 3-STATE | - | Inverter | - | - | 3.2ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |