- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC00MTC ON Semiconductor | 13 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC00 | - | 1 | - | - | - | 6V | - | 2V | - | 50pF | - | 15 ns | 2μA | 90 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | 4 | 15ns @ 6V, 50pF | - | NO | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCU04DR2G ON Semiconductor | 19359 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V | 0.3V | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VHCU | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 40 | 74VHCU04 | 14 | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | 7 ns | 2μA | 13 ns | AHC/VHC | - | - | - | Halogen Free | Inverter | 0.008 A | 6 | 7ns @ 5V, 50pF | 8 ns | NO | - | - | - | 1.75mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54LS08J Texas Instruments | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC00NSR Texas Instruments | 1990 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | 4 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC00 | 14 | 1 | - | - | - | 5.5V | - | 2V | - | 50pF | 8mA | 7.5 ns | 2μA | 13 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC11DR Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | 3 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 74AC11 | 14 | 1 | - | - | - | 6V | - | 2V | - | 50pF | 24mA | 8.5 ns | 2μA | 8.5 ns | AC | AND | - | - | - | AND Gate | 0.024 A | - | 8ns @ 5V, 50pF | - | NO | 0.02mA | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G32DCUR Texas Instruments | 2800 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | 1.7V | 0V ~ 0.7V | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.5mm | - | 74AUC2G32 | 8 | 1 | - | - | - | - | - | - | - | - | - | 1.7 ns | 10μA | 2.1 ns | AUC | OR | - | 3-STATE | - | OR Gate | 0.009 A | - | 1.7ns @ 2.5V, 30pF | 3.3 ns | NO | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV02APW Texas Instruments | 1075 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | - | - | - | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV02 | 14 | 1 | - | 12mA | - | 5.5V | 3.3V | 2V | 4 | 50pF | 12mA | 7.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | NOR | 2 | - | - | NOR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCU04DR Texas Instruments | 696 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 4.4V | 0.3V ~ 1.1V | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | - | 74AHCU04 | 14 | - | - | - | 5V | - | - | 2V | - | 50pF | 8mA | 7 ns | 2μA | 12 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | 8 ns | NO | 0.02mA | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV08APWT Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | - | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV08 | 14 | 1 | - | 12mA | - | 5.5V | 3.3V | 2V | - | 50pF | 12mA | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC1G04GW Nexperia | 195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G38DCTR Texas Instruments | 56 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G38 | 8 | 1 | - | - | - | 5.5V | 3.3V | - | - | 50pF | 32mA | 3.9 ns | 10μA | - | LVC/LCX/Z | NAND | - | - | - | NAND Gate | - | - | 3.9ns @ 5V, 50pF | 4.5 ns | NO | - | Open Drain | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04AQDRQ1 Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 2V | 0.8V | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | - | 74LVC04 | 14 | - | - | - | 3.3V | - | - | 2V | - | 50pF | 24mA | 4.5 ns | 10μA | 5.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 4.5ns @ 3.3V, 50pF | - | NO | 0.04mA | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G03DFT2G ON Semiconductor | 9691 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G03 | 5 | - | - | - | - | - | - | 2V | - | - | - | 7.5 ns | 1μA | - | AHC/VHC | NOR | 2 | - | Halogen Free | NOR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | Open Drain | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC04SJX ON Semiconductor | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HC04 | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | 16 ns | 2μA | 120 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 16ns @ 6V, 50pF | 24 ns | NO | - | - | - | 2.1mm | 10.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT14QDRQ1 Texas Instruments | 4599 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74AHCT14 | 14 | - | Not Qualified | - | 5V | - | 5V | - | - | 50pF | - | 8 ns | 2μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | YES | 0.02mA | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC02MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | - | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC02 | - | 1 | - | - | - | 5.5V | - | 2V | - | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | NOR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LCX00BQX ON Semiconductor | 1576 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | QUAD | - | - | 4 | 2.5V | 0.5mm | - | 74LCX00 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | 5.2 ns | 10μA | - | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | 0.8mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC03ADG ON Semiconductor | 9 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | -55°C~125°C | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC03 | 14 | 1 | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 20 ns | 1μA | 120 ns | HC/UH | NAND | 2 | - | Halogen Free | NAND Gate | - | 4 | 20ns @ 6V, 50pF | 36 ns | NO | - | Open Drain | 1.5mm | - | 8.75mm | 4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT32DBR Texas Instruments | 1879 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 2V | 0.8V | - | 4 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HCT32 | 14 | 1 | - | - | 5V | - | 5V | - | - | 50pF | 4mA | 22 ns | 2μA | 27 ns | HCT | OR | 2 | - | - | OR Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV21APW Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | - | 2 | - | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV21 | 14 | 1 | - | 12mA | - | 5.5V | 3.3V | 2V | - | 50pF | 12mA | 8 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | AND | 4 | - | - | AND Gate | - | - | 7ns @ 5V, 50pF | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |