- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ10L6X ON Semiconductor | 15000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 18mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ10 | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | 7.5 ns | 2μA | 8.5 ns | LVC/LCX/Z | NAND | 3 | - | NAND Gate | 0.024 A | 1 | 7.5ns @ 5V, 50pF | 9 ns | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11000DR Texas Instruments | 267 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2V | 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CENTER PIN VCC AND GND | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT11000 | 16 | 1 | - | - | - | - | 5V | - | 5V | - | - | - | 50pF | 24mA | 12.3 ns | 4μA | 10.9 ns | ACT | NAND | 2 | - | NAND Gate | - | - | 10.9ns @ 5V, 50pF | - | NO | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS266N Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | 74LS266 | 14 | 1 | - | - | - | 8mA | 5V | - | 5V | - | 4 | - | - | 8mA | 30 ns | 8mA | 30 ns | LS | XNOR | 2 | - | XNOR (Exclusive NOR) | 0.008 A | - | 30ns @ 5V, 15pF | - | NO | - | 13mA | Open Collector | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G00DSFR Texas Instruments | 4587 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.35mm | - | 74AUP1G00 | 6 | - | - | 0V | - | - | - | - | - | 0.8V | - | - | 30pF | 4mA | 6.5 ns | 500nA | - | AUP/ULP/V | NAND | 2 | - | NAND Gate | 0.004 A | - | 6.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G32W5-7 Diodes Incorporated | 567 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G32 | 5 | - | - | 6.5V | - | - | - | - | 3.3V | - | - | - | - | 32mA | 1.7 ns | 200μA | 5.5 ns | LVC/LCX/Z | OR | 2 | TOTEM POLE | OR Gate | - | 1 | 1.7ns @ 5V, 50pF | 6 ns | NO | - | - | - | 1.45mm | - | 3.1mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC04QPWRQ1 Texas Instruments | 1800 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AC04 | 14 | - | - | - | - | - | 5V | 6V | - | 2V | - | - | 50pF | - | 11 ns | 2μA | 7.5 ns | AC | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 7ns @ 5V, 50pF | - | NO | 0.04mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC7266M96 Texas Instruments | 670 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC7266 | 14 | 1 | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 30 ns | 2μA | 25 ns | HC/UH | NOR, XNOR | 2 | - | XNOR (Exclusive NOR) | - | - | 30ns @ 6V, 50pF | 35 ns | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1GU04DCKT Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1GU04 | 5 | - | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | 32mA | 5 ns | 10μA | 5 ns | LVC/LCX/Z | - | - | - | Inverter | 0.032 A | - | 3.5ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G04DBVT Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G04 | 5 | - | - | - | - | 4mA | - | 3.6V | - | 0.8V | - | - | 30pF | 4mA | 5.4 ns | 500nA | 19 ns | AUP/ULP/V | - | - | - | Inverter | 0.004 A | - | 5.4ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC21M Texas Instruments | 1018 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC21 | 14 | 1 | - | - | - | - | - | 6V | - | 2V | 2 | - | 50pF | 5.2mA | 28 ns | 2μA | 28 ns | HC/UH | AND | 4 | - | AND Gate | - | - | 19ns @ 6V, 50pF | 33 ns | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC02APW Texas Instruments | 30 |
| - | 6 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVC02 | 14 | - | Not Qualified | - | - | - | - | 3.6V | 3.3V | 1.5V | - | 4 | 50pF | - | - | - | - | LVC/LCX/Z | - | 2 | - | NOR Gate | - | - | 4.2ns @ 3.3V, 50pF | 5.5 ns | NO | 0.01mA | 1μA | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS02ANSR Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74ALS02 | 14 | 1 | Not Qualified | - | - | - | 5V | - | 5V | - | - | - | 50pF | 8mA | 12 ns | - | 12 ns | ALS | NOR | 2 | - | NOR Gate | 0.008 A | - | 12ns @ 5V, 50pF | - | NO | - | 2.2mA | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV38L6X ON Semiconductor | 5033 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 18mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | 30 | 7SV38 | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | 3.3 ns | 900nA | - | HC/UH | NAND | 2 | - | NAND Gate | - | 1 | 3.3ns @ 3V, 30pF | - | NO | - | - | Open Drain | - | 0.55mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC02MTR STMicroelectronics | 40 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 30 | 74VHC02 | 14 | 1 | - | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | 8.5 ns | 2μA | 11.4 ns | AHC/VHC/H/U/V | NOR | 2 | - | NOR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G86DBVRG4 Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | 2V | 0.8V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G86 | 5 | - | - | - | - | - | 5V | - | 5V | - | - | - | - | 8mA | 7.9 ns | 1μA | 7.9 ns | AHCT/VHCT/VT | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC08MTC ON Semiconductor | 50 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC08 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | - | 20 ns | 2μA | 175 ns | HC/UH | AND | 2 | - | AND Gate | - | - | 20ns @ 6V, 50pF | 35 ns | NO | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132DT Texas Instruments | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC132 | 14 | 1 | - | - | - | 5.2mA | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | 21 ns | 2μA | 31 ns | HC/UH | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | - | 21ns @ 6V, 50pF | - | YES | - | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC04ANG ON Semiconductor | 500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | - | - | 6 | 3V | 2.54mm | - | 74HC04 | 14 | - | - | - | TTL | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 13 ns | 1μA | 110 ns | HC/UH | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 13ns @ 6V, 50pF | 22 ns | NO | - | - | - | 3.6576mm | - | 19.558mm | 6.604mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LCX04SJX ON Semiconductor | 9634 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | 1.27mm | - | 74LCX04 | - | - | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 6.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | 5.2 ns | NO | - | - | - | - | 2.1mm | 10.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT08PWT Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT08 | 14 | 1 | - | - | - | 4mA | 5V | - | 5V | - | - | - | 50pF | 4mA | 22 ns | 2μA | - | HCT | AND | 2 | - | AND Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |