- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS136DR Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS136 | 14 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | - | 8mA | 30 ns | - | 30 ns | LS | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 30ns @ 5V, 15pF | - | NO | - | - | - | Open Collector | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G00DCKT Texas Instruments | 1450 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 2V | 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G00 | 5 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | 8mA | 7.9 ns | 1μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 15pF | - | NO | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SVL32P5X ON Semiconductor | 1040 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | 0.9V ~ 1.5V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SVL | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SVL32 | - | - | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | - | 3.5 ns | 900nA | 5.5 ns | AUP/ULP/V | OR | 2 | - | - | OR Gate | - | 1 | 3.5ns @ 3V, 30pF | - | NO | - | - | - | - | 1mm | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | - | ||
![]() CD74HCT02E Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT02 | 14 | - | 1 | - | 25mA | 5V | - | - | 5V | - | 4 | - | 50pF | 4mA | 21 ns | 2μA | 26 ns | HCT | NOR | 2 | - | - | NOR Gate | - | - | 21ns @ 4.5V, 50pF | - | NO | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV11ANSR Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 1.5V | 0.5V | 3 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | - | - | 74LV11 | 14 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | 12mA | 7.9 ns | 20μA | 14 ns | LV/LV-A/LVX/H | AND | - | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC74HC00AP Toshiba | 1148 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC10ADR2G ON Semiconductor | 20000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | -55°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 3 | 3V | - | - | 74HC10 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | 4mA | 16 ns | 1μA | 16 ns | HC/UH | NAND | - | - | Halogen Free | NAND Gate | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | NO | - | - | - | - | - | 8.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7ST02P5X ON Semiconductor | 1718 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | 23g | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 7ST02 | - | R-PDSO-G5 | - | Not Qualified | - | 5V | - | - | 5V | - | - | - | 50pF | - | 26 ns | 1μA | 17 ns | HST/T | NOR | 2 | - | - | NOR Gate | - | 1 | 26ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G06DRLR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 0V ~ 3.6V | 0.1V ~ 0.45V | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G06 | 5 | - | 1 | - | - | - | Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | 19.3 ns | 500nA | 7.1 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 10.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | Open Drain | 600μm | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G02DRLR Texas Instruments | 3934 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | 2.806603mg | 1.7V | 0V ~ 0.7V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 0.8V~2.7V | DUAL | - | 260 | 1 | 1.1V | - | - | 74AUC1G02 | 5 | - | - | - | - | - | - | - | - | 0.8V | - | - | - | 9mA | 2.1 ns | 10μA | 2.4 ns | AUC | NOR | 2 | - | - | NOR Gate | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | NO | - | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT03M Texas Instruments | 298 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT03 | 14 | - | 1 | - | - | 5V | - | - | 5V | - | 4 | - | 50pF | 4mA | 24 ns | 2μA | 30 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | 24ns @ 4.5V, 50pF | 36 ns | NO | - | - | - | Open Drain | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT02DR Texas Instruments | 2222 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT02 | 14 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 7.5 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | NOR | 2 | - | - | NOR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC132RGYR Texas Instruments | 66 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | 32.205058mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 2V~5.5V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | 74AHC132 | 14 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | 8mA | 11 ns | 2μA | 11 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 9.7ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | 1mm | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC02ANSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC02 | 14 | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | 50pF | 24mA | 4.2 ns | 1μA | 4.4 ns | LVC/LCX/Z | NOR | 2 | - | - | NOR Gate | - | - | 4.2ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G38DPWR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 5-XFDFN Exposed Pad | YES | 5 | - | 1.2V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 3.3V | - | - | 74LVC1G38 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVC/LCX/Z | - | 2 | - | - | NAND Gate | - | - | 4.4ns @ 5V, 50pF | - | - | - | 10μA | - | Open Drain | 0m | 800μm | 800μm | 370μm | - | - | ROHS3 Compliant | - | ||
![]() NC7SZU04L6X ON Semiconductor | 2122 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZU | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZU04 | - | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 5 ns | 2μA | 6.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | 1 | 5ns @ 5V, 50pF | - | NO | - | - | - | - | 500μm | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G14SE-7 Diodes Incorporated | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | -40°C~125°C | Tape & Reel (TR) | 2011 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G14 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | 8mA | 20.5 ns | 1μA | 4.6 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G00YFPR Texas Instruments | 64 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | TR | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | 74AUP1G00 | 6 | - | - | - | - | - | - | - | - | 0.8V | - | - | 30pF | 20mA | 6.5 ns | 500nA | 28.4 ns | AUP/ULP/V | NAND | 2 | 3-STATE | - | NAND Gate | 0.004 A | - | 6.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | 500μm | 1mm | 1.4mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC08PWT Texas Instruments | 47 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC08 | 14 | - | 1 | - | 5.2mA | 5V | - | 6V | - | 2V | 4 | - | 50pF | 5.2mA | 17 ns | 2μA | - | HC/UH | AND | 2 | - | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT32E Texas Instruments | 35 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | 4 | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT32 | 14 | - | 1 | - | 25mA | 5V | - | - | 5V | - | - | - | 50pF | 4mA | 24 ns | 2μA | 36 ns | HCT | OR | 2 | - | - | OR Gate | - | - | 24ns @ 4.5V, 50pF | - | NO | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |