- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC08ADR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | D(R-pdso-G14) | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC08 | 14 | - | 1 | TTL | - | - | 3.6V | 3.3V | - | - | - | - | 50pF | - | 24mA | 4.1 ns | 1μA | 3.9 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 3.9ns @ 3.3V, 50pF | 5.5 ns | - | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT14N Texas Instruments | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | - | - | 74HCT14 | 14 | - | - | - | 4mA | 5V | - | 5V | - | 2 | - | - | 50pF | - | 4mA | 30 ns | 2μA | 40 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | 6 | 30ns @ 5.5V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G09W5-7 Diodes Incorporated | 502000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74AHC1G09 | 5 | R-PDSO-G5 | - | - | - | - | 5.5V | - | 2V | - | - | 1 | - | - | - | 7.5 ns | 1μA | - | AHCT/VHCT/VT | AND | 2 | - | - | AND Gate | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Open Drain | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ08L8X ON Semiconductor | 9500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ08 | - | - | 1 | - | - | 5V | - | 3.3V | - | - | - | - | 50pF | - | - | 3.7 ns | 1μA | 4.8 ns | LVC/LCX/Z | AND | - | - | - | AND Gate | - | 2 | 3.7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 500μm | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32P5X ON Semiconductor | 8912 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 7SZ32 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 2.4 ns | 2μA | 5.2 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | - | NO | - | - | 150°C | - | 85°C | - | 1.1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT14ADR2G ON Semiconductor | 2988 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74HCT14 | 14 | - | - | - | - | 5V | - | 5V | - | 4 | - | - | 50pF | - | - | 48 ns | 1μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 6 | 32ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT00M ON Semiconductor | 16320 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 2V | 0.8V | - | -40°C~85°C | Tube | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT00 | - | - | 1 | - | 4.8mA | 5V | - | 5V | - | 1 | - | - | 50pF | - | 4.8mA | 23 ns | 1μA | 18 ns | HCT | NAND | 2 | - | - | NAND Gate | - | 4 | 23ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.5mm | 8.74mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32MTCX ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX32 | - | - | 1 | - | - | - | - | - | - | 3 | - | - | - | - | 24mA | 12 ns | 10μA | 6.2 ns | - | OR | 2 | - | - | OR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40106BM Texas Instruments | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40106 | 14 | - | - | - | - | 3.3V | - | 5/15V | - | 6 | 18V | - | 50pF | - | 6.8mA | 140 ns | 20μA | 280 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.0024 A | - | 120ns @ 15V, 50pF | - | - | - | 0.12mA | 4μA | 150°C | Yes | 125°C | Schmitt Trigger | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4081BE Texas Instruments | 1020 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | 3V~18V | DUAL | - | - | 4 | 5V | - | - | CD4081 | 14 | - | 1 | - | 6.8mA | - | - | - | 3V | - | - | - | 50pF | 100mW | 6.8mA | 90 ns | 5μA | 90 ns | - | AND | 2 | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | 5pF | - | - | 1μA | - | No | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4011BM96 Texas Instruments | 17575 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 500mW | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4011 | 14 | - | 1 | - | - | - | - | - | 3V | 4 | - | - | 50pF | 500mW | 6.8mA | 90 ns | 1μA | 60 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | NO | 0.03mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G32DCUR Texas Instruments | 39000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G32 | 8 | - | 1 | - | 32mA | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 32mA | 3.2 ns | 10μA | 3.2 ns | LVC/LCX/Z | OR | - | 3-STATE | - | OR Gate | - | - | 3.2ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G11DBVR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 74LVC1G11 | 6 | - | - | - | 32mA | - | 5.5V | - | - | - | - | - | 50pF | - | 32mA | 3.5 ns | 10μA | 4.9 ns | LVC/LCX/Z | AND | 3 | - | - | AND Gate | - | - | 3.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC00NSR Texas Instruments | 5930 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC00 | 14 | - | 1 | - | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 115 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC32DR Texas Instruments | 520 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC32 | 14 | - | 1 | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 8mA | 8.5 ns | 2μA | 13 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G32DBVR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | - | 2V | 0.8V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G32 | 5 | - | - | - | 8mA | 5V | - | 5V | - | - | - | - | - | - | 8mA | 7.9 ns | 1μA | 9 ns | AHCT/VHCT/VT | OR | 2 | 3-STATE | - | OR Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S04M5X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | MA05BREVC | 1.5V | 0.5V | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S04 | - | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | 2.6mA | 17 ns | 1μA | 125 ns | HC | - | - | - | - | Inverter | 0.00002 A | - | 17ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC02M ON Semiconductor | 1100 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC02 | - | - | 1 | - | 5.2mA | - | - | - | - | - | 5V | - | 50pF | - | 5.2mA | 8 ns | 2μA | 90 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | - | 85°C | - | 1.75mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC00ADR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC00 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | - | - | - | - | 50pF | - | 24mA | 4.1 ns | 1μA | 4.3 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.1ns @ 3.3V, 50pF | 5.5 ns | - | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC132MTCX ON Semiconductor | 1150 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC132 | - | - | 1 | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 25mA | 20 ns | 2μA | 20 ns | HC/UH | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | 37 ns | - | YES | - | - | - | - | - | Schmitt Trigger | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |