- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SP14L6X ON Semiconductor | 44300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 0.6V ~ 2.6V | 0.1V ~ 0.6V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 7SP14 | - | - | Not Qualified | - | - | - | - | - | - | 0.9V | - | - | 30pF | - | 9.2 ns | 900nA | 46.3 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.0005 A | 1 | 9.2ns @ 3.3V, 30pF | - | YES | - | - | - | Schmitt Trigger | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC132N Texas Instruments | 10253 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~85°C | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | - | - | 4 | 3.3V | - | - | 74AHC132 | 14 | 1 | - | - | 8mA | - | - | 5.5V | - | 2V | - | - | 50pF | 8mA | 9.7 ns | 2μA | 11 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 9.7ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G02DRLR Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G02 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4 ns | 10μA | - | LVC/LCX/Z | NOR | 2 | 3-STATE | - | NOR Gate | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11004DWR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | CENTER PIN VCC AND GND | 8542.39.00.01 | TR | 3V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AC11004 | 20 | - | - | - | - | 5V | - | - | - | 3V | - | - | 50pF | 24mA | 6.3 ns | 4μA | 10 ns | AC | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 6.3ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV06AD Texas Instruments | 65680 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74LV06 | 14 | - | - | - | 16mA | - | Inverting | 5.5V | 3.3V | 2V | 6 | - | 50pF | 16mA | 7.5 ns | 20μA | 7.5 ns | LV/LV-A/LVX/H | Buffer, Inverter, Inverting | - | - | - | Inverter | - | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | 6 | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4002PWR Texas Instruments | 5260 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4002 | 14 | 1 | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | 25 ns | HC/UH | NOR | 4 | - | - | NOR Gate | - | - | 17ns @ 6V, 50pF | 30 ns | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT32M Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT32 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 12.1 ns | 4μA | 11 ns | ACT | OR | 2 | - | - | OR Gate | - | - | 12.1ns @ 5V, 50pF | - | NO | 0.08mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G86DRLR Texas Instruments | 4247 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | - | - | 74LVC1G86 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4 ns | 10μA | 5 ns | LVC/LCX/Z | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV20ANSR Texas Instruments | 3500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V | 0.5V | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV20 | 14 | 1 | - | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | 7 ns | 20μA | 8 ns | LV/LV-A/LVX/H | NAND | 4 | - | - | NAND Gate | - | - | 7ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS11ANSR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 3 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | NOT SPECIFIED | 74ALS11 | 14 | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 13 ns | - | 13 ns | ALS | AND | - | - | - | AND Gate | 0.008 A | - | 13ns @ 5V, 50pF | - | NO | - | - | 1.8mA | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC20DG ON Semiconductor | 1108 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74AC20 | 14 | 1 | - | TTL | - | 5V | Inverting | 6V | - | 2V | - | - | 50pF | - | 7 ns | 4μA | 10 ns | AC | D-Type, NAND | 4 | - | Halogen Free | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP02L6X ON Semiconductor | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SP02 | - | - | - | - | - | - | - | - | - | 0.9V | - | - | 30pF | - | 7 ns | 900nA | 26 ns | HC/UH | NOR | 2 | - | - | NOR Gate | 0.0005 A | 1 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4011M013TR STMicroelectronics | 220 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | HCF4011 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 90 ns | 5μA | 90 ns | - | NAND, NOR | 2 | - | - | NAND Gate | - | 4 | 90ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT10M Texas Instruments | 180 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HCT10 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | 3 | - | 50pF | 4mA | 36 ns | 2μA | 30 ns | HCT | NAND | - | - | - | NAND Gate | 0.004 A | - | 24ns @ 4.5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC32D Texas Instruments | 67 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC32 | 14 | 1 | - | - | - | - | - | 6V | 3.3/5V | 2V | 4 | - | 50pF | 24mA | 8.5 ns | 2μA | 8.5 ns | AC | OR | 2 | - | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G386YZPR Texas Instruments | 69600 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G386 | 6 | - | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | 4 ns | 10μA | 5 ns | LVC/LCX/Z | OR, XOR | 3 | - | - | XOR (Exclusive OR) | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC14YTTR STMicroelectronics | 3089 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74VHC | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | NOT SPECIFIED | 74VHC14 | 14 | - | Not Qualified | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 6 | 50pF | - | 10.6 ns | 2μA | - | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | YES | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() NC7WZ02L8X ON Semiconductor | 46000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.5mm | - | 7WZ02 | - | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 3.7 ns | 1μA | 4.6 ns | LVC/LCX/Z | NOR | - | - | - | NOR Gate | - | 2 | 3.7ns @ 5V, 50pF | 5 ns | NO | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2GU04DBVT Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | 74LVC2GU04 | 6 | - | - | - | 32mA | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 3 ns | 10μA | 5.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 3ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08D Texas Instruments | 277 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | -40°C~125°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 9 ns | 2μA | 7.9 ns | AHCT/VHCT/VT | AND | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |