- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP2G00DCUR Texas Instruments | 747 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.5mm | - | 74AUP2G00 | 8 | - | 1 | - | 4.1V | - | - | - | 3.6V | - | - | - | - | - | - | 30pF | 20mA | 6.7 ns | 500nA | 4.5 ns | AUP/ULP/V | NAND | - | - | - | NAND Gate | - | - | 6.7ns @ 3.3V, 30pF | - | - | - | NO | 0.0009mA | 4 | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G02STR STMicroelectronics | 14 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | 4.535924g | 1.5V | 0.5V | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74V | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | 74V1G02 | - | - | 1 | - | - | 8mA | - | - | - | - | - | - | 1 | 5.5V | 2V | - | 8mA | 9.5 ns | 1μA | 9.5 ns | - | NOR | 2 | - | - | NOR Gate | - | 1 | 7ns @ 5V, 50pF | - | -8mA | 8mA | - | - | 2 | 1 | 1μA | - | - | 6.35mm | - | 6.35mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HCT04B1R STMicroelectronics | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | - | -55°C~125°C | Tube | - | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | M74HCT04 | 14 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | 4mA | 18 ns | 1μA | 27 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 18ns @ 4.5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | 5.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS26DR Texas Instruments | 16460 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS26 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 8mA | 32 ns | - | 32 ns | LS | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 32ns @ 5V, 15pF | - | - | - | NO | - | - | - | - | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AHC05DR Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | NOT SPECIFIED | 74AHC05 | 14 | - | - | Not Qualified | - | - | - | Inverting | 5.5V | 2/5.5V | 2V | 6 | - | - | - | 50pF | 8mA | 7.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | 0.02mA | - | 6 | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT08DRG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT08 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | 4mA | 22 ns | 2μA | 27 ns | HCT | AND | 2 | - | - | AND Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | - | - | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G11DBVRE4 Texas Instruments | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 6.492041mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 74LVC1G11 | 6 | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | 3.5 ns | 10μA | 4.9 ns | LVC/LCX/Z | AND | 3 | - | - | AND Gate | - | - | 3.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS30ADR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | 2V | 0.8V | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ALS30 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | 8mA | 12 ns | - | 12 ns | ALS | NAND | 8 | 3-STATE | - | NAND Gate | - | 1 | 12ns @ 5V, 50pF | - | - | - | NO | 0.9mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX86TTR STMicroelectronics | 19713 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LCX86 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | 6.5 ns | 10μA | 6.5 ns | LVC/LCX/Z | OR, XNOR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC14PWE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AHC14 | 14 | - | - | - | - | - | 5V | - | - | - | 2V | - | - | - | - | 50pF | 8mA | 18.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | YES | 0.02mA | - | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC00DTR2G ON Semiconductor | 5000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC00 | 14 | - | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | - | 8 ns | 4μA | - | AC | NAND | 2 | - | Halogen Free | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT00ADTR2G ON Semiconductor | 20000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHCT00 | 14 | - | 1 | - | - | - | - | - | 5.5V | 5V | 3V | - | - | - | - | 50pF | - | 7.9 ns | 2μA | 13.5 ns | AHCT/VHCT | NAND | 2 | - | Halogen Free | NAND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP08FHX ON Semiconductor | 24 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | - | 20mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | - | 120mW | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.1V | 0.35mm | NOT SPECIFIED | 7SP08 | - | S-PDSO-N6 | - | Not Qualified | - | - | - | - | 3.6V | - | 0.9V | - | 1 | - | - | 30pF | - | 9.2 ns | 900nA | - | P | AND | 2 | - | - | AND Gate | 0.0005 A | - | 9.2ns @ 3.3V, 30pF | 46.3 ns | - | - | NO | - | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC2G14DCKTG4 Texas Instruments | 33 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2G14 | 6 | - | - | - | - | - | 5V | - | - | 3.3V | - | - | - | - | - | 50pF | - | 4.3 ns | 10μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | - | - | 4.3ns @ 5V, 50pF | - | - | - | - | 0.01mA | - | - | - | Yes | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT00MTR STMicroelectronics | 2350 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74ACT00 | 14 | - | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 9 ns | 2μA | 9 ns | ACT | NAND | 2 | - | - | NAND Gate | - | 4 | 9ns @ 5V, 50pF | 9.5 ns | - | - | NO | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G06YFPR Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.4mm | NOT SPECIFIED | 74AUP2G06 | 6 | - | - | Not Qualified | - | - | - | Inverting | - | - | 0.8V | 2 | - | - | - | 30pF | - | 10.5 ns | 500nA | 19.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 10.5ns @ 3.3V, 30pF | - | - | - | NO | 0.0009mA | - | - | - | - | Open Drain | 500μm | - | 1mm | 1.4mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC2G14GW-Q100H Nexperia USA Inc. | 18000 |
| - | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74HC2G14 | 6 | R-PDSO-G6 | - | - | - | - | 5V | - | 6V | - | 2V | - | 2 | - | - | - | - | 21 ns | 1μA | 53 ns | HC/UH | Inverter, Schmitt Trigger | 1 | - | - | Inverter | - | - | 21ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G32DBVRE4 Texas Instruments | 31 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC10ANSR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 3 | 1.8V | - | - | 74LVC10 | 14 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 50pF | 24mA | 4.7 ns | 1μA | 4.9 ns | LVC/LCX/Z | NAND | - | - | - | NAND Gate | 0.024 A | - | 4.7ns @ 3.3V, 50pF | 6 ns | - | - | NO | 0.04mA | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC02E Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | 1.2V ~ 3.85V | 0.3V ~ 1.65V | - | - | -55°C~125°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | - | - | 1.5V~5.5V | DUAL | - | 260 | 4 | 3.3V | - | - | 74AC02 | 14 | - | 1 | - | - | 24mA | - | - | 5.5V | 3.3/5V | - | 4 | - | - | - | 50pF | 24mA | 11.5 ns | 4μA | 11.5 ns | AC | NOR | 2 | - | - | NOR Gate | - | - | 11.5ns @ 5V, 50pF | - | - | - | NO | 0.08mA | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |