- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC14PWRG4 Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HC14 | 14 | - | - | - | - | - | - | 5V | 6V | - | 2V | - | - | - | - | - | 50pF | 5.2mA | - | 21 ns | 2μA | 31 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | - | - | - | - | YES | 0.02mA | - | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC14RGYR Texas Instruments | 68 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 0.5V ~ 1.56V | 0.22V ~ 0.58V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 0.8V~2.7V | QUAD | NO LEAD | 260 | 6 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC14 | 14 | - | - | Not Qualified | - | - | - | - | 2.7V | 1.2/2.5V | 0.8V | - | - | - | - | - | 15pF | - | - | 2.7 ns | 10μA | 1.8 ns | AUC | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | Inverter | 0.009 A | - | 2.7ns @ 2.5V, 30pF | 5.7 ns | - | - | - | YES | 0.01mA | - | - | - | - | Schmitt Trigger | 1mm | - | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4012BNSR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | CD4012 | 14 | - | 1 | Not Qualified | - | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | 6.8mA | - | 90 ns | 1μA | 250 ns | - | NAND | 4 | - | NAND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | - | - | NO | 0.03mA | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS32D Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS32 | 14 | - | 1 | - | - | TTL | - | 5V | - | 5V | - | 4 | - | - | - | - | - | 8mA | - | 22 ns | 4.9mA | 22 ns | LS | OR | 2 | - | OR Gate | 0.0008 A | - | 22ns @ 5V, 15pF | - | - | - | - | - | - | - | - | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2GU04DCKT Texas Instruments | 28202 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2GU04 | 6 | - | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | - | 5.5 ns | 10μA | 5.5 ns | LVC/LCX/Z | - | - | - | Inverter | - | - | 3.5ns @ 5V, 50pF | - | - | - | - | NO | 0.01mA | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX86MTCX ON Semiconductor | 40 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | 74VCX86 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 30pF | - | - | 3 ns | 20μA | 12 ns | ALVC/VCX/A | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 3ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT00N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT00 | - | - | 1 | - | - | - | 4.8mA | 5V | - | - | - | - | 7V | - | - | - | - | 4.8mA | - | 23 ns | 1μA | 23 ns | HCT | NAND | 2 | - | NAND Gate | - | 4 | 23ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LVC86ARGYR Texas Instruments | 2980 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | QUAD | - | 260 | 4 | 1.8V | 0.5mm | - | 74LVC86 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 24mA | - | 4.6 ns | 1μA | 4.6 ns | LVC/LCX/Z | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 4.4ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC11PWR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | -40°C~85°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 74AC11 | 14 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | - | 50pF | 24mA | - | 8.5 ns | 2μA | 8.5 ns | AC | AND | - | - | AND Gate | 0.024 A | - | 8ns @ 5V, 50pF | - | - | - | - | NO | 0.02mA | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC08PWRG4 Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC08 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 24mA | - | 2.9 ns | 10μA | 2.9 ns | ALVC/VCX/A | AND | 2 | - | AND Gate | - | - | 2.9ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC02RGYR Texas Instruments | 3103 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 1.7V | 0V ~ 0.7V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | QUAD | - | 260 | 4 | 1.2V | 0.5mm | - | 74AUC02 | 14 | - | 1 | - | - | - | - | - | - | - | 0.8V | - | - | - | - | - | - | - | - | 2 ns | 10μA | 1.3 ns | AUC | NOR | 2 | 3-STATE | NOR Gate | 0.009 A | - | 2ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS03BD Texas Instruments | 32 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS03 | 14 | - | 1 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | 8mA | - | 50 ns | - | 50 ns | ALS | NAND | 2 | - | NAND Gate | 0.008 A | - | 50ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | No | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T02DCKR Texas Instruments | 3869 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 19.986414mg | 0.94V ~ 2.1V | 0.58V ~ 0.8V | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LV1T02 | 5 | - | - | - | 5.5V | - | - | - | - | 3.3V | - | - | - | - | - | - | 30pF | 8mA | 1 | 7 ns | 1μA | - | LV/LV-A/LVX/H | NOR | 2 | - | NOR Gate | 0.008 A | - | 7ns @ 5V, 30pF | - | - | - | - | NO | - | - | - | 10μA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT2G14GW,125 Nexperia USA Inc. | 250 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74HCT2G14 | 6 | R-PDSO-G6 | - | Not Qualified | - | - | - | - | 5.5V | - | 4.5V | - | - | 2 | - | - | - | - | - | - | - | - | HCT | - | 1 | - | Inverter | - | - | 32ns @ 4.5V, 50pF | - | - | 48 ns | - | - | - | - | - | 1μA | - | Schmitt Trigger | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVX04MTC ON Semiconductor | 1598 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX04 | - | - | - | - | - | - | - | - | - | 3.3V | 2V | - | - | - | - | - | 50pF | - | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | - | - | - | NO | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT00DRG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT00 | 14 | - | 1 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | 24mA | - | 9 ns | 2μA | 9 ns | ACT | NAND | 2 | - | NAND Gate | - | - | 9ns @ 5V, 50pF | 9.5 ns | - | - | - | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11008PWR Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AC11008 | 16 | - | 1 | - | - | - | - | 5V | - | - | 3V | - | - | - | - | - | 50pF | 24mA | - | 6.9 ns | 4μA | 6.9 ns | AC | AND | 2 | - | AND Gate | - | - | 6.2ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC32RGYR Texas Instruments | 6281 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | 74AHC32 | 14 | - | - | - | - | - | - | - | 5.5V | - | 2V | - | - | - | - | - | 50pF | 8mA | - | 7.5 ns | 2μA | 13 ns | AHC/VHC/H/U/V | OR | 2 | - | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | - | - | 1 | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS09DR Texas Instruments | 22957 | - | - | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Cut Tape (CT) | - | 74LS | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74LS09 | - | - | 1 | - | - | - | - | 5V | - | - | - | - | - | 4 | 5.25V | 4.75V | - | 8mA | 4 | 35 ns | 4.4mA | 35 ns | - | AND | 2 | - | AND Gate | - | 4 | 35ns @ 5V, 15pF | - | 0A | - | 8mA | - | - | 2 | 1 | - | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14093BCPG ON Semiconductor | 24 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | 3.6V ~ 10.8V | 0.9V ~ 4V | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 4 | 5V | - | 40 | 4093 | 14 | - | 1 | - | - | - | 8.8mA | - | - | - | 3V | - | - | - | - | - | 50pF | 8.8mA | - | 80 ns | 1μA | 80 ns | - | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | 4 | 80ns @ 15V, 50pF | - | - | - | - | - | - | - | - | - | Yes | Schmitt Trigger | 3.683mm | - | 19.558mm | 6.604mm | - | No | No SVHC | RoHS Compliant | Lead Free |