- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT14DGVR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | 41.787197mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 0.4mm | - | 74AHCT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9 ns | 2μA | 12 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | YES | 0.02mA | - | - | Schmitt Trigger | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC10PWR Texas Instruments | 400 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | -40°C~85°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 3V | - | - | 74AC10 | 14 | 1 | - | 24mA | - | - | 6V | - | 2V | - | - | 50pF | 24mA | 8 ns | 2μA | 8 ns | AC | NAND | - | - | - | NAND Gate | 0.024 A | - | 7ns @ 5V, 50pF | - | - | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132QPWRG4Q1 Texas Instruments | 20 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 56.812444mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC132 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 21 ns | 2μA | 31 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | 37 ns | - | YES | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC02DTR2G ON Semiconductor | 5104 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC02 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 6.5 ns | 4μA | - | AC | NOR | 2 | - | Halogen Free | NOR Gate | - | 4 | 6.5ns @ 5V, 50pF | 8 ns | - | NO | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G14DBV Texas Instruments | 15 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV04ADGVR Texas Instruments | 9800 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | 41.787197mg | 1.5V | 0.5V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 0.4mm | - | 74LV04 | 14 | - | - | - | 5V | - | - | 3.3V | 2V | - | - | 50pF | 12mA | 7.5 ns | 20μA | 18 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | - | NO | 0.02mA | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11008N Texas Instruments | 475 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | -40°C~85°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 3V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74AC11008 | 16 | 1 | - | - | 5V | - | - | - | 3V | - | - | 50pF | 24mA | 6.9 ns | 4μA | 6.9 ns | AC | AND | 2 | - | - | AND Gate | - | - | 6.2ns @ 5V, 50pF | - | - | NO | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F04SCX ON Semiconductor | 42431 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F04 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 5 ns | - | 6 ns | - | Buffer, Inverter | - | - | - | Inverter | - | 6 | 5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUC2G32YZPR Texas Instruments | 155 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | 2.296311mg | 1.7V | 0V ~ 0.7V | 2 | -40°C~85°C | Cut Tape (CT) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~2.7V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.5mm | - | 74AUC2G32 | 8 | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.7 ns | 10μA | 2.1 ns | AUC | OR | - | 3-STATE | - | OR Gate | 0.009 A | - | 1.7ns @ 2.5V, 30pF | 3.3 ns | - | NO | - | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX00DG ON Semiconductor | 21000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX00 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | NAND | 2 | - | Halogen Free | NAND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4075BNSR Texas Instruments | 1358 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | NOT SPECIFIED | CD4075 | 14 | 1 | Not Qualified | - | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 90 ns | 1μA | 120 ns | - | OR | - | - | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | 250 ns | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04DCKRE4 Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G04 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 3.7 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.032 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F21DR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74F21 | 14 | - | - | - | - | - | 5.5V | 5V | - | - | - | 50pF | 20mA | 5.1 ns | 4.7μA | 5.3 ns | F/FAST | AND | 4 | - | - | AND Gate | - | 2 | 5.1ns @ 5V, 50pF | 5.5 ns | - | NO | 7.3mA | 1 | 4.3mA | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALS804AN Texas Instruments | 2018 |
| - | 6 Weeks | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 6 | 5V | - | NOT SPECIFIED | 74ALS804 | 20 | - | Not Qualified | - | - | - | 5.5V | 5V | 4.5V | - | 6 | 50pF | - | - | - | - | ALS | - | 2 | - | - | NAND Gate | - | - | 8ns @ 5V, 50pF | 8 ns | 8 ns | NO | - | - | - | - | - | 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC08DG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC08 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | 17 ns | HC/UH | AND | 2 | - | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G06YZPR Texas Instruments | 2650 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 3.3V | 0.5mm | - | 74LVC2G06 | 6 | - | - | - | 3.3V | Inverting | 5.5V | - | - | 2 | - | 50pF | - | 2.9 ns | 10μA | 7.2 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | - | 2.9ns @ 5V, 50pF | 3.4 ns | - | NO | 0.01mA | 2 | - | Open Drain | 500μm | - | 1.5mm | 900μm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G14DSFR Texas Instruments | 935 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 0.6V ~ 2.29V | 0.1V ~ 0.88V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.1V | 0.35mm | - | 74AUP1G14 | 6 | - | - | - | - | - | - | - | 0.8V | - | - | 30pF | - | 6.2 ns | 500nA | 20.5 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | - | YES | 0.0009mA | - | - | Schmitt Trigger | 400μm | - | 1mm | 1mm | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT08SJX ON Semiconductor | 40 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT08 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 18 ns | 2μA | 18 ns | HCT | AND | 2 | - | - | AND Gate | - | 4 | 18ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV86APW Texas Instruments | 55 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.5V | 0.5V | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV86 | 14 | 1 | - | 12mA | - | - | 5.5V | 3.3V | 2V | 4 | - | 50pF | 12mA | 8.8 ns | 20μA | 13 ns | LV/LV-A/LVX/H | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 8.8ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV05ADGVR Texas Instruments | 22 | - | Datasheet | - | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | 41.787197mg | 1.5V | 0.5V | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Discontinued | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 0.4mm | NOT SPECIFIED | 74LV05 | 14 | - | Not Qualified | - | - | Inverting | 5.5V | 3.3V | 2V | 6 | - | 50pF | 12mA | 7.5 ns | 20μA | 19.5 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | - | NO | 0.02mA | - | - | Open Drain | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free |