- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC1G08DFT1G ON Semiconductor | 86130 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G08 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 7.9 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZU04M5X ON Semiconductor | 2575 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZU | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZU04 | - | - | - | - | - | - | 3.3V | - | - | 5V | - | - | - | 16mA | 12.1 ns | 2μA | 6 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | 1 | 5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC14M96 Texas Instruments | 2601 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | - | 74HC14 | 14 | - | - | - | - | 6V | - | 2V | - | - | 50pF | - | - | 5.2mA | 23 ns | 2μA | 29 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.0052 A | - | 23ns @ 6V, 50pF | 41 ns | - | - | 0.04mA | - | - | Yes | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC02PWR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC02 | 14 | 1 | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | - | 8mA | 8.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | NOR Gate | 0.008 A | - | 8.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4081BM Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4081 | 14 | 1 | - | - | - | - | - | 3V | 4 | - | 50pF | - | 500mW | 6.8mA | 45 ns | 5μA | 12 ns | - | AND | 2 | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | 5pF | - | - | 1μA | - | No | 125°C | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZU04P5X ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZU | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZU04 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 12.1 ns | 2μA | 12.1 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S32P5X ON Semiconductor | 2309 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S32 | - | - | 2.6mA | - | - | 6V | - | 2V | - | - | - | - | - | 2.6mA | 12.2 ns | 1μA | 100 ns | HC/UH | OR | 2 | - | - | OR Gate | - | 1 | 17ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S00M5X ON Semiconductor | 24 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | 1.5V | 0.5V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S00 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | - | 2.6mA | 12.2 ns | 1μA | 100 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 17ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G04DCKR Texas Instruments | 36000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | Commercial grade | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G04 | 5 | - | 8mA | - | - | - | - | 2V | - | - | - | - | - | 8mA | 12 ns | 1μA | 10.6 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G14DTT1G ON Semiconductor | 5389 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G14 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 1 | 10.6ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV14APWR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 58.003124mg | 1.75V ~ 3.5V | 0.75V ~ 1.5V | 6 | - | -40°C~125°C | Cut Tape (CT) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV14 | 14 | - | - | 5V | - | - | 3.3V | 2V | - | - | 50pF | - | - | 12mA | 10.6 ns | 20μA | 12 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.012 A | - | 10.6ns @ 5V, 50pF | 18.5 ns | - | - | 0.02mA | - | - | Yes | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4049UBNSR Texas Instruments | 40 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | 8542.39.00.01 | TR | 3V~18V | DUAL | GULL WING | 260 | 6 | 10V | 1.27mm | - | CD4049 | 16 | 6 | - | - | Inverting | 15V | 5/15V | 5V | 6 | - | 50pF | - | - | - | 120 ns | 20μA | 120 ns | 4000/14000/40000 | Buffer, Inverter | - | - | - | Inverter | 0.018 A | - | 50ns @ 15V, 50pF | - | - | NO | 0.12mA | 4μA | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT14MTCX ON Semiconductor | 42 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.30992mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT14 | - | - | - | 5V | - | - | 5V | - | - | 5V | 50pF | - | - | - | 25 ns | 2.4mA | 25 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 20ns @ 5V, 50pF | - | - | YES | - | 1μA | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCU04PWR Texas Instruments | 205 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 4.8V | 0.5V ~ 1.8V | 6 | - | -40°C~85°C | Cut Tape (CT) | - | 74HCU | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HCU04 | 14 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | - | 5.2mA | 100 ns | 2μA | 20 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 14ns @ 6V, 50pF | - | - | NO | 0.02mA | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC14ADG ON Semiconductor | 1120 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 338.011364mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HC14 | 14 | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | - | - | 5.2mA | 13 ns | 1μA | 13 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.004 A | - | 13ns @ 6V, 50pF | 22 ns | - | - | - | - | - | Yes | 125°C | Schmitt Trigger | 1.75mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ14DTT1G ON Semiconductor | 5781 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | 19.986414mg | 1.8V ~ 3.6V | 0.4V ~ 1.2V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.95mm | 40 | 27WZ14 | 6 | - | 32mA | 3V | - | 5.5V | - | - | - | - | - | - | - | 32mA | 9.1 ns | 1μA | 9.1 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 2 | 4.9ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC02APWR Texas Instruments | 1460 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC02 | 14 | 1 | - | - | - | 3.6V | 3.3V | - | - | - | 50pF | - | - | 24A | 4.4 ns | 1μA | 4.4 ns | LVC/LCX/Z | NOR | 2 | - | - | NOR Gate | - | - | 4.2ns @ 3.3V, 50pF | 5.5 ns | - | NO | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G14DBVR Texas Instruments | 7196 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2V | 0.5V ~ 0.6V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G14 | 5 | - | 8mA | 5V | - | - | 5V | - | - | - | - | 10μA | - | 8mA | 5.5 ns | 1μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | - | - | - | - | Yes | 125°C | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14093BDR2G ON Semiconductor | 1504 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4093 | 14 | 1 | - | - | - | - | - | 3V | - | - | 50pF | - | - | 8.8mA | 80 ns | 1μA | 80 ns | - | NAND, Schmitt Trigger | 2 | - | Halogen Free | NAND Gate | - | 4 | 80ns @ 15V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G14DBVR Texas Instruments | 78420 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G14 | 5 | - | 8mA | - | - | - | - | 2V | 1 | - | - | - | - | 8mA | 10.6 ns | 1μA | 18.5 ns | AHC/VHC/H/U/V | Inverting | - | 3-STATE | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | - | 150°C | Yes | 125°C | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |