- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT04D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 2V | 0.8V | 6 | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCT04 | 14 | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | - | 4mA | 18 ns | 2μA | 18 ns | HCT | - | - | - | - | Inverter | 0.004 A | - | 18ns @ 5.5V, 50pF | 25 ns | NO | 0.02mA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G08DFT2G ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G08 | 5 | - | - | - | 3.75V | - | - | - | 2V | - | - | - | - | 8mA | 7.9 ns | 1μA | 16.5 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G32DCTR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G32 | 8 | 1 | - | 32mA | - | - | 5.5V | 3.3V | - | - | 50pF | 10μA | - | 32mA | 3.9 ns | 10μA | 3.2 ns | LVC/LCX/Z | OR | - | 3-STATE | - | OR Gate | - | - | 3.2ns @ 5V, 50pF | - | - | - | 2 | 1 | - | 150°C | No | 125°C | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT00PWR Texas Instruments | 881 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | 2V | 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT00 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | - | 4mA | 18 ns | 2μA | 22 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | 18ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G00DCKR Texas Instruments | 77599 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G00 | 5 | 1 | - | 32mA | 5V | - | - | 3.3V | - | 1 | - | - | - | 32mA | 4 ns | 10μA | 4.3 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.3ns @ 5V, 50pF | 4.7 ns | NO | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ08DFT2G ON Semiconductor | 23246 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | 4pF | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 17SZ08 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 186mW | 32mA | 5.2 ns | 1μA | 7.5 ns | LVC/LCX/Z | AND | 2 | - | Halogen Free | AND Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ00L6X ON Semiconductor | 5600 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ00 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | - | - | 10 ns | 2μA | 5 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 500μm | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G02DCKR Texas Instruments | 2650 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G02 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | - | - | 8mA | 8.5 ns | 1μA | 7.5 ns | AHC/VHC/H/U/V | NOR | 2 | 3-STATE | - | NOR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS02N Texas Instruments | 63 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 4 | 5V | - | - | 74LS02 | 14 | 1 | TTL | 8mA | 5V | - | - | 5V | - | 4 | - | - | - | 8mA | 15 ns | 2.8mA | 15 ns | LS | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 5V, 15pF | - | - | - | - | - | - | - | No | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC32ADR2G ON Semiconductor | 6780 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC32 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 5.2mA | 110 ns | 1μA | 75 ns | HC/UH | OR | 2 | - | Halogen Free | OR Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBM96 Texas Instruments | 4247 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | TR | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | CD4069 | 14 | - | - | - | 15V | - | 18V | - | 3V | - | 50pF | - | - | 6.8A | 110 ns | 5μA | 110 ns | - | - | - | - | - | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | 0.03mA | - | - | 1μA | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2GU04DCKR Texas Instruments | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2GU04 | 6 | - | - | 32mA | - | - | 5.5V | 3.3V | - | 2 | 50pF | - | - | 32mA | 5.5 ns | 10μA | 5.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 3ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV08APWR Texas Instruments | 1970 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 58.003124mg | - | 1.5V | 0.5V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV08 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | 4 | 50pF | - | - | 12mA | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G06DBVR Texas Instruments | 3714 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.95mm | - | 74LVC2G06 | 6 | - | - | - | - | Inverting | 5.5V | 3.3V | - | 2 | 50pF | 40mA | - | - | 2.9 ns | 10μA | 7.2 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | - | 2.9ns @ 5V, 50pF | 3.9 ns | NO | 0.01mA | - | 2 | - | - | - | - | Open Drain | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S86M5X ON Semiconductor | 5000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | 1.5V | 0.5V | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S86 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | - | 17 ns | 1μA | 100 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC32ADR Texas Instruments | 2398 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC32 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | - | - | 50mA | 3.8 ns | 1μA | 3.8 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | - | 3.6ns @ 3.3V, 50pF | 5 ns | NO | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ04P5 ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ04 | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | 32mA | 12 ns | 2μA | 12 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC00M Texas Instruments | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC00 | 14 | 1 | - | - | 2.5V | - | 6V | - | 2V | 4 | 50pF | - | - | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS04D Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | D(R-pdso-G14) | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS04 | 14 | - | - | - | 5V | - | - | 5V | - | 6 | 15pF | - | - | 8mA | 15 ns | - | 15 ns | LS | - | - | - | - | Inverter | 0.008 A | - | 15ns @ 5V, 15pF | - | - | - | - | - | - | - | No | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBE Texas Instruments | 1033 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | 4V ~ 12.5V | 1V ~ 2.5V | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | 8542.39.00.01 | - | - | 3V~18V | DUAL | - | - | 6 | 5V | 2.54mm | - | CD4069 | 14 | - | - | 6.8mA | - | - | 18V | 5/15V | 3V | 6 | 50pF | - | - | 6.8mA | 110 ns | 5μA | 110 ns | - | - | - | - | - | Inverter | - | - | 50ns @ 15V, 50pF | - | - | 0.03mA | - | - | 1μA | - | No | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free |