- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS06N Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74LS06 | 14 | - | - | 5V | Inverting | - | - | - | 6 | - | 100μA | 15pF | 100μA | - | 20 ns | - | 20 ns | LS | Buffer, Inverter, Inverting | - | - | - | Inverter | 0.04 A | - | 20ns @ 5V, 15pF | - | - | - | 6 | - | No | Open Collector | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC08M ON Semiconductor | 2085 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 1.5V | 0.5V | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC08 | - | 1 | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 8mA | 12 ns | 2μA | 12.3 ns | AHC/VHC | AND | 2 | - | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | 9 ns | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G32DTT1G ON Semiconductor | 2916 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G32 | 5 | - | - | 3.75V | - | - | - | 2V | - | - | - | - | - | 8mA | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | OR | 2 | - | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC04MTCX ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | - | - | 74HC04 | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | - | 120 ns | 2μA | 16 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 16ns @ 6V, 50pF | 24 ns | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S00P5X ON Semiconductor | 98075 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 18.001947mg | - | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | - | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S00 | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 17 ns | 1μA | 100 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132PW Texas Instruments | 5389 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC132 | 14 | 1 | 5.2mA | 5V | - | 6V | - | 2V | 4 | - | - | 50pF | - | 5.2mA | 21 ns | 2μA | 27 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX14MTCX ON Semiconductor | 48 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | 2.2V | 0.9V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX14 | - | - | - | - | - | - | 3.3V | 2V | - | - | - | 50pF | - | 4mA | 23 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7406N Texas Instruments | 433 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 7400 | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOL = 40MA @ VOL = 0.7V; IOH = 0.25MA @ VOH = 30V | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | - | 6 | 5V | 2.54mm | - | SN7406 | 14 | - | - | 5V | Inverting | - | 5V | - | 6 | - | - | 15pF | - | 40mA | 23 ns | 32mA | 23 ns | TTL/H/L | Buffer, Inverter, Inverting | - | - | - | Inverter | 0.04 A | - | 23ns @ 5V, 15pF | - | - | 51mA | 6 | - | No | Open Collector | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ38K8X ON Semiconductor | 24000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 7WZ38 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | - | 9.6 ns | 1μA | 9.2 ns | LVC/LCX/Z | NAND | - | - | - | NAND Gate | - | 2 | 3.4ns @ 5V, 50pF | 4.5 ns | NO | - | - | - | - | Open Drain | - | 0.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ14L6X ON Semiconductor | 142 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.5mm | - | 7WZ14 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | - | - | - | 14.5 ns | 1μA | 6.9 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 2 | 4.9ns @ 5V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ132K8X ON Semiconductor | 2404 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | - | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | 30 | 7WZ132 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 32mA | 13 ns | 1μA | 6.3 ns | LVC/LCX/Z | NAND | - | 3-STATE | - | NAND Gate | - | 2 | 4.5ns @ 5V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | 700μm | - | 2.3mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV04P5X ON Semiconductor | 2995 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SV04 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | 30pF | - | 24mA | 13.9 ns | 900nA | 5.2 ns | AUP/ULP/V | - | - | - | - | Inverter | 0.002 A | 1 | 2.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04ADBR Texas Instruments | 759 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC04 | 14 | - | 24mA | 3.3V | - | - | - | - | - | - | - | 50pF | - | 24mA | 4.3 ns | 1μA | 4.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 3.3V, 50pF | - | NO | 0.04mA | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G132DTT1G ON Semiconductor | 20 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G132 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 9.7 ns | 1μA | 15.4 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | - | Halogen Free | NAND Gate | 0.008 A | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ32K8X ON Semiconductor | 93100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2011 | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 7WZ32 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 32mA | 11 ns | 1μA | 4.8 ns | LVC/LCX/Z | OR | - | - | - | OR Gate | - | - | 3.7ns @ 5V, 50pF | - | NO | - | - | - | - | - | 700μm | - | 2.3mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC86PWR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC86 | 14 | 1 | - | 5V | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 17 ns | 2μA | 21 ns | HC/UH | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04APWR Texas Instruments | 11786 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC04 | 14 | - | 24mA | - | - | - | 3.3V | - | - | - | - | 50pF | - | 24mA | 4.3 ns | 1μA | 4.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 3.3V, 50pF | - | NO | 0.04mA | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC86D Texas Instruments | 990 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC86 | 14 | 1 | - | - | - | 5.5V | 3.3/5V | 2V | - | - | - | 50pF | - | 24mA | 9 ns | 2μA | 9 ns | AC | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX04DTR2G ON Semiconductor | 8000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | 40 | 74LCX04 | 14 | - | - | 3.6V | - | 5.5V | 3.3V | 2V | - | - | - | 50pF | - | - | 5.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4093BE Texas Instruments | 2000 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | J (R-GDIP-T**) | 3.6V ~ 10.8V | 0.9V ~ 4V | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | 3V~18V | DUAL | - | - | 4 | 5V | - | - | CD4093 | 14 | 1 | 6.8mA | - | - | - | - | 3V | 4 | - | - | 50pF | - | 6.8mA | 130 ns | 20μA | 380 ns | - | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | 0.0068 A | - | 130ns @ 15V, 50pF | - | - | 0.6mA | - | 4μA | Yes | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |