- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HCT05MX ON Semiconductor | 51 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 2V | 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCT05 | - | 6 | - | - | 5V | Inverting | - | 5V | - | - | 50pF | - | - | 28 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 15ns @ 5V, 50pF | - | NO | - | - | - | - | - | Open Drain | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F32DR Texas Instruments | 1201 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 20mA | 5.6 ns | 10.3mA | 6.6 ns | F/FAST | OR | 2 | - | - | OR Gate | - | - | 5.6ns @ 5V, - | - | - | - | - | - | No | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32YZPR Texas Instruments | 14 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | 1.587573mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08DBVT Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G08 | 5 | - | - | 32mA | 3.3V | - | - | - | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC04MTC ON Semiconductor | 6478 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | 2007 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74AC04 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | 50pF | - | 24mA | 4 ns | 2μA | 10 ns | AC | - | - | - | - | Inverter | - | 6 | 7ns @ 5V, 50pF | - | NO | - | - | - | - | 85°C | - | 1.2mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4011BPWR Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4011 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 90 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | 0.03mA | - | 1μA | No | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ02K8X ON Semiconductor | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 7WZ02 | - | 1 | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 32mA | 4.6 ns | 1μA | 10 ns | LVC/LCX/Z | NOR | - | - | - | NOR Gate | - | 2 | 3.7ns @ 5V, 50pF | 5 ns | NO | - | - | - | - | - | - | 700μm | - | 2.3mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7406NSR Texas Instruments | 4560 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 2V | 0.8V | - | 0°C~70°C | Cut Tape (CT) | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | IOL = 40MA @ VOL = 0.7V; IOH = 0.25MA @ VOH = 30V | 8542.39.00.01 | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | SN7406 | 14 | - | Not Qualified | - | 5V | Inverting | - | 5V | - | 6 | 15pF | - | - | 23 ns | 32mA | 23 ns | TTL/H/L | Buffer, Inverter | - | - | - | Inverter | 0.04 A | - | 23ns @ 5V, 15pF | - | NO | 51mA | 6 | - | - | - | Open Collector | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ05M5X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ05 | - | - | - | - | - | Inverting | - | 3.3V | - | - | - | - | - | 13.4 ns | 2μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | Open Drain | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC04NSR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC04 | 14 | - | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 120 ns | 2μA | 20 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 16ns @ 6V, 50pF | 24 ns | NO | 0.02mA | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT14ADTR2G ON Semiconductor | 2759 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74HCT14 | 14 | - | - | - | 5V | - | - | 5V | - | 4 | 50pF | - | - | 32 ns | 1μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 6 | 32ns @ 5V, 50pF | - | YES | - | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC14APW Texas Instruments | 159 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.3V ~ 2V | 0.15V ~ 0.8V | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | 8542.39.00.01 | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC14 | 14 | - | - | 24mA | - | - | - | 3.3V | - | 6 | 50pF | - | 24mA | 6.2 ns | 1μA | 13 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 6.2ns @ 3.3V, 50pF | 8 ns | - | 0.01mA | - | - | Yes | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G04DCTR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | 8 | 23.388357mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 3 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.65mm | - | 74LVC3G04 | 8 | - | - | - | - | - | 5.5V | - | 1.65V | - | 50pF | - | 32mA | 3.2 ns | 10μA | 7.9 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 3.2ns @ 5V, 50pF | 4.1 ns | NO | 0.01mA | - | - | - | - | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT02D Texas Instruments | 73 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT02 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 4mA | 18 ns | 2μA | 22 ns | HCT | NOR | 2 | - | - | NOR Gate | - | - | 18ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT04D Texas Instruments | 4230 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | -40°C~125°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AHCT04 | 14 | - | - | - | 5V | - | - | 5V | - | 6 | 50pF | - | 8mA | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | - | - | - | - | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT32DR Texas Instruments | 3426 |
| - | 6 Weeks | ACTIVE (Last Updated: 17 hours ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 2V | 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 25mA | 22 ns | 2μA | 27 ns | HCT | OR | 2 | - | - | OR Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT00M96 Texas Instruments | 800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT00 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 4A | 20 ns | 2μA | 25 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | 20ns @ 4.5V, 50pF | 30 ns | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4072BM Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4072 | 14 | 1 | - | - | - | - | - | - | 3V | 2 | 50pF | 500mW | 6.8mA | 90 ns | 5μA | 120 ns | - | OR | 4 | - | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | 0.03mA | - | 1μA | No | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC32ADTR2G ON Semiconductor | 5000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC32 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 13 ns | 1μA | - | HC/UH | OR | 2 | - | Halogen Free | OR Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC86ADTR2G ON Semiconductor | 7377 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 40 | 74HC86 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 17 ns | 1μA | 100 ns | HC/UH | XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |