- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Min Supply Voltage (DC) | Current - Quiescent (Max) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC2GU04DBVR Texas Instruments | 3992 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | - | - | 2 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | 74LVC2GU04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | 32mA | 5.5 ns | 10μA | 5.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 3ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G04DFT2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2004 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G04 | 5 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 17 ns | 1μA | 155 ns | HC/UH | - | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT08MTCX ON Semiconductor | 20000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74ACT08 | - | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 9 ns | 4μA | 10 ns | ACT | AND | 2 | - | - | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4001BM Texas Instruments | 8 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4001 | 14 | 1 | - | - | - | - | - | - | 3V | 4 | 50pF | 6.8mA | 90 ns | 5μA | 90 ns | - | NOR | 2 | - | - | NOR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | 0.03mA | - | - | 1μA | No | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14071BDR2G ON Semiconductor | 229 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4071 | 14 | 1 | TTL | - | - | - | - | - | 3V | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | OR | 2 | - | Halogen Free | OR Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCU04D Texas Instruments | 78 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 4.8V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCU04 | 14 | - | - | - | 5V | - | 6V | - | 2V | 6 | 50pF | 5.2mA | 14 ns | 2μA | 20 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 14ns @ 6V, 50pF | - | NO | 0.02mA | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G08YZPR Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G08 | 8 | 1 | - | 32mA | 3.3V | - | 5.5V | - | - | - | 50pF | 32mA | 3.8 ns | 10μA | 4.7 ns | LVC/LCX/Z | AND | - | 3-STATE | - | AND Gate | - | - | 3.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14081BDG ON Semiconductor | 58 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | 2 | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | - | 1.1938mm | - | 5.08mm | 4.4958mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC21DR Texas Instruments | 2916 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC21 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | 50pF | 25mA | 24 ns | 2μA | 28 ns | HC/UH | AND | 4 | - | - | AND Gate | - | - | 19ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC00M96 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC00 | 14 | 1 | - | 25A | - | - | 6V | - | 2V | 4 | 50pF | 5.2mA | 15 ns | 2μA | 20 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT14D Texas Instruments | 95 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AHCT14 | 14 | - | - | - | 5V | - | - | 5V | - | 6 | 50pF | 8mA | 8 ns | 2μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | 0.02mA | - | - | - | Yes | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04MTCX ON Semiconductor | 8000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC06AD Texas Instruments | 235 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | 8542.39.00.01 | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 1.27mm | - | 74LVC06 | 14 | - | - | - | 1.8V | Inverting | - | 3.3V | - | 6 | 50pF | - | 3.5 ns | 1μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.5ns @ 3.3V, 50pF | - | - | 0.01mA | 6 | 1.65V | - | No | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC02DTR2G ON Semiconductor | 2127 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC02 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC | NOR | 2 | - | Halogen Free | NOR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC08ARGYR Texas Instruments | 695 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | QUAD | - | 260 | 4 | 1.8V | 0.5mm | - | 74LVC08 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | 24mA | 3.9 ns | 1μA | 4.1 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 3.9ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT14DFT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT14 | 5 | - | - | - | - | - | - | - | 3V | - | - | 8mA | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.008 A | 1 | 10.6ns @ 5V, 50pF | - | YES | - | - | - | - | - | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC21N Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC21 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | 50pF | 5.2mA | 24 ns | 2μA | 24 ns | HC/UH | AND | 4 | - | - | AND Gate | - | - | 19ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G14DFT2G ON Semiconductor | 20200 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G14 | 5 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 155 ns | 1μA | 17 ns | HC/UH | - | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV132APWR Texas Instruments | 3069 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.75V ~ 3.5V | 0.75V ~ 1.5V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV132 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | 12mA | 11 ns | 20μA | 9.7 ns | LV/LV-A/LVX/H | NAND, Schmitt Trigger | 2 | 3-STATE | - | NAND Gate | - | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC00ADG ON Semiconductor | 4 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tube | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC00 | 14 | 1 | TTL | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 19 ns | 40μA | 110 ns | HC/UH | NAND | 2 | - | Halogen Free | NAND Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | 1μA | - | 125°C | - | 1.75mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |