- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14049BDR2G ON Semiconductor | 508 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 3.5V ~ 11V | 1.5V ~ 4V | 6 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 8542.39.00.01 | 20pF | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4049 | 16 | 6 | - | - | - | Inverting | 18V | 5/15V | 3V | - | - | 740mW | - | 60 ns | 4μA | 140 ns | 4000/14000/40000 | Buffer, Inverter | - | - | Halogen Free | Inverter | - | - | 60ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08QDCKRQ1 Texas Instruments | 49 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G08 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 6 ns | 10μA | 6 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 6ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S08L6X ON Semiconductor | 30000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 7S | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 3V | 0.5mm | - | 7S08 | - | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 17 ns | 1μA | 100 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | 500μm | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74128N Texas Instruments | 79 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | SN74128 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 48mA | 18 ns | - | 18 ns | TTL/H/L | NOR | 2 | - | - | NOR Gate | - | - | 18ns @ 5V, 150pF | - | - | 57mA | 21mA | - | No | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04APW Texas Instruments | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC04 | 14 | - | - | 24mA | 3.3V | - | - | - | - | - | 50pF | - | 24mA | 4.3 ns | 1μA | 9.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 3.3V, 50pF | - | NO | 0.04mA | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14081BDR2G ON Semiconductor | 28593 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 8.8mA | 100 ns | 1μA | 100 ns | - | AND | 2 | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | 300 ns | NO | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV32ANSR Texas Instruments | 101 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V | 0.5V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV32 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | 12mA | 7.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | OR | 2 | - | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC00MTCX ON Semiconductor | 1061 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC00 | - | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 15 ns | 2μA | 90 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4081BM96 Texas Instruments | 17644 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 12 ns | - | AND | 2 | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | - | 1μA | - | No | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14PW Texas Instruments | 600 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HC14 | 14 | - | - | 5.2mA | 5V | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 21 ns | 2μA | 31 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | - | - | 0.02mA | - | - | Yes | - | Schmitt Trigger | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04DRLR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | 2.806603mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 50mA | 8 ns | 10μA | 8 ns | LVC/LCX/Z | - | - | 3-STATE | - | Inverter | - | - | 3.2ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F04NSR Texas Instruments | 70 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74F04 | 14 | - | - | - | - | - | 5.5V | 5V | 4.5V | - | 50pF | - | - | 5 ns | - | 6 ns | F/FAST | Buffer, Inverter | - | - | - | Inverter | 0.02 A | 6 | 5ns @ 5V, 50pF | - | NO | 15.3mA | 4.3mA | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04SC ON Semiconductor | 18000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 6 | -40°C~85°C | Tube | 2007 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74ACT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 24mA | 8.5 ns | 4μA | 9 ns | ACT | - | - | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | NO | - | - | 150°C | - | 85°C | - | 1.75mm | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC10D Texas Instruments | 3085 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HC10 | 14 | 1 | - | - | 5V | - | 6V | 2/6V | 2V | 3 | 50pF | - | 5.2mA | 16 ns | 2μA | 20 ns | HC/UH | NAND | - | - | - | NAND Gate | 0.0052 A | - | 16ns @ 6V, 50pF | 24 ns | NO | 0.02mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4011UBM Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 4V ~ 12.5V | 1V ~ 2.5V | 4 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4011 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 25 ns | 5μA | 50 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 50ns @ 15V, 50pF | - | - | 0.03mA | 1μA | - | No | 125°C | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14082BDR2G ON Semiconductor | 3580 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4082 | 14 | 1 | TTL | - | - | - | - | - | 3V | - | 50pF | - | - | 100 ns | 1μA | 300 ns | - | AND | 4 | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4081BPWR Texas Instruments | 1645 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 12 ns | - | AND | 2 | - | - | AND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | NO | - | 1μA | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G86DCKR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G86 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | - | 8mA | 8.8 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | XOR | 2 | 3-STATE | - | XOR (Exclusive OR) | 0.008 A | - | 8.8ns @ 5V, 50pF | 8.6 ns | YES | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S86P5X ON Semiconductor | 9000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S86 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 12.2 ns | 1μA | 100 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G02DTT1G ON Semiconductor | 36000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G02 | 5 | - | - | 12.5mA | - | - | 6V | - | 2V | - | - | - | 2.6mA | 155 ns | 1μA | 100 ns | HC/UH | NOR | 2 | - | Halogen Free | NOR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | 1mm | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |