- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Rise Time | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14070BDR2G ON Semiconductor | 1856 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4070 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | 50pF | - | - | 110 ns | 1μA | 350 ns | - | OR, XNOR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | - | 110ns @ 15V, 50pF | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4011BM Texas Instruments | 486 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4011 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 250 ns | - | NAND | 2 | - | NAND Gate | - | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | NO | 0.03mA | 1μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT08QPWRQ1 Texas Instruments | 1000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 56.812444mg | 2V | 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT08 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | - | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | AND | 2 | - | AND Gate | - | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC08PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC08 | 14 | 1 | - | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | 25mA | 7.9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | AND Gate | - | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4001BPWR Texas Instruments | 70 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4001 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 90 ns | - | NOR | 2 | - | NOR Gate | - | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | NO | 0.03mA | 1μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC14PW Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | 8542.39.00.01 | - | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 74HC14 | 14 | - | - | - | 5.2mA | 5V | - | 6V | - | 2V | 6 | 50pF | - | 5.2mA | 205 ns | 2μA | 29 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 0.0052 A | - | 23ns @ 6V, 50pF | 41 ns | - | - | 0.04mA | - | Yes | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04YZVR Texas Instruments | 47996 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | 4 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G04 | 4 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 32mA | 7.5 ns | 10μA | 7.5 ns | LVC/LCX/Z | - | - | - | Inverter | - | 0.032 A | - | 3.7ns @ 5V, 50pF | - | - | NO | - | - | - | - | 500μm | - | 0m | 0m | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14584BDG ON Semiconductor | 2805 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.4V ~ 10.5V | 1.6V ~ 4.6V | 6 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | RAIL | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4584 | 14 | - | - | TTL | - | - | - | 18V | 5/15V | 3V | - | 50pF | - | 8.8mA | 250 ns | 1μA | 80 ns | - | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | - | - | 80ns @ 15V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G132DCTR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 2 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G132 | 8 | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 32A | 5 ns | 10μA | - | LVC/LCX/Z | NAND, Schmitt Trigger | - | - | NAND Gate | - | - | - | 5ns @ 5V, 50pF | 6 ns | - | YES | - | - | - | Schmitt Trigger | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV04APWR Texas Instruments | 1160 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV04 | 14 | - | - | - | - | 5V | - | - | 3.3V | 2V | - | 50pF | - | 12mA | 7.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | - | - | - | Inverter | - | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | - | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4023BE Texas Instruments | 994 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 500mW | 3V~18V | DUAL | - | - | 3 | 5V | 2.54mm | - | CD4023 | 14 | 1 | - | - | - | - | - | - | - | 3V | 3 | 50pF | 500mW | 6.8mA | 90 ns | 1μA | 60 ns | - | NAND | - | - | NAND Gate | - | - | - | 90ns @ 15V, 50pF | 250 ns | 5pF | NO | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4023BM96 Texas Instruments | 2894 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4023 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 90 ns | 5μA | 250 ns | - | NAND | - | - | NAND Gate | - | - | - | 90ns @ 15V, 50pF | - | - | NO | - | 1μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14049UBDG ON Semiconductor | 3364 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | -55°C~125°C | Tube | 2004 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 8542.39.00.01 | RAIL | - | 3V~18V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 4049 | 16 | 6 | - | TTL | - | - | Inverting | 18V | - | 3V | - | 50pF | - | - | 120 ns | 4μA | 50 ns | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | - | 50ns @ 15V, 50pF | - | - | NO | 0.12mA | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDR2G ON Semiconductor | 47 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | 50pF | - | 10mA | 80 ns | 1μA | 250 ns | - | NOR | 2 | Halogen Free | NOR Gate | - | - | - | 80ns @ 15V, 50pF | - | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT05MTCX ON Semiconductor | 2000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT05 | - | 6 | - | - | - | 5V | Inverting | - | 5V | - | - | 50pF | - | - | 15 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | Inverter | - | 0.004 A | - | 15ns @ 5V, 50pF | - | - | NO | - | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC08PWR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74HC08 | 14 | 1 | Not Qualified | - | - | - | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | AND | 2 | - | AND Gate | - | - | - | 15ns @ 6V, 50pF | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G135DTT1G ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Tin (Sn) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G135 | 5 | - | - | - | 8mA | - | - | - | - | 2V | - | - | - | 8mA | 9.7 ns | 1μA | 15.4 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | - | 0.008 A | 1 | 9.7ns @ 5V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger, Open Drain | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC27N Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | - | - | 3 | 5V | 2.54mm | - | 74HC27 | 14 | 1 | - | - | 5.2mA | 5V | - | 6V | 2/6V | 2V | - | 50pF | - | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | NOR | - | - | NOR Gate | 400ns | 0.0052 A | - | 15ns @ 6V, 50pF | - | - | - | 0.02mA | - | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT02N Texas Instruments | 41 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT02 | 14 | 1 | - | - | 4mA | 5V | - | - | 5V | - | 4 | 50pF | - | 4mA | 18 ns | 2μA | 22 ns | HCT | NOR | 2 | - | NOR Gate | - | - | - | 18ns @ 5.5V, 50pF | - | - | NO | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCU04DR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.7V ~ 4.8V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74HCU | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCU04 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 14 ns | 2μA | 20 ns | HC/UH | - | - | - | Inverter | - | 0.004 A | - | 14ns @ 6V, 50pF | - | - | NO | 0.02mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |