- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74F04N Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74F04 | 14 | - | - | 20mA | 5V | - | - | 5V | - | 6 | - | - | 50pF | 20mA | 5 ns | - | 6 ns | F/FAST | - | - | - | - | Inverter | 0.02 A | - | 5ns @ 5V, 50pF | - | - | - | 15.3mA | 4.2mA | - | No | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV21ADR Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V | 0.5V | 2 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV21 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | - | - | 50pF | 25mA | 7 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | AND | 4 | - | - | AND Gate | - | - | 7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX38MX ON Semiconductor | 7500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX38 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 12 ns | 10μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 4 | 5ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | - | Open Drain | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC132MTC ON Semiconductor | 6882 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC132 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 12 ns | 20μA | 20 ns | HC/UH | Inverting | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | 37 ns | - | YES | - | 2μA | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC00SCX ON Semiconductor | 23 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 19 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC00 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | - | - | 50pF | 24mA | 10 ns | 2μA | 10 ns | AC | NAND | 2 | - | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC14SC ON Semiconductor | In Stock | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | 2.2V ~ 3.9V | 0.5V ~ 1.1V | 6 | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | 74AC14 | - | - | - | 24mA | - | - | 6V | 3.3/5V | 2V | - | - | - | 50pF | 24mA | 9.5 ns | 2μA | 10 ns | AC | Inverting | - | - | - | Inverter | 0.012 A | - | 10ns @ 5V, 50pF | 15 ns | - | - | - | - | 140°C | Yes | 85°C | Schmitt Trigger | 1.75mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F04D Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | - | Commercial grade | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74F04 | 14 | - | - | - | 5V | - | - | 5V | - | 6 | - | - | 50pF | 20mA | 6 ns | - | 6 ns | F/FAST | - | - | - | - | Inverter | 0.02 A | - | 5ns @ 5V, 50pF | - | - | NO | 15.3mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS04BN Texas Instruments | 300 | - | - | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | 6 | - | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74ALS04 | 14 | - | - | 8mA | 5V | - | - | 5V | - | - | - | - | 50pF | 8mA | 11 ns | - | 11 ns | ALS | - | - | 3-STATE | - | Inverter | 0.008 A | - | 11ns @ 5V, 50pF | - | - | NO | 4.2mA | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC132MTCX ON Semiconductor | 2366 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | 74VHC132 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | 8mA | 12 ns | 2μA | 15.4 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | 0.008 A | 4 | 9.7ns @ 5V, 50pF | - | - | YES | - | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC14NSR Texas Instruments | 2130 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | 2.2V ~ 3.9V | 0.5V ~ 1.1V | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 74AC14 | 14 | - | - | - | - | - | 6V | 3.3/5V | 2V | - | - | - | 50pF | 24mA | 15 ns | 2μA | 11 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 10ns @ 5V, 50pF | - | - | YES | 0.02mA | - | - | - | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S02M5X ON Semiconductor | 20 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S02 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 2.6mA | 17 ns | 1μA | 100 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | 1 | 17ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ04DFT1G ON Semiconductor | 11461 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 27WZ04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 3.6 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | - | 2 | 3.6ns @ 5V, 50pF | 5 ns | - | NO | 0.01mA | - | - | - | - | - | - | 1.1mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC27DR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HC27 | 14 | 1 | - | - | 5V | - | 6V | 2/6V | 2V | - | - | - | 50pF | 25mA | 20 ns | 2μA | 23 ns | HC/UH | NOR | - | - | - | NOR Gate | 0.0052 A | - | 15ns @ 6V, 50pF | - | - | NO | 0.02mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC266N Texas Instruments | 1768 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | 74HC266 | 14 | 1 | - | 5.2mA | 5V | - | 6V | - | 2V | 4 | - | - | 50pF | 5.2mA | 23 ns | 2μA | 26 ns | HC/UH | XNOR | 2 | - | - | XNOR (Exclusive NOR) | - | - | 23ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | Open Drain | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC08SCX ON Semiconductor | 736 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | 74AC08 | - | 1 | - | - | - | - | - | - | - | - | 5V | - | 50pF | 24mA | 10 ns | 2μA | 9.5 ns | AC | AND | 2 | - | - | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | 7.5 ns | - | NO | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC14AD,118 Nexperia USA Inc. | 2336 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 1V ~ 2V | 0.12V ~ 0.8V | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 74LVC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | 30 | 74LVC14 | 14 | - | Not Qualified | - | - | - | - | - | 1.2V | - | - | 6 | - | 32mA | - | - | - | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 6.4ns @ 3.3V, 50pF | - | 10 ns | - | - | 40μA | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUP1G32DBVR Texas Instruments | 2800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G32 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | - | 30pF | 20mA | 6.4 ns | 500nA | 21.6 ns | AUP/ULP/V | OR | 2 | 3-STATE | - | OR Gate | 0.004 A | - | 6.4ns @ 3.3V, 30pF | - | - | NO | 0.0009mA | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX04DR2G ON Semiconductor | 1530 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | 40 | 74LCX04 | 14 | - | - | - | 3.6V | - | 5.5V | 3.3V | 2V | - | - | - | 50pF | - | 5.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4049UBPWR Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | 8542.39.00.01 | TR | 3V~18V | DUAL | GULL WING | 260 | 6 | 10V | - | NOT SPECIFIED | CD4049 | 16 | 6 | Not Qualified | - | - | Inverting | 15V | 5/15V | 5V | 6 | - | - | 50pF | - | 50 ns | 20μA | 120 ns | 4000/14000/40000 | Buffer, Inverter | - | - | - | Inverter | 0.018 A | - | 50ns @ 15V, 50pF | - | - | NO | 0.12mA | 4μA | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC00DR2G ON Semiconductor | 975 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 1999 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHC00 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 7.5 ns | 2μA | 14.5 ns | AHC/VHC | NAND | 2 | - | Halogen Free | NAND Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 9.5 ns | - | NO | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |