- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT1G86DBVR Texas Instruments | 3125 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2V | 0.8V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G86 | 5 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 8A | 9 ns | 1μA | 9 ns | AHCT/VHCT/VT | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4093BPW Texas Instruments | 94717 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 3.6V ~ 10.8V | 0.9V ~ 4V | 4 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4093 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | - | 6.8mA | 130 ns | 20μA | 380 ns | - | NAND, Schmitt Trigger | 2 | - | - | NAND Gate | 0.0068 A | - | 130ns @ 15V, 50pF | - | - | 0.6mA | - | 4μA | Yes | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC32PWR Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC32 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 25mA | 7.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC06APW Texas Instruments | 4010 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC06 | 14 | - | - | 24mA | - | Inverting | - | 3.3V | - | 6 | - | - | 50pF | - | 24mA | 7.6 ns | 1μA | 3.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 3.5ns @ 3.3V, 50pF | - | NO | 0.01mA | 6 | - | - | - | Open Drain | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40107BM96 Texas Instruments | 2354 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 72.603129mg | 3.5V ~ 11V | 1.5V ~ 4V | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD40107 | 8 | 1 | - | - | 10V | - | - | - | 3V | - | - | 60μA | 50pF | - | 136mA | 100 ns | 40nA | 200 ns | - | NAND | - | - | - | NAND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | 4μA | - | - | Open Drain | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT32SCX ON Semiconductor | 503 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT32 | - | 1 | - | - | 5V | - | - | 5V | - | - | 5V | - | 50pF | - | 24mA | 9 ns | 4μA | 10 ns | ACT | OR | 2 | - | - | OR Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC00D Texas Instruments | 10758 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC00 | 14 | 1 | - | 8mA | - | - | 5.5V | - | 2V | 4 | - | - | 50pF | - | 8mA | 7.5 ns | 2μA | 6.5 ns | AHC/VHC/H/U/V | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC00APW Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC00 | 14 | 1 | - | 24mA | - | - | 3.6V | 3.3V | - | - | - | - | 50pF | - | 24mA | 4.3 ns | 1μA | 4.3 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.1ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G00DBVR Texas Instruments | 3025 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G00 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | - | 30pF | - | 4mA | 6.5 ns | 500nA | 21.9 ns | AUP/ULP/V | NAND | 2 | 3-STATE | - | NAND Gate | 0.004 A | - | 6.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS06DBR Texas Instruments | 2000 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 2V | 0.8V | - | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74LS06 | 14 | - | - | - | 5V | Inverting | - | - | - | 6 | - | - | 15pF | - | - | 20 ns | - | 20 ns | LS | Buffer, Inverter | - | - | - | Inverter | 0.04 A | - | 20ns @ 5V, 15pF | - | NO | - | 6 | - | - | - | Open Collector | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14YZVR Texas Instruments | 1000 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | 4 | - | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G14 | 4 | - | - | - | 5V | - | - | 3.3V | - | - | - | - | 50pF | - | 32mA | 5 ns | 10μA | 11 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.032 A | - | 5ns @ 5V, 50pF | - | - | - | - | - | Yes | - | Schmitt Trigger | 500μm | 0m | 0m | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08DCKT Texas Instruments | 60 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G08 | 5 | 1 | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | 10μA | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | - | - | - | - | No | 125°C | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT08DFT1G ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT08 | 5 | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 8mA | 7.9 ns | 1μA | 16.5 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV06APWR Texas Instruments | 940 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV06 | 14 | - | - | - | - | Inverting | 5.5V | 3.3V | 2V | 6 | - | - | 50pF | - | - | 7.5 ns | 20μA | 18 ns | LV/LV-A/LVX/H | Buffer, Inverter, Inverting | - | - | - | Inverter | - | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | 6 | - | - | - | Open Drain | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S14M5 ON Semiconductor | 250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | 1.5V ~ 4.2V | 0.3V ~ 1.5V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S14 | - | - | - | - | - | - | - | 2/6V | - | - | 7V | - | - | - | 2.6mA | 17 ns | 1μA | 125 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.00002 A | - | 17ns @ 6V, 50pF | - | - | - | - | - | Yes | - | Schmitt Trigger | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HC132NSR Texas Instruments | 1400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC132 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 27 ns | 2μA | 31 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | - | YES | - | - | - | - | - | Schmitt Trigger | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT08M96 Texas Instruments | 5219 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT08 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | - | 50pF | - | 4mA | 25 ns | 2μA | 38 ns | HCT | AND | 2 | - | - | AND Gate | - | - | 25ns @ 4.5V, 50pF | - | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC86DTR2G ON Semiconductor | 3000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC86 | 14 | 1 | TTL | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | - | 8.8 ns | 2μA | 14.5 ns | AHC/VHC | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.05mm | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZU04DFT2G ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 17SZU | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 17SZU04 | 5 | - | Voltage | - | - | - | - | 3.3V | - | - | - | - | - | - | 16mA | 12.1 ns | 1μA | 12.1 ns | - | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 5ns @ 5V, 50pF | 6.6 ns | NO | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC08ADR2G ON Semiconductor | 2599 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 1996 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | - | 74HC08 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 110 ns | 1μA | 75 ns | HC/UH | AND | 2 | - | Halogen Free | AND Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |