- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL17SZU04DFT2G ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 17SZU | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 17SZU04 | 5 | - | Voltage | - | - | - | - | 3.3V | - | - | - | 16mA | 12.1 ns | 1μA | 12.1 ns | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 5ns @ 5V, 50pF | 6.6 ns | NO | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZU04DTT1G ON Semiconductor | 10687 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | 19.986414mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.95mm | 40 | 27WZU04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 5.6 ns | 1μA | 1.8 ns | LVC/LCX/Z | - | - | Halogen Free | Inverter | - | 2 | 5.6ns @ 5V, 50pF | 7 ns | NO | 0.01mA | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G00DFT1G ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HC1G00 | 5 | - | - | - | - | - | 6V | - | 2V | - | - | 2.6mA | 155 ns | 1μA | 155 ns | HC/UH | NAND | 2 | Halogen Free | NAND Gate | - | - | 17ns @ 6V, 50pF | - | NO | 0.04mA | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ38P5X ON Semiconductor | 89100 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ38 | - | - | - | - | - | - | - | 3.3V | - | - | - | 24mA | 11 ns | 2μA | 12.7 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | - | - | Open Drain | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14069UBDTR2G ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 4069 | 14 | - | - | - | - | - | 18V | 5/15V | 3V | - | 50pF | - | 55 ns | 1μA | 125 ns | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV11APWR Texas Instruments | 1428 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | 3 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | - | - | 74LV11 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | 12mA | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | - | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC08MTCX ON Semiconductor | 2500 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 7 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC08 | - | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | 20 ns | 2μA | 121 ns | HC/UH | AND | 2 | - | AND Gate | - | - | 20ns @ 6V, 50pF | 35 ns | NO | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40107BM Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 72.603129mg | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD40107 | 8 | 1 | - | - | - | - | - | - | 3V | 2 | 50pF | 136mA | 100 ns | 20μA | 200 ns | - | Buffer, NAND | - | - | NAND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | 4μA | No | Open Drain | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC32DTR2G ON Semiconductor | 552 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC32 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | 7.5 ns | 2μA | - | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ05P5X ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ05 | - | - | - | 32mA | - | Inverting | - | 3.3V | - | - | - | 32mA | 13.4 ns | 2μA | 4.3 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | - | NO | - | - | - | Open Drain | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT86D Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT86 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | 24mA | 10 ns | 4μA | 10 ns | ACT | XOR | 2 | - | XOR (Exclusive OR) | - | - | 9.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4025BM96 Texas Instruments | 225 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4025 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | 6.8mA | 90 ns | 5μA | 90 ns | - | NOR | - | - | NOR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | 250 ns | NO | - | 1μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBPWR Texas Instruments | 4016 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | CD4069 | 14 | - | - | - | 15V | - | 18V | - | 3V | - | 50pF | 6.8mA | 110 ns | 5μA | 110 ns | - | Buffer, Inverter | - | - | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | 0.03mA | 1μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC08PWRG4 Texas Instruments | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC08 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | 8mA | 7.9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX86M ON Semiconductor | 42 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX86 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | 12 ns | 10μA | 12 ns | LVC/LCX/Z | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | 6.5 ns | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G00DCKR Texas Instruments | 1970 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2V | 0.8V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G00 | 5 | - | - | - | 5V | - | - | 5V | - | - | - | 8mA | 9 ns | 1μA | 7.9 ns | AHCT/VHCT/VT | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 15pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC04N Texas Instruments | 23 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | 8542.39.00.01 | - | 2V~6V | DUAL | - | - | 6 | 3.3V | 2.54mm | - | 74AC04 | 14 | - | - | 24mA | 5V | - | 6V | - | 2V | 6 | 50pF | 24mA | 7 ns | 2μA | 10 ns | AC | - | - | - | Inverter | 0.024 A | - | 7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC08DR2G ON Semiconductor | 37500 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC08 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | 7.5 ns | 4μA | - | AC | AND | 2 | Halogen Free | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC32SC ON Semiconductor | 100000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC32 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | 50pF | 24mA | 10 ns | 2μA | 10 ns | AC | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT00MX ON Semiconductor | 5000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HCT | - | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT00 | - | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 23 ns | 1μA | 23 ns | HCT | NAND | 2 | - | NAND Gate | - | - | 23ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |