- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC30PWR Texas Instruments | 1258 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC30 | 14 | - | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | 5.2mA | 22 ns | 2μA | 28 ns | HC/UH | NAND | 8 | - | - | NAND Gate | 0.0052 A | - | 22ns @ 6V, 50pF | 39 ns | NO | 0.04mA | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G08DCKR Texas Instruments | 8689 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G08 | 5 | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | 4mA | 6.2 ns | 500nA | 20.9 ns | AUP/ULP/V | AND | 2 | 3-STATE | - | AND Gate | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | 150°C | - | 85°C | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G14DCKR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2V | 0.5V ~ 0.6V | 1 | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G14 | 5 | - | - | 5V | - | - | 5V | - | - | - | - | 25mA | 8 ns | 1μA | 9 ns | AHCT/VHCT/VT | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | YES | - | - | - | - | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ06DFT2G ON Semiconductor | 13000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | 2 | -55°C~125°C | Tape & Reel (TR) | 2004 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | 27WZ06 | 6 | - | - | 5V | Inverting | - | 3.3V | - | - | - | 50pF | 24mA | 11 ns | 1μA | 3 ns | - | - | - | - | Halogen Free | Inverter | - | 1 | 3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | Open Drain | 1mm | - | 2.2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT30M Texas Instruments | 1349 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 1 | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT30 | 14 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 4mA | 28 ns | 2μA | 35 ns | HCT | NAND | 8 | - | - | NAND Gate | 0.004 A | - | 28ns @ 4.5V, 50pF | 42 ns | NO | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC132DBR Texas Instruments | 5260 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HC132 | 14 | 1 | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 21 ns | 2μA | 31 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 21ns @ 6V, 50pF | - | - | - | - | - | - | Yes | - | Schmitt Trigger | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC14QPWRQ1 Texas Instruments | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AHC14 | 14 | - | - | 5V | - | - | - | 2V | - | - | 50pF | - | 18.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | YES | 0.02mA | - | - | - | - | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS14NSR Texas Instruments | 15235 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.9V | 0.5V | 6 | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS14 | 14 | - | - | 5V | - | - | 5V | - | - | - | 15pF | 8mA | 22 ns | - | 22 ns | LS | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 22ns @ 5V, 15pF | - | YES | 21mA | - | - | - | - | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT14MTC ON Semiconductor | 6486 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.30992mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~85°C | Tube | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT14 | - | - | - | 5V | - | - | 5V | - | - | 5V | 50pF | - | 25 ns | 2.4mA | 20 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | 6 | 20ns @ 5V, 50pF | - | - | - | - | 1μA | - | Yes | - | Schmitt Trigger | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32DRYR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G32 | 6 | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 74LCX00 | 14 | 1 | 24mA | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | 50mA | 4.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 4 | 4.3ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ86DFT2G ON Semiconductor | 7600 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 17SZ86 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | - | 4.2 ns | 1μA | 5.4 ns | - | OR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 1 | 4.2ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT86DR2G ON Semiconductor | 6 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT86 | 14 | 1 | - | 5V | - | - | 5V | - | - | - | 50pF | - | 10.5 ns | 4μA | 9.5 ns | ACT | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 9.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCU04ANSR Texas Instruments | 11900 | - | - | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 240.999296mg | 1.7V ~ 4.8V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HCU | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCU04 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 10 ns | 2μA | 20 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 10ns @ 6V, 50pF | - | NO | 0.02mA | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC14DT Texas Instruments | 168 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC14 | 14 | - | 5.2mA | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 155 ns | 2μA | 31 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | - | YES | 0.02mA | - | - | - | - | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ06DTT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | - | 2 | -55°C~125°C | Tape & Reel (TR) | 2004 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 40 | 27WZ06 | 6 | - | - | - | Inverting | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 3 ns | 1μA | 11 ns | - | - | - | - | Halogen Free | Inverter | - | 1 | 3ns @ 5V, 50pF | - | - | - | - | - | - | No | - | Open Drain | 1mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC06ADR Texas Instruments | 99 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 1.27mm | - | 74LVC06 | 14 | - | - | - | Inverting | - | 3.3V | - | 6 | - | 50pF | 50mA | 7.6 ns | 1μA | 3.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.5ns @ 3.3V, 50pF | - | NO | 0.01mA | 6 | - | - | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV32ARGYR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 1.5V | 0.5V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | QUAD | - | 260 | 4 | 2.5V | 0.5mm | - | 74LV32 | 14 | 1 | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | 7.5 ns | 20μA | 13 ns | LV/LV-A/LVX/H | OR | 2 | - | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS86ANSR Texas Instruments | 312 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS86 | 14 | 1 | - | 5V | - | - | 5V | - | - | - | - | 8mA | 30 ns | 10mA | 30 ns | LS | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 30ns @ 5V, 15pF | - | NO | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC32ANSR Texas Instruments | 10095 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC32 | 14 | 1 | - | - | - | 3.6V | 3.3V | - | - | - | 50pF | 24mA | 3.6 ns | 1μA | 3.8 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | - | 3.6ns @ 3.3V, 50pF | 5 ns | NO | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |