- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G08DRLR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G08 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | - | 4mA | 6.2 ns | 500nA | 20.9 ns | AUP/ULP/V | AND | 2 | 3-STATE | - | AND Gate | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G14DFT2G ON Semiconductor | 5990 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G14 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 1 | 10.6ns @ 5V, 50pF | - | - | - | - | - | Schmitt Trigger | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT14ADG ON Semiconductor | 7 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -55°C~125°C | Tube | 2006 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74HCT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 4mA | 48 ns | 1μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.004 A | - | 32ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ14M5 ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ14 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 32mA | 15.6 ns | 1μA | 7.2 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | 1 | 5.9ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LS04NSR Texas Instruments | 1657 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS04 | 14 | - | - | 8mA | 5V | - | - | 5V | - | - | - | 15pF | - | 8mA | 15 ns | - | 15 ns | LS | Buffer, Inverter | - | - | - | Inverter | 0.008 A | 6 | 15ns @ 5V, 15pF | - | - | - | - | No | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC86DR2G ON Semiconductor | 35 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | 1999 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHC86 | 14 | 1 | TTL | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | - | 8.8 ns | 2μA | 14.5 ns | AHC/VHC | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WP08L8X ON Semiconductor | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WP08 | - | 1 | - | - | - | - | 3.6V | - | 0.9V | - | - | 30pF | - | - | 9.2 ns | 900nA | - | P | AND | - | - | - | AND Gate | 0.0005 A | 2 | 9.2ns @ 3.3V, 30pF | 46.3 ns | NO | - | - | - | - | 500μm | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS06DR Texas Instruments | 9348 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS06 | 14 | - | - | - | 5V | Inverting | - | - | - | 6 | - | 15pF | - | - | 20 ns | - | 20 ns | LS | Buffer, Inverter | - | - | - | Inverter | 0.04 A | - | 20ns @ 5V, 15pF | - | NO | - | 6 | - | Open Collector | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT04DTT1G ON Semiconductor | 5 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74VHC1GT04 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | 8mA | 17.5 ns | 1μA | 17.5 ns | AHC/VHC | - | - | - | Halogen Free | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 1.0414mm | 2.9972mm | 1.4986mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS38N Texas Instruments | 158 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | 74LS38 | 14 | 1 | - | - | 5V | - | - | 5V | - | 4 | 100μA | - | 100μA | 24mA | 32 ns | 6mA | 32 ns | LS | Buffer, NAND | 2 | - | - | NAND Gate | - | - | 32ns @ 5V, 45pF | - | NO | - | - | - | Open Collector | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS14DR Texas Instruments | 8712 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.9V | 0.5V | 6 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74LS14 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 15pF | - | 8mA | 22 ns | - | 22 ns | LS | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 22ns @ 5V, 15pF | - | YES | 21mA | - | - | Schmitt Trigger | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS32N Texas Instruments | 188 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | 74LS32 | 14 | 1 | TTL | - | 5V | - | - | 5V | - | 4 | 100μA | - | 100μA | 8mA | 22 ns | 0A | 22 ns | LS | OR | 2 | - | - | OR Gate | 0.0008 A | - | 22ns @ 5V, 15pF | - | - | - | - | No | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL37WZ14USG ON Semiconductor | 89372 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 4.535924g | 1.8V ~ 3.6V | 0.4V ~ 1.2V | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | 0.5mm | 40 | 37WZ14 | 8 | - | Voltage | - | - | - | 5.5V | - | - | - | - | 50pF | - | 32mA | 8.1 ns | 1μA | 8.1 ns | - | - | - | - | Halogen Free | Inverter | 0.024 A | 3 | 4.9ns @ 5V, 50pF | 6.6 ns | - | - | - | Yes | Schmitt Trigger | 800μm | 2.1mm | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC7002D Texas Instruments | 34 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC7002 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | 4 | - | 50pF | - | 5.2mA | 22 ns | 2μA | 33 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 22ns @ 6V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT04DR Texas Instruments | 5820 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 6 | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AHCT04 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 8.5 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT08SCX ON Semiconductor | In Stock |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT08 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 24mA | 10 ns | 4μA | 9 ns | ACT | AND | 2 | - | - | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G02DFT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G02 | 5 | - | - | - | 3.75V | - | - | - | 2V | - | - | - | - | - | 7.5 ns | 1μA | 11.4 ns | AHC/VHC | NOR | 2 | - | Halogen Free | NOR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G01DTT1G ON Semiconductor | 33000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G01 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | 8mA | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | NAND | 2 | - | Halogen Free | NAND Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | Open Drain | 1mm | 3mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G00DBVR Texas Instruments | 6809 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2V | 0.8V | 1 | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G00 | 5 | - | - | 8mA | - | - | - | 5V | - | - | - | - | - | 8mA | 7.9 ns | 1μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 15pF | - | NO | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4002E Texas Instruments | 56 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | 2V~6V | DUAL | - | - | 2 | 4.5V | - | - | 74HC4002 | 14 | 1 | - | 5.2mA | - | - | 6V | - | 2V | 2 | - | 50pF | - | 5.2mA | 17 ns | 2μA | 26 ns | HC/UH | NOR | 4 | - | - | NOR Gate | - | - | 17ns @ 6V, 50pF | 30 ns | NO | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |