- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL27WZ32USG ON Semiconductor | 348 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 27WZ32 | 8 | 1 | - | 3.25V | - | 5.5V | 3.3V | - | - | - | 50pF | 50mA | - | 6.2 ns | 1μA | 5.2 ns | - | OR | - | - | Halogen Free | OR Gate | - | 2 | 3.7ns @ 5V, 50pF | - | NO | - | - | - | - | - | 800μm | - | 2.4mm | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T04DBVR Texas Instruments | 3676 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | 0.94V ~ 2.1V | 0.58V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.6V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LV1T04 | 5 | - | - | - | - | - | 3.3V | - | 1 | - | 30pF | - | 1 | 7 ns | 1μA | - | LV/LV-A/LVX/H | - | - | - | - | Inverter | 0.008 A | - | 7ns @ 5V, 30pF | - | NO | - | - | 10μA | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC14MTC ON Semiconductor | 20 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.30992mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74VHC14 | - | - | - | - | - | - | - | - | - | 5V | 50pF | 8mA | - | 18.5 ns | 2μA | 10.6 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | - | - | - | - | Yes | Schmitt Trigger | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV32L6X ON Semiconductor | 3760 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SV32 | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 3.3 ns | 900nA | 6.8 ns | AUP/ULP/V | OR | 2 | - | - | OR Gate | - | 1 | 3.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SVU04P5X ON Semiconductor | 3000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SVU | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SVU04 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | - | - | 14.4 ns | 900nA | 14.4 ns | HC/UH | - | - | - | - | Inverter | - | 1 | 3.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT08DTR2G ON Semiconductor | 2696 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74ACT08 | 14 | 1 | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 9 ns | 4μA | 9 ns | ACT | AND | 2 | - | Halogen Free | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX06DTR2G ON Semiconductor | 17500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | 40 | 74LCX06 | 14 | 6 | Not Qualified | - | Inverting | - | 3.3V | 2V | - | - | 50pF | - | - | 3.7 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | - | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC08MTCX ON Semiconductor | 1228 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74AC08 | - | 1 | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | - | 10 ns | 2μA | 9.5 ns | AC | AND | 2 | - | - | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | 7.5 ns | NO | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV04ANSR Texas Instruments | 3900 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V | 0.5V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74LV04 | 14 | - | - | 5V | - | - | 3.3V | 2V | - | - | 50pF | 12mA | - | 18 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4070BPWR Texas Instruments | 1350 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4070 | 14 | 1 | - | - | - | - | - | 3V | - | - | 50pF | 6.8mA | - | 100 ns | 5μA | 100 ns | - | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.0068 A | - | 100ns @ 15V, 50pF | - | NO | 0.03mA | - | 1μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT08ADTR2G ON Semiconductor | In Stock |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74VHCT08 | 14 | 1 | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 7.9 ns | 2μA | 12.3 ns | AHCT/VHCT | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32DBVRG4 Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | - | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC32MX ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC32 | - | 1 | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | - | 12 ns | 2μA | 11.4 ns | AHC/VHC | OR | 2 | - | - | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T08DCKR Texas Instruments | 22574 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 19.986414mg | 0.94V ~ 2.1V | 0.58V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TR | 1.6V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LV1T08 | 5 | - | - | - | - | - | 3.3V | - | - | - | 30pF | 25mA | 1 | 7 ns | 1μA | - | LV/LV-A/LVX/H | AND | 2 | - | - | AND Gate | 0.008 A | 1 | 7ns @ 5V, 30pF | - | NO | - | - | 10μA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN7406D Texas Instruments | 186 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | SN7406 | 14 | - | - | 5V | Inverting | - | 5V | - | 6 | - | 15pF | 40mA | - | 23 ns | 32mA | 23 ns | TTL/H/L | Buffer, Inverter, Inverting | - | - | - | Inverter | 0.04 A | - | 23ns @ 5V, 15pF | - | - | 51mA | 3 | - | No | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC32MTCX ON Semiconductor | 15984 |
| Datasheet | 36 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC32 | - | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | - | - | 18 ns | 2μA | 100 ns | HC/UH | OR | 2 | - | - | OR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74F04DR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 6 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74F04 | 14 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 5 ns | - | 6 ns | F/FAST | Buffer, Inverter | - | - | - | Inverter | 0.02 A | - | 5ns @ 5V, 50pF | - | - | 15.3mA | - | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G132DCKR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G132 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | 32A | - | 5 ns | 10μA | 6 ns | LVC/LCX/Z | NAND, Schmitt Trigger | 2 | 3-STATE | - | NAND Gate | - | - | 5ns @ 5V, 50pF | - | - | - | - | - | Yes | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT04M96 Texas Instruments | 997 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 2V | 0.8V | 6 | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCT04 | 14 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | - | 19 ns | 2μA | 24 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.0052 A | - | 19ns @ 4.5V, 50pF | 29 ns | NO | 0.04mA | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC08DBR Texas Instruments | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HC08 | 14 | 1 | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 125 ns | 2μA | 28 ns | HC/UH | AND | 2 | - | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |