- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G32DCKT Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | - | 32mA | 3.3V | - | - | - | - | - | - | - | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | - | 4ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G04DCKR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2V | 0.8V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G04 | 5 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | - | 8mA | 8.5 ns | 1μA | 8.5 ns | AHCT/VHCT/VT | - | - | 3-STATE | - | Inverter | - | 0.008 A | - | 9ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC04SCX ON Semiconductor | 500 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 23 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC04 | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 24mA | 10 ns | 2μA | 10 ns | - | - | - | - | - | Inverter | - | - | 6 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | 1.45mm | - | 8.6mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT02DR2G ON Semiconductor | In Stock |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT02 | 14 | 1 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | 24mA | 10 ns | 4μA | 9.5 ns | ACT | NOR | 2 | - | Halogen Free | NOR Gate | - | - | 4 | 9.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT02DFT1G ON Semiconductor | 15000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT02 | 5 | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | 7.7 ns | 1μA | 17.5 ns | AHC/VHC | NOR | 2 | - | Halogen Free | NOR Gate | - | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT04ADTR2G ON Semiconductor | 5 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74VHCT04 | 14 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | - | 8.5 ns | 2μA | 8.5 ns | AHCT/VHCT | - | - | - | Halogen Free | Inverter | - | 0.008 A | 6 | 7.7ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT132ADTRG ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | - | TSSOP | 14 | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | - | 14 | 1 | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | - | 9.7 ns | 2μA | 15.4 ns | AHCT/VHCT | NAND, Schmitt Trigger | 2 | - | Halogen Free | - | NAND GATE | 0.008 A | 4 | - | - | -8mA | 8mA | YES | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WP14P6X ON Semiconductor | 2940 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | 0.65V ~ 2.6V | 0.1V ~ 0.6V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | - | - | 7WP14 | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 30pF | - | 9.2 ns | 900nA | 48.3 ns | P | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 0.0005 A | 2 | 9.2ns @ 3.3V, 30pF | - | - | - | YES | - | - | - | Schmitt Trigger | - | 1.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS832BN Texas Instruments | 90 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 2V | 0.8V | 6 | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | - | - | 74AS832 | 20 | 1 | - | TTL | 48mA | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | 48mA | 6.3 ns | - | 9 ns | AS | OR | 2 | - | - | OR Gate | - | 0.048 A | - | 6.3ns @ 5V, 50pF | - | - | - | NO | - | 17mA | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC00D Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC00 | 14 | 1 | - | - | - | - | 6V | 3.3/5V | - | 2V | 4 | - | - | - | - | 50pF | 24mA | 8.5 ns | 2μA | 8.5 ns | AC | NAND | 2 | - | - | NAND Gate | - | - | - | 8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G08SE-7 Diodes Incorporated | 27000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G08 | 5 | - | 5V | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 8mA | 7.9 ns | 1μA | 4.6 ns | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | - | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | 5.5mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT00MTCX ON Semiconductor | 350 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74HCT00 | - | 1 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | - | 23 ns | 1μA | 18 ns | HCT | NAND | 2 | - | - | NAND Gate | - | - | - | 23ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC04ADG ON Semiconductor | 260 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | - | -55°C~125°C | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | 1.27mm | 40 | 74HC04 | 14 | - | - | TTL | - | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | 5.2mA | 110 ns | 1μA | 13 ns | HC/UH | - | - | - | Halogen Free | Inverter | - | 0.004 A | - | 13ns @ 6V, 50pF | 22 ns | - | - | NO | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ04FHX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 20mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.35mm | - | 7WZ04 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | 2 | - | - | 50pF | - | 3.6 ns | 1μA | 11 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | - | - | 3.6ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | 0.55mm | 1mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT14SCX ON Semiconductor | 323 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74ACT14 | - | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | 24mA | 10 ns | 2μA | 11 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 0.024 A | 6 | 10ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7432N Texas Instruments | 10008 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 7400 | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | SN7432 | 14 | 1 | - | - | 16mA | 5V | - | 5V | - | - | - | - | - | - | - | - | 16mA | 22 ns | - | 22 ns | TTL/H/L | OR | 2 | - | - | OR Gate | - | - | - | 22ns @ 5V, 15pF | - | - | - | - | 38mA | 22mA | No | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT04M Texas Instruments | 150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | - | Military grade | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCT04 | 14 | - | - | - | - | 5V | - | 5V | - | - | 6 | - | - | - | - | 50pF | 4mA | 19 ns | 2μA | 24 ns | HCT | - | - | - | - | Inverter | - | 0.0052 A | - | 19ns @ 4.5V, 50pF | 29 ns | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86P5 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ86 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 32mA | 5.4 ns | 2μA | 6.2 ns | LVC/LCX/Z | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 1 | 5.4ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC02MTCX ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | 74VHC02 | - | 1 | - | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | 50pF | - | 12 ns | 2μA | 12 ns | AHC/VHC | NOR | 2 | - | - | NOR Gate | - | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC86MTCX ON Semiconductor | 6 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC86 | - | 1 | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | 20 ns | 2μA | 120 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 4 | 20ns @ 6V, 50pF | 30 ns | - | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free |