- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Base Product Number | Bus Hold | Input Signal Type | Logic Family | Logic Level-High | Logic Level-Low | Logical Function | Manufacturer Lifecycle Status | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Input Enables per Chip | Number of Output Enables per Chip | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9678301QRA Texas Instruments | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | - | - | 20 | - | - | 5962-9678301 | NO | Single-Ended | AHCT | - | - | Buffer/Line Driver | ACTIVE (Last Updated: 1 week ago) | 8.4@5V | Texas Instruments | Through Hole | 2 | 0 | 2 LOW | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | Tube | CDIP | Active | No | Compliant | - | - | Rail/Tube | - | * | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | CMOS | - | - | - | - | - | - | - | - | - | 20 | - | 8 | - | 3-State | 5 V | Non-Inverting | - | - | - | - | 8 | - | 5.5 V | 4.5 V | - | - | - | 8 | 13 ns | 4(uA) | 13 ns | - | Buffer | 8 | - | - | - | - | - | - | - | -8(mA) | 8(mA) | - | - | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | No | - | - | Contains Lead | ||
![]() 5962-87809012A Texas Instruments | 112 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL17SV08XV5T2 ON Semiconductor | 5969 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | - | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 17SV | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV08 | 5 | - | - | Not Qualified | - | - | - | 3.6V | - | - | 0.9V | - | - | - | - | - | - | - | - | 2.3 ns | 900nA | - | AUP/ULP/V | AND | 2 | - | - | AND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | NO | - | - | - | - | - | - | - | 0.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU2G06AMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 2 | 5V | 0.5mm | - | NLU2G06 | 6 | - | - | - | - | - | Inverting | 5.5V | 1.8/5V | - | - | - | - | - | - | 50pF | - | - | - | 7.5 ns | 1μA | 7.5 ns | 2G | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | 14.5 ns | - | - | NO | - | - | - | - | - | Open Drain | - | 0.4mm | 1.45mm | 1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HC86NSR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC86 | 14 | - | 1 | - | - | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | 5.2mA | - | - | 17 ns | 2μA | 21 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC08D,112 Nexperia USA Inc. | 5048 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | 74ALVC | e4 | - | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | 30 | 74ALVC08 | 14 | - | 1 | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | 2 ns | 20μA | 2.9 ns | ALVC/VCX/A | AND | 2 | - | - | AND Gate | - | 4 | 2ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4071BM Texas Instruments | 10 | - | - | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | CD4071 | 14 | - | - | Not Qualified | - | - | - | 18V | 5/15V | - | 3V | - | 4 | - | - | 50pF | - | - | - | - | - | - | - | - | 2 | OPEN-COLLECTOR | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | - | NO | 0.03mA | - | - | 1μA | - | - | - | 1.75mm | 8.65mm | 3.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() NLV74HCU04ADR2G ON Semiconductor | 28000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100, 74HCU | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | 6V | - | - | 2V | - | 6 | - | - | 50pF | - | - | - | 18 ns | 1μA | - | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 18ns @ 6V, 50pF | 21 ns | - | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC86ANS Texas Instruments | 2138 |
| - | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | 1.45V ~ 2.3V | 0.1V ~ 0.55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74LVC86 | 14 | - | - | Not Qualified | - | - | - | 3.6V | 3.3V | - | 1.65V | - | 4 | - | - | 50pF | - | - | - | - | - | - | LVC/LCX/Z | XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 4.4ns @ 3.3V, 50pF | - | - | - | NO | 0.01mA | - | - | 1μA | - | - | - | - | 10.3mm | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LV21APWT Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.5V | 0.65mm | NOT SPECIFIED | 74LV21 | 14 | - | 1 | Not Qualified | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | 12mA | - | - | 7 ns | 20μA | 15.7 ns | LV/LV-A/LVX/H | AND | 4 | - | - | AND Gate | 0.006 A | 2 | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74S132DRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 1.9V | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74S132 | 14 | - | - | Not Qualified | - | - | - | - | 5V | - | - | - | 4 | - | - | - | - | - | - | 13 ns | - | - | S | NAND | 2 | - | - | NAND Gate | - | - | 13ns @ 5V, 15pF | - | - | - | YES | 68mA | - | 1 | - | - | Schmitt Trigger | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD74ACT00MG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SOIC | - | 14 | - | 129.387224mg | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | - | 125°C | -55°C | - | TUBE | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 14 | - | - | - | - | 5V | - | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | 50pF | - | 24mA | - | 13.2 ns | 4μA | 9.5 ns | ACT | NAND | - | - | - | - | - | - | - | - | -24mA | 24mA | NO | - | 2 | 1 | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SNJ54S37J Texas Instruments | 700 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54ALS645AFK Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M74HCT14B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 9.071847g | - | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | M74HCT14 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 4mA | - | - | 30 ns | 1μA | 45 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | 6 | 30ns @ 4.5V, 50pF | - | - | - | - | - | - | - | - | Yes | Schmitt Trigger | 5.1mm | - | 20mm | 7.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN74HC04PWRG4 Texas Instruments | 10478 |
| - | - | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | - | TSSOP | - | 14 | - | 57.209338mg | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | - | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | 14 | - | - | - | - | 5V | - | - | - | INDUSTRIAL | - | - | - | 6V | 2V | 50pF | - | 5.2mA | - | 120 ns | 2μA | 20 ns | HC/UH | Buffer, Inverter | 1 | - | - | - | 0.004 A | - | - | 24 ns | -5.2mA | 5.2mA | NO | 0.02mA | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() 5962-8416101VSA Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT20D,653 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 74HCT20 | 14 | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 ns | 2μA | 13 ns | HCT | NAND | 4 | - | - | NAND Gate | - | 2 | 28ns @ 4.5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() CD4001BCN ON Semiconductor | 50 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | 3V~15V | - | - | - | - | - | - | - | 4001 | - | - | 1 | - | - | - | - | - | - | - | - | - | 4 | 15V | 3V | - | 8.8mA | - | - | 250 ns | 1μA | 250 ns | - | NOR | 2 | - | - | NOR Gate | - | 4 | 70ns @ 15V, 50pF | - | -4.2mA | 4.2mA | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLVVHC1GT32DFT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74VHC | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 74VHC1GT32 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3.3/5V | - | 3V | - | 1 | - | - | 50pF | - | - | - | 7.5 ns | 2μA | - | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |