- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74S08DRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74S08 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 4 | - | - | 15pF | 20mA | - | 7.5 ns | - | 7.5 ns | S | AND | 2 | AND Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 57mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() SN74HC7032NSR Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74HC7032 | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | 4 | - | - | 50pF | 5.2mA | - | 22 ns | 2μA | - | HC/UH | OR | 2 | OR Gate | - | - | - | 22ns @ 6V, 50pF | 33 ns | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() MC10H104MELG ON Semiconductor | 18044 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | -1.13V | -1.48V | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | -4.94V~-5.46V | DUAL | GULL WING | 260 | 4 | - | - | 40 | 10H104 | 16 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 1.75 ns | - | 1.75 ns | 10H | AND, NAND | 2 | AND Gate | - | - | 4 | 1.75ns @ -5.2V, - | - | - | - | NO | - | - | - | - | 1 of 4 AND/NAND Output | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS266DRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74LS266 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 4 | - | - | 15pF | 8mA | - | 30 ns | - | 30 ns | LS | NOR | 2 | XNOR (Exclusive NOR) | - | 0.008 A | - | 30ns @ 5V, 15pF | - | - | - | NO | 13mA | - | - | - | Open Collector | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS37ADRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74ALS37 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | 24mA | - | 8 ns | - | 8 ns | ALS | NAND | 2 | NAND Gate | - | - | - | 8ns @ 5V, 50pF | - | - | - | NO | 7.8mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() SN74ALS38BDBRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | 74ALS38 | 14 | - | - | - | - | 5.5V | 5V | - | - | 4 | - | - | - | - | - | 33 ns | - | 33 ns | ALS | NAND | 2 | NAND Gate | - | - | - | 33ns @ 5V, 50pF | - | - | - | NO | 7.8mA | - | - | - | Open Collector | - | - | - | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G06YZAR Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | - | 1.7V | 0V ~ 0.7V | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC1G06 | 5 | R-XBGA-B5 | - | Not Qualified | - | 2.7V | - | - | 0.8V | 1 | - | - | - | - | - | 1.8 ns | 10μA | - | AUC | Buffer, Inverter | 1 | Inverter | - | 0.005 A | - | 1.8ns @ 2.5V, 30pF | - | - | - | NO | - | - | - | - | Open Drain | - | 0.5mm | - | 0.9mm | - | ROHS3 Compliant | - | ||
![]() SN74HC7002NSRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74HC7002 | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | 4 | - | - | 50pF | 5.2mA | - | 22 ns | 2μA | - | HC/UH | NOR | 2 | NOR Gate | - | - | - | 22ns @ 6V, 50pF | 33 ns | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() SN74F260NSRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | 74F260 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 2 | - | - | - | 20mA | - | 5.5 ns | - | - | F/FAST | NOR | 5 | NOR Gate | - | - | - | 5.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2G02GM,125 Nexperia USA Inc. | 20 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-XFQFN Exposed Pad | 8 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LVC | e4 | - | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | BOTTOM | BUTT | 260 | 2 | 1.8V | 0.5mm | 30 | 74LVC2G02 | 8 | - | 1 | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 1.8 ns | 40μA | - | LVC/LCX/Z | NOR | - | NOR Gate | - | - | 2 | 4.3ns @ 5V, 50pF | - | - | - | - | - | - | - | 4μA | - | - | 0.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() XC7SH32GV,125 Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 7SH | e3 | - | Active | 1 (Unlimited) | 5 | Tin (Sn) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 7SH32 | 5 | - | - | - | 5V | - | - | - | 2V | - | - | - | - | - | - | 7.5 ns | 1μA | 11.4 ns | LV/LV-A/LVX/H | OR | 2 | OR Gate | - | - | 1 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 74VHC00N ON Semiconductor | 39162 |
| Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.62g | 1.5V | 0.5V | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 3.3V | - | NOT SPECIFIED | 74VHC00 | - | - | 1 | - | - | 5.5V | - | - | 2V | - | - | - | - | 8mA | - | 7.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | NAND | 2 | NAND Gate | - | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | - | RoHS Compliant | Lead Free | ||
![]() SN74LVU04ADGVRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | 14 | 41.787197mg | 1.7V | 0.3V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74LVU | - | no | Obsolete | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | 0.4mm | - | 74LVU04 | 14 | - | - | - | 5V | - | 3.3V | - | 2V | - | - | - | 50pF | 12mA | - | 16 ns | 20μA | 8 ns | LV/LV-A/LVX/H | - | - | Inverter | - | - | - | 7ns @ 5V, 50pF | 13 ns | - | - | NO | - | - | - | - | - | - | 1.2mm | 4.4mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() SN74S09DRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74S09 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 4 | - | - | 15pF | 20mA | - | 9 ns | - | 9 ns | S | AND | 2 | AND Gate | - | - | - | 9ns @ 5V, 50pF | 10 ns | - | - | NO | 57mA | - | - | - | Open Collector | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() SN74AS808BDWRG4 Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | NOT SPECIFIED | 74AS808 | 20 | - | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | - | 48mA | - | 6 ns | - | - | AS | AND | 2 | AND Gate | - | 0.048 A | 6 | 6ns @ 5V, 50pF | - | - | - | NO | 33mA | - | 1 | - | - | - | - | - | 7.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC7002PWRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | 74HC7002 | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | 4 | - | - | 50pF | 5.2mA | - | 22 ns | 2μA | 130 ns | HC/UH | NOR | 2 | NOR Gate | - | - | - | 22ns @ 6V, 50pF | 33 ns | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC7002PWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | 74HC7002 | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | 4 | - | - | 50pF | 5.2mA | - | 22 ns | 2μA | - | HC/UH | NOR | 2 | NOR Gate | - | - | - | 22ns @ 6V, 50pF | 33 ns | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S09DRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74S09 | 14 | - | - | Not Qualified | - | - | 5V | - | - | 4 | - | - | 15pF | 20mA | - | 9 ns | - | - | S | AND | 2 | AND Gate | - | - | - | 9ns @ 5V, 50pF | 10 ns | - | - | NO | 57mA | - | - | - | Open Collector | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() SN74AUC2G02DCURG4 Texas Instruments | 33 |
| - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 1.7V | 0V ~ 0.7V | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Discontinued | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.5mm | - | 74AUC2G02 | 8 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 ns | 10μA | 2.4 ns | AUC | NOR | - | NOR Gate | - | 0.005 A | 2 | 1.9ns @ 2.5V, 30pF | 3.5 ns | - | - | NO | - | - | - | - | - | - | 0.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC86RGYRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | VQFN | 14 | 32.205058mg | - | - | 4 | - | Tape & Reel (TR) | - | - | e4 | - | - | 2 (1 Year) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | TAPE AND REEL | - | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | - | 14 | - | - | - | - | - | - | AUTOMOTIVE | - | - | 5.5V | 2V | 50pF | - | 8mA | 8.8 ns | 2μA | - | AHC/VHC/H/U/V | OR, XOR | - | - | XOR GATE | 0.008 A | - | - | - | -8mA | 8mA | NO | - | 2 | 1 | - | - | - | - | 3.5mm | 3.5mm | No | RoHS Compliant | Lead Free |