- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC03TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | 74VHC03 | 14 | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC | NAND | 2 | - | NAND Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | - | - | - | - | Open Drain | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC04DE4 Texas Instruments | 31 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 6 | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | - | 74AHC04 | 14 | - | - | 5V | - | - | - | - | 2V | - | - | - | 50pF | 8mA | - | - | 7.5 ns | 2μA | 13 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | 0.02mA | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT14PWRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | NOT SPECIFIED | 74HCT14 | 14 | - | Not Qualified | 5V | - | - | 5V | - | - | - | - | - | 50pF | 4mA | - | - | 38 ns | 2μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.0052 A | - | 38ns @ 4.5V, 50pF | 57 ns | - | - | - | YES | - | - | - | - | Schmitt Trigger | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4001UBPWRG4 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 4V ~ 12.5V | 1V ~ 2.5V | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4001 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 6.8mA | - | - | 50 ns | 5μA | - | - | NOR | 2 | - | NOR Gate | 0.0068 A | - | 50ns @ 15V, 50pF | - | - | - | - | NO | 0.03mA | - | - | 1μA | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74LCX02DTR2G ON Semiconductor | 24 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.8V ~ 2.2V | 0.2V ~ 0.55V | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | - | 14 | - | - | - | - | 3.6V | 3.3V | - | 2V | 4 | - | - | 50pF | - | - | - | - | 10μA | - | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | - | 5.5ns @ 3.3V, 50pF | 5.5 ns | - | 6.6 ns | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC10MG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | - | 74HC10 | 14 | 1 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | 5.2mA | - | - | 17 ns | 2μA | 20 ns | HC/UH | NAND | - | - | NAND Gate | 0.0052 A | - | 17ns @ 6V, 50pF | - | - | - | - | NO | 0.04mA | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS02DE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74LS02 | 14 | 1 | Not Qualified | 5V | - | - | 5V | - | - | - | - | - | - | 8mA | - | - | 15 ns | - | - | LS | NOR | 2 | - | NOR Gate | - | - | 15ns @ 5V, 15pF | - | - | - | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS05ADRE4 Texas Instruments | 49 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2V | 0.8V | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74ALS05 | 14 | - | Not Qualified | - | Inverting | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 8mA | - | 8 | 54 ns | - | - | ALS | Buffer, Inverter | - | - | Inverter | - | - | 54ns @ 5V, 50pF | - | - | - | - | NO | 4.2mA | 6 | - | - | Open Collector | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC132ADTR2G ON Semiconductor | 49 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | 6V | - | - | 2V | 4 | - | - | 50pF | - | - | - | 32 ns | 1μA | - | HC/UH | NAND | 2 | 3-STATE | NAND Gate | - | - | 32ns @ 6V, 50pF | 38 ns | - | - | - | YES | - | - | - | - | Schmitt Trigger | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G02DBVRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOT-23 | - | 5 | 11.198062mg | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 5 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.1V | - | - | - | 5 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 2.7V | 800mV | - | - | 9mA | - | 2.1 ns | 10μA | - | AUC | NOR | - | - | - | - | - | - | - | -9mA | - | 9mA | NO | - | 2 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LS20DG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 8mA | - | 15 ns | - | 22 ns | LS | NAND | - | - | - | 0.008 A | 2 | - | - | -16mA | - | 400μA | NO | - | 4 | 1 | - | - | - | 8.65mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HCT11MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | 14 | - | - | 5V | - | - | 5V | MILITARY | - | 3 | 5.5V | 4.5V | 50pF | - | 4mA | - | 28 ns | 2μA | 35 ns | HCT | AND | - | - | - | 0.004 A | - | - | 42 ns | -4mA | - | 4mA | NO | - | - | 1 | - | - | 1.58mm | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4011UBMG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | 4 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 14 | - | - | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | 6.8mA | - | 50 ns | 5μA | 50 ns | - | NAND | - | - | - | - | - | - | - | -4.2mA | - | 4.2mA | NO | - | 2 | 1 | - | - | 1.58mm | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HCT32NSRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | - | 14 | 208.312296mg | - | - | 4 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 14 | - | - | 5V | - | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | - | 4mA | - | 22 ns | 2μA | - | HCT | OR | - | - | - | - | - | - | 30 ns | -4mA | - | 4mA | NO | - | 2 | 1 | - | - | - | - | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AC32DG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | 4 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TUBE | - | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 14 | - | - | - | - | - | 3.3/5V | INDUSTRIAL | - | - | 6V | 2V | 50pF | - | 24mA | - | 7.5 ns | 2μA | - | AC | OR | - | - | - | - | - | - | - | -24mA | - | 24mA | NO | - | 2 | 1 | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TC74HC11AFN Toshiba | 1175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT08PW,112 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74LVT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | 74LVT08 | 14 | 1 | - | 3.3V | - | 3.6V | - | - | - | - | - | - | - | - | - | - | 3.4 ns | 2mA | 3 ns | LVT | AND | 2 | - | AND Gate | - | 4 | 3.4ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74AHCT2G00DP,125 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2V | 0.8V | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHCT | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74AHCT2G00 | 8 | 1 | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | - | - | 7.9 ns | 1μA | 3.6 ns | AHCT/VHCT/VT | NAND | - | 3-STATE | NAND Gate | - | 2 | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC4002MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | 2 | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 14 | - | - | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | 5.2mA | - | 17 ns | 2μA | 25 ns | HC/UH | NOR | - | - | - | - | - | - | 30 ns | -5.2mA | - | 5.2mA | NO | - | 4 | 1 | - | - | 1.58mm | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC4075PWG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | TSSOP | - | 14 | 57.209338mg | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | GULL WING | 260 | 3 | 4.5V | 0.65mm | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | - | - | MILITARY | - | 3 | 6V | 2V | 50pF | - | 5.2mA | - | 17 ns | 2μA | 25 ns | HC/UH | OR | - | - | - | 0.004 A | - | - | - | -5.2mA | - | 5.2mA | NO | - | - | 1 | - | - | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free |