- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT32ME4 Texas Instruments | 49 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 74HCT32 | 14 | - | 1 | Not Qualified | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 4mA | - | - | 24 ns | 2μA | - | HCT | OR | 2 | - | OR Gate | - | - | - | 24ns @ 4.5V, 50pF | 36 ns | - | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT10MG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 3 | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT10 | 14 | - | 1 | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 24mA | - | - | 13.5 ns | 4μA | 12.3 ns | ACT | NAND | - | - | NAND Gate | - | 0.024 A | - | 13.5ns @ 5V, 50pF | - | - | - | NO | 0.08mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04DCKRE4 Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | 74LVC2G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | - | - | - | 3.2 ns | 10μA | 8 ns | LVC/LCX/Z | Buffer, Inverter | - | 3-STATE | Inverter | - | - | - | 3.2ns @ 5V, 50pF | - | - | - | NO | 0.01mA | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT00N ON Semiconductor | 35200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 2V | 0.8V | - | -55°C~125°C | Tube | 2005 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 4.5V~5.5V | DUAL | - | 235 | 4 | 5V | - | not_compliant | NOT SPECIFIED | 74ACT00 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | - | - | - | 50pF | - | - | - | - | 9 ns | 4μA | 9 ns | ACT | NAND | 2 | - | NAND Gate | - | - | 4 | 9ns @ 5V, 50pF | 9.5 ns | - | - | NO | - | - | - | - | 3.683mm | - | 19.558mm | 6.604mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVCU04APWTE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.32V ~ 2.88V | 0.4V ~ 0.65V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCU | e4 | no | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | - | 74LVCU04 | 14 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 50pF | - | 24mA | - | - | 3.8 ns | 10μA | 7.3 ns | LVC/LCX/Z | - | - | - | Inverter | - | 0.024 A | 6 | 3.8ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALS1004DRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | - | NOT SPECIFIED | 74ALS1004 | 14 | - | - | Not Qualified | - | Inverting | 5.5V | 5V | - | 4.5V | - | - | - | - | - | 24mA | - | - | 7 ns | - | - | ALS | Buffer, Inverter | - | - | Inverter | - | 0.024 A | - | 7ns @ 5V, 50pF | - | - | - | NO | 12mA | - | 6 | - | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74VHC1GT02DFT1 ON Semiconductor | 36000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | 1V ~ 2V | 0.28V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1GT02 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5V | 3.3/5V | - | 3V | - | - | - | - | - | - | - | - | 7.7 ns | 1μA | 13.5 ns | AHC/VHC | NOR | 2 | - | NOR Gate | - | 0.008 A | 1 | 7.7ns @ 5V, 50pF | 9.5 ns | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AS86ADRE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74AS86 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | - | - | 7.5 ns | - | 7.5 ns | AS | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 38mA | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AS86ADRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74AS86 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | - | - | 7.5 ns | - | - | AS | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 38mA | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC11PWTG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TUBE | 2V~6V | DUAL | GULL WING | - | 3 | 5V | 0.65mm | - | - | 74HC11 | 14 | - | - | - | - | - | 6V | 2/6V | - | 2V | 3 | - | - | 50pF | - | 5.2mA | - | - | 17 ns | 2μA | - | HC/UH | AND | - | - | AND Gate | - | 0.004 A | - | 17ns @ 6V, 50pF | 25 ns | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS86ADG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 14 | 129.387224mg | - | - | 4 | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TUBE | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | - | 14 | - | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 8mA | - | 30 ns | 10mA | 30 ns | LS | OR, XOR | - | - | - | XOR GATE | 0.008 A | - | - | - | -400μA | 8mA | NO | - | 2 | 1 | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS04BDRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | 14 | 122.413241mg | - | - | 6 | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | - | 14 | - | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | - | - | 8mA | - | 11 ns | - | 11 ns | ALS | Buffer, Inverter | 1 | 3-STATE | - | - | 0.008 A | - | - | - | -400μA | 8mA | NO | 4.2mA | - | - | - | - | - | - | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74AC05MG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 14 | 129.387224mg | - | - | 6 | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | - | - | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | - | - | 14 | - | - | - | 5V | Inverting | - | - | MILITARY | - | - | 5.5V | 1.5V | - | - | - | 24mA | 8 | 8.2 ns | 4μA | 103 ns | AC | Buffer, Inverter | 1 | OPEN-DRAIN | - | - | - | - | - | - | -24mA | 24mA | NO | - | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC4075M96G4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 14 | 129.387224mg | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 3 | 4.5V | - | - | - | - | 14 | - | - | - | - | - | - | - | MILITARY | - | 3 | 6V | 2V | 50pF | - | - | 5.2mA | - | 17 ns | 2μA | 17 ns | HC/UH | OR | - | - | - | - | 0.004 A | - | - | - | -5.2mA | 5.2mA | NO | - | - | 1 | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74HC132NSRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | 14 | 208.312296mg | - | - | 4 | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | - | 14 | - | - | - | 5V | - | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | - | - | 5.2mA | - | 21 ns | 2μA | 31 ns | HC/UH | NAND | - | - | - | - | - | - | - | - | -5.2mA | 5.2mA | YES | - | 2 | 1 | - | - | - | - | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4001UBME4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | SOIC | 14 | 129.387224mg | - | - | 4 | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | - | 6.8mA | - | 50 ns | 1μA | - | - | NOR | - | - | - | - | - | - | - | - | 3.4mA | 1.5mA | NO | - | 2 | 1 | - | - | - | 8.65mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AXP2G14GXZ Nexperia USA Inc. | 8033 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74AXP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.7V~2.75V | BOTTOM | BUTT | NOT SPECIFIED | 2 | 1.2V | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 0.7V | 2 | - | - | - | - | - | - | - | 3.2 ns | 1μA | - | AXP | - | - | - | Inverter | - | - | - | 3.2ns @ 2.5V, 5pF | - | - | - | - | - | - | - | Schmitt Trigger | - | 0.35mm | 1mm | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC04B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~6V | DUAL | - | - | 6 | 4.5V | 2.54mm | - | - | M74HC04 | 14 | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | 500mW | 5.2mA | - | - | 16 ns | 1μA | 145 ns | HC/UH | Buffer, Inverter | - | - | Inverter | - | 0.004 A | 6 | 16ns @ 6V, 50pF | 29 ns | - | - | NO | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX08SJX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LVX08 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6 ns | 2μA | 12 ns | - | AND | 2 | - | AND Gate | - | - | 4 | 10.6ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1GT86DF2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | 1V ~ 2V | 0.28V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74VHC | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74VHC1GT86 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5V | - | - | 3V | - | - | - | - | - | - | - | - | 8.8 ns | 1μA | - | AHC/VHC | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 1 | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |