- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AC00N Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 4 | 3.3V | - | - | 74AC00 | 14 | - | 1 | - | - | 24mA | - | - | 6V | 3.3/5V | 2V | 4 | - | 50pF | 24mA | 8.5 ns | 2μA | 8.5 ns | AC | NAND | 2 | - | - | NAND Gate | - | - | 8ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ04XV5T2G ON Semiconductor | 5000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | 2.806603mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | 40 | 17SZ04 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4.3 ns | 1μA | 12 ns | - | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT08DFT2G ON Semiconductor | 41948 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT08 | 5 | - | - | - | - | - | 4.25V | - | - | - | 3V | - | - | - | 8mA | 7.9 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G14SE-7 Diodes Incorporated | 110892 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.2V ~ 3.33V | 0.3V ~ 1.45V | 1 | -40°C~125°C | Digi-Reel® | 2017 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G14 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 6.5 ns | 200μA | 6.5 ns | LVC/LCX/Z | - | - | TOTEM POLE | - | Inverter | 0.024 A | - | 5ns @ 5V, 50pF | 7 ns | - | - | - | - | 150°C | Yes | 125°C | Schmitt Trigger | 1.1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G02YZPR Texas Instruments | 220 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | 1.587573mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.1V | - | - | 74AUC1G02 | 5 | - | - | - | - | - | - | - | - | - | 0.8V | - | - | - | 9mA | 2.1 ns | 10μA | 2.4 ns | AUC | NOR | 2 | - | - | NOR Gate | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | - | NO | - | - | - | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14DCKRG4 Texas Instruments | 9000 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G14 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 11 ns | 10μA | 11 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 5ns @ 5V, 50pF | - | - | YES | - | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GU04DTT1G ON Semiconductor | 1050 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GU04 | 5 | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | - | - | - | Halogen Free | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS04BDR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 2V | 0.8V | 6 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74ALS04 | 14 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 11 ns | - | 11 ns | ALS | - | - | 3-STATE | - | Inverter | 0.008 A | - | 11ns @ 5V, 50pF | - | - | NO | 4.2mA | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G14DCKT Texas Instruments | 11930 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 2.494758mg | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2G14 | 6 | - | - | - | - | 32mA | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 4.3 ns | 10μA | 9.5 ns | LVC/LCX/Z | - | - | 3-STATE | - | Inverter | - | - | 4.3ns @ 5V, 50pF | - | - | - | 0.01mA | - | - | Yes | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS08D Texas Instruments | 32 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS08 | 14 | - | 1 | - | - | 8mA | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 14 ns | 2.2mA | 14 ns | ALS | AND | 2 | - | - | AND Gate | 0.008 A | - | 14ns @ 5V, 50pF | - | - | - | - | - | - | No | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08MDCKREP Texas Instruments | 669 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 19.986414mg | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G08 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 5 ns | 10μA | 6.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 5ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC10D,653 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C | Tape & Reel (TR) | 2003 | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | 74HC10 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | - | 6V | - | 2V | - | 3 | 50pF | - | - | - | - | HC/UH | - | 3 | - | - | NAND Gate | - | - | 16ns @ 6V, 50pF | - | 29 ns | - | - | 2μA | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LCX32DR2G ON Semiconductor | 1 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX32 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | OR | 2 | - | Halogen Free | OR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT04ADR2G ON Semiconductor | 2500 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2V | 0.8V | 6 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74HCT04 | 14 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 26 ns | 1μA | 26 ns | HCT | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.004 A | - | 17ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP00P5X ON Semiconductor | 3896 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | 30 | 7SP00 | - | - | - | - | - | - | - | - | 3.6V | - | 0.9V | - | - | 30pF | 2.6mA | 7 ns | 900nA | 24 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | 1 | 7ns @ 3.3V, 30pF | 43 ns | - | NO | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ06DFT2G ON Semiconductor | 2000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 17SZ06 | 5 | - | 1 | - | - | - | 3.25V | Inverting | - | 3.3V | - | - | - | - | - | 3 ns | 1μA | 12 ns | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | 0.024 A | - | 3ns @ 5V, 50pF | 6 ns | - | NO | - | - | - | - | - | Open Drain | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS09N Texas Instruments | 550 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | - | - | 4 | 5V | - | - | 74LS09 | 14 | - | 1 | - | - | 8mA | 5V | - | - | 5V | - | 4 | - | - | 8mA | 35 ns | 4.4mA | 35 ns | LS | AND | 2 | - | - | AND Gate | 0.008 A | - | 35ns @ 5V, 15pF | - | - | - | - | - | - | No | - | Open Collector | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC14DG ON Semiconductor | 1361 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74AC14 | 14 | - | - | - | TTL | - | 5V | - | 6V | - | 2V | - | - | 50pF | 24mA | 15 ns | 4μA | 15 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.012 A | 6 | 10ns @ 5V, 50pF | - | - | YES | - | - | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC08RM13TR STMicroelectronics | 16 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | 30 | M74HC08 | 14 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 13 ns | 1μA | 75 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 4 | 13ns @ 6V, 50pF | - | - | NO | - | - | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC04MTCX ON Semiconductor | 3714 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 22 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74AC04 | - | - | - | - | - | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | 10 ns | 2μA | 10 ns | AC | Buffer, Inverter | - | - | - | Inverter | 0.012 A | 6 | 7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |