- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC30GU12X Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-XFQFN | - | 12 | - | - | - | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 74AHC | - | - | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | 2V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.4mm | - | NOT SPECIFIED | - | 12 | - | - | - | - | - | - | 5.5V | - | - | 2V | - | 1 | - | - | - | - | - | 8 ns | 2μA | - | AHC/VHC/H/U/V | NAND | 8 | - | - | - | NAND Gate | - | - | - | - | 8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | 0.5mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74S32NSRE4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74S32 | 14 | - | - | Not Qualified | - | - | - | - | 5V | - | - | - | 4 | - | - | 15pF | 20mA | - | 5 ns | - | 5 ns | S | OR | 2 | - | - | - | OR Gate | - | - | - | - | 5ns @ 5V, 50pF | 7 ns | - | - | - | NO | 68mA | - | - | - | - | - | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() SN74HC7001NSR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74HC7001 | 14 | - | - | Not Qualified | - | - | - | 6V | - | - | 2V | - | 4 | - | - | 50pF | 5.2mA | - | 22 ns | 2μA | 130 ns | HC/UH | AND | 2 | - | - | - | AND Gate | - | - | - | - | 22ns @ 6V, 50pF | 33 ns | - | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() SN74AUC1G08YEAR Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V | 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC1G08 | 5 | R-XBGA-B5 | - | Not Qualified | - | - | - | - | - | - | 0.8V | - | 1 | - | - | - | - | - | 2 ns | 10μA | - | AUC | AND | 2 | - | - | - | AND Gate | - | 0.005 A | - | - | 2ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74ABT20D,118 Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74ABT20 | 14 | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | - | 50pF | - | - | 3.9 ns | 50μA | 2.7 ns | ABT | NAND | 4 | - | - | - | NAND Gate | - | - | 2 | - | 3.9ns @ 5V, 50pF | - | - | - | - | - | 0.05mA | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() SN74LVC2G00YEPR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 2 | 1.8V | 0.5mm | not_compliant | NOT SPECIFIED | 74LVC2G00 | 8 | R-XBGA-B8 | - | Not Qualified | - | - | - | 5.5V | 3.3V | - | 1.65V | - | 2 | - | - | 50pF | - | - | 3.3 ns | 10μA | - | LVC/LCX/Z | NAND | 2 | 3-STATE | - | - | NAND Gate | - | - | - | - | 3.3ns @ 5V, 50pF | 4.3 ns | - | - | - | NO | - | - | - | - | - | 0.5mm | 1.9mm | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC3G06YEAR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 3 | 1.8V | 0.5mm | not_compliant | NOT SPECIFIED | 74LVC3G06 | 8 | R-XBGA-B8 | - | Not Qualified | - | - | - | 5.5V | - | - | 1.65V | - | 3 | - | - | 50pF | - | - | 2.9 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverter | 1 | - | - | - | Inverter | - | 0.024 A | - | - | 2.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | Open Drain | 0.5mm | 1.9mm | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUC2G00YEPR Texas Instruments | 26407 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V | 0V ~ 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | TAPE AND REEL | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 2 | 1.2V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC2G00 | 8 | R-PBGA-B8 | - | Not Qualified | - | - | - | - | - | - | 0.8V | - | 2 | - | - | 15pF | - | - | 1.7 ns | 10μA | - | AUC | NAND | 2 | 3-STATE | - | - | NAND Gate | - | 0.005 A | - | - | 1.7ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | 0.5mm | 1.9mm | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUC1G86YEPR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V | 0V ~ 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC1G86 | 5 | R-XBGA-B5 | - | Not Qualified | - | - | - | - | - | - | 0.8V | - | 1 | - | - | - | - | - | 2 ns | 10μA | - | AUC | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | 0.005 A | - | - | 2ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUC1G02YEPR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V | 0V ~ 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC1G02 | 5 | R-XBGA-B5 | - | Not Qualified | - | - | - | - | - | - | 0.8V | - | 1 | - | - | - | - | - | 2.1 ns | 10μA | - | AUC | NOR | 2 | - | - | - | NOR Gate | - | 0.005 A | - | - | 2.1ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HC32D(BJ) Toshiba | 500 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SN74ABT162245DGG Texas Instruments | 1671 |
| - | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | 74ABT162245 | - | - | - | - | - | - | Texas Instruments | - | 2 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 74ABT | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 64mA | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2244APWTG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Non-Inverting | - | - | - | - | 8 | - | 3.6 V | 1.65 V | - | - | - | 6.4 ns | 10 µA | 8.1 ns | - | Buffer, Inverting | 8 | - | - | - | - | - | - | - | 4 | - | - | -12 mA | - | 12 mA | - | - | 8 | 8 | - | - | - | - | - | No | Unknown | - | Contains Lead | ||
![]() SN74AUC1G32YEPR Texas Instruments | 4300 | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.7V | 0V ~ 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC1G32 | 5 | R-PBGA-B5 | - | Not Qualified | - | - | - | - | - | - | 0.8V | - | 1 | - | - | - | - | - | 2.1 ns | 10μA | - | AUC | OR | 2 | - | - | - | OR Gate | - | 0.005 A | - | - | 2.1ns @ 2.5V, 30pF | 3.5 ns | - | - | - | NO | - | - | - | - | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC3G14YEPR Texas Instruments | 900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | - | - | - | - | - | - | - | 1.4V ~ 3.7V | 0.3V ~ 1.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 3 | 1.8V | 0.5mm | not_compliant | NOT SPECIFIED | 74LVC3G14 | 8 | R-XBGA-B8 | - | Not Qualified | - | - | - | 5.5V | - | - | 1.65V | - | 3 | - | - | 50pF | - | - | 4.3 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverter | 1 | - | - | - | Inverter | - | 0.024 A | - | - | 4.3ns @ 5V, 50pF | 5.4 ns | - | - | - | YES | - | - | - | - | Schmitt Trigger | 0.5mm | 1.9mm | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HCT32EG4 Texas Instruments | 33 |
| Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT32 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | OR Gate | - | - | - | - | 24ns @ 4.5V, 50pF | - | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUC1G04YEPR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | - | - | - | - | - | 1.7V | 0V ~ 0.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AUC | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | - | 0.8V~2.7V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | - | not_compliant | NOT SPECIFIED | 74AUC1G04 | 5 | - | - | Not Qualified | - | - | - | 2.7V | - | - | 0.8V | - | 1 | - | - | - | - | - | 1.9 ns | 10μA | 1.9 ns | AUC | Buffer, Inverter | - | 3-STATE | - | - | Inverter | - | - | - | - | 1.9ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS21DRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 14 | - | 129.387224mg | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | 5V | - | - | 5V | COMMERCIAL | - | - | - | 5.25V | 4.75V | - | - | 8mA | 20 ns | - | - | LS | AND | - | - | - | - | - | - | 0.008 A | - | - | - | - | -400μA | - | 8mA | NO | - | 4 | 1 | - | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SNJ54ALS10AJ Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC11008PWRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | YES | 16 | - | 61.887009 mg | 16 | - | Texas INC | 50 pF | - | - | Texas | 74AC11008PWRG4 | - | 1 | 4 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 10.2 ns | NOT SPECIFIED | 8.35 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 0.65 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5 V | - | 5.5 V | 3.3/5 V | INDUSTRIAL | 3 V | - | 4 | 5.5 V | 3 V | - | 24 mA | - | 6.2 ns | 4 µA | 6.9 ns | AC | AND | 2 | - | - | 1.2 mm | - | AND GATE | 0.024 A | 4 | - | - | - | -24 mA | 10.2 ns | 24 mA | NO | - | 2 | 1 | - | - | - | 5 mm | 4.4 mm | No | - | - | Contains Lead |