- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC132ADTR2G ON Semiconductor | 22 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC132 | 14 | - | - | - | - | - | 6V | - | 2V | - | 4 | 50pF | 1μA | - | 21 ns | 1μA | 125 ns | HC/UH | Inverting | 2 | 3-STATE | Halogen Free | NAND Gate | - | - | 21ns @ 6V, 50pF | 38 ns | YES | - | 1 | - | 150°C | Schmitt Trigger | 1.2mm | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX14DTG ON Semiconductor | In Stock |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2.2V | 0.4V ~ 0.6V | - | Industrial grade | -40°C~85°C | Tube | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | 40 | 74LCX14 | 14 | - | Not Qualified | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 24mA | 6.5 ns | 10μA | 7.8 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 6 | 6.5ns @ 3.3V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4049PWR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 74HC4049 | 16 | - | - | - | - | Inverting | 6V | - | 2V | 6 | - | 50pF | - | - | 14 ns | 2μA | 14 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 14ns @ 6V, 50pF | - | NO | 0.04mA | 6 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT00PW Texas Instruments | 1450 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT00 | 14 | 1 | - | 8mA | 5V | - | - | 5V | - | - | - | 50pF | - | 8mA | 9 ns | 2μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX06DR2G ON Semiconductor | 694 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | 40 | 74LCX06 | 14 | 6 | Not Qualified | - | - | Inverting | - | 3.3V | 2V | - | - | 50pF | - | - | 3.7 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | - | - | - | Open Drain | - | 1.75mm | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G04W5-7 Diodes Incorporated | 2895 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G04 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 32mA | 1.6 ns | 200μA | 3.1 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | 1 | 1.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.45mm | - | 3.1mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT08AMTCX ON Semiconductor | 47151 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74VHCT08 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 8mA | 7.9 ns | 2μA | 9 ns | AHCT/VHCT | AND | 2 | - | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT05DR2G ON Semiconductor | 172 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74ACT05 | 14 | 6 | - | - | 5V | Inverting | - | 5V | - | - | - | 50pF | - | - | 8.5 ns | 4μA | 9 ns | ACT | - | - | - | Halogen Free | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | - | 1.75mm | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC02DG ON Semiconductor | 80 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC02 | 14 | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | 24mA | 6.5 ns | 4μA | 7.5 ns | AC | NOR | 2 | - | Halogen Free | NOR Gate | - | 4 | 6.5ns @ 5V, 50pF | 8 ns | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC02M Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC02 | 14 | 1 | - | - | - | - | 6V | - | 2V | 4 | - | 50pF | - | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14081BDTR2G ON Semiconductor | 398 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | - | - | 100 ns | 1μA | 300 ns | - | AND | 2 | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04BQX ON Semiconductor | 786 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | QUAD | - | - | 6 | 2.5V | 0.5mm | - | 74LCX04 | - | - | - | 24mA | - | - | - | 3.3V | 2V | - | - | 50pF | - | 24mA | 5.2 ns | 10μA | 5.2 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 750μm | - | 3mm | 2.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1GU04DTT1G ON Semiconductor | 51000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.7V ~ 4.8V | 0.3V ~ 1.2V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HC1GU04 | 5 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | 17 ns | 1μA | 155 ns | HC/UH | - | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | NO | 0.04mA | - | - | - | - | 1mm | - | 3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV32ADR Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V | 0.5V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV32 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | - | 12mA | 7.5 ns | 20μA | 13 ns | LV/LV-A/LVX/H | OR | 2 | - | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC08MTC ON Semiconductor | 4 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74AC08 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | - | 24mA | 10 ns | 2μA | 9.5 ns | AC | AND | 2 | - | - | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | 7.5 ns | NO | - | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ32XV5T2G ON Semiconductor | 4731 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | 40 | 17SZ32 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 4.5 ns | 1μA | 5.2 ns | - | OR | 2 | - | Halogen Free | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 600μm | - | 1.7mm | 1.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4011UBM96 Texas Instruments | 12500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 4V ~ 12.5V | 1V ~ 2.5V | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4011 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | - | 6.8mA | 50 ns | 5μA | 120 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 50ns @ 15V, 50pF | - | NO | 0.03mA | - | 1μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ04M5 ON Semiconductor | 35000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ04 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 32mA | 4.3 ns | 2μA | 12 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VCX08MTCX ON Semiconductor | 9450 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | 74VCX08 | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | 30pF | - | - | 12 ns | 20μA | 7.4 ns | ALVC/VCX/A | AND | 2 | - | - | AND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT00PWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 2V | 0.8V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT00 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 24mA | 9 ns | 2μA | 9.5 ns | ACT | NAND | 2 | - | - | NAND Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |