- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4002PWRE4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | TSSOP | - | 14 | 57.209338mg | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | 125°C | -55°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 2 | 4.5V | 0.65mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | - | - | - | MILITARY | - | - | - | - | 6V | 2V | 50pF | - | - | - | 5.2mA | - | 17 ns | 2μA | - | HC/UH | NOR | - | - | - | - | - | - | - | - | - | - | 30 ns | - | -5.2mA | - | 5.2mA | NO | - | 4 | 1 | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JM38510/65761BRA Texas Instruments | 2 |
| - | 1 Week | Production (Last Updated: 2 days ago) | - | Through Hole | - | - | NO | 20 | - | 20 | JM38510 | Texas INC | - | - | Texas | ACTIVE (Last Updated: 2 days ago) | JM38510/65761BRA | Texas Instruments | 1 | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 1.52 | Compliant | 5 V | Military grade | - | - | - | * | - | - | - | - | - | EAR99 | - | 125 °C | -55 °C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | - | 20 | R-GDIP-T20 | 8 | Not Qualified | - | Texas | 5 V | Non-Inverting | 5.5 V | - | MILITARY | 4.5 V | 8 | - | - | 5.5 V | 4.5 V | - | 2 | - | - | - | 8 | 60 ns | 8 µA | 60 ns | HCT | Buffer | 8 | 3-STATE | - | 5.08 mm | - | TRUE | BUS DRIVER | 0.006 A | - | - | - | MIL-M-38510 Class B | -6 mA | 49 ns | 6 mA | - | - | - | - | - | 5.08 mm | - | 24.2 mm | 6.92 mm | 4.57 mm | No | - | Contains Lead | ||
![]() 74LVC1GU04GS,132 Nexperia USA Inc. | 13 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 3.3V | 0.35mm | - | - | 74LVC1GU04 | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3 ns | 10μA | 1.7 ns | LVC/LCX/Z | - | - | - | - | - | Inverter | - | - | - | - | 3ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 4μA | - | 0.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CD74AC00MG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | - | - | 1.2V ~ 3.85V | 0.3V ~ 1.65V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74AC00 | 14 | - | 1 | - | - | - | - | - | 5.5V | 3.3/5V | - | - | - | - | - | - | - | 50pF | - | - | 24mA | - | - | 7.3 ns | 4μA | 6.6 ns | AC | NAND | 2 | - | - | - | NAND Gate | - | - | - | - | 7.3ns @ 5V, 50pF | - | - | - | - | - | NO | 0.08mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC08APWTG4 Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | - | 74LVC08 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | - | 50pF | - | - | 24mA | - | - | 3.9 ns | 1μA | 4.1 ns | LVC/LCX/Z | AND | 2 | - | - | - | AND Gate | - | - | - | - | 3.9ns @ 3.3V, 50pF | 5.5 ns | - | - | - | - | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() MC74AC00D ON Semiconductor | 12485 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2005 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 235 | 4 | 5V | - | not_compliant | NOT SPECIFIED | 74AC00 | 14 | - | - | Not Qualified | - | - | - | - | 6V | 3.3/5V | - | 2V | - | - | 4 | - | - | 50pF | - | - | - | - | - | 8 ns | 4μA | - | AC | NAND | 2 | - | - | - | NAND Gate | - | - | - | - | 8ns @ 5V, 50pF | 11 ns | - | - | - | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC86DTR2 ON Semiconductor | 7500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 74AC86 | 14 | - | - | Not Qualified | - | - | - | - | 6V | 3.3/5V | - | 2V | - | - | 4 | - | - | 50pF | - | - | - | - | - | 8.5 ns | 4μA | 11.5 ns | AC | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | - | - | 8.5ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1G32AMX1TCG ON Semiconductor | 90 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | NLU1G32 | 6 | - | - | - | - | - | 3.25V | - | 5.5V | - | - | - | - | - | - | - | - | 50pF | - | - | 8mA | - | - | 7.5 ns | 1μA | 7.5 ns | 1G | OR | 2 | - | Halogen Free | - | OR Gate | - | - | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 0.4mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74HC00AD ON Semiconductor | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2005 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 240 | 4 | 3V | - | not_compliant | 30 | 74HC00 | 14 | - | 1 | Not Qualified | 6V | - | 5V | - | - | - | - | - | - | 6V | - | - | - | 50pF | - | 500mW | - | - | - | 13 ns | 1μA | 75 ns | HC/UH | NAND | 2 | - | - | - | NAND Gate | - | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV20ADRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | - | 14 | - | - | - | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | - | - | 5.5V | 2V | 50pF | - | - | - | 12mA | - | 7 ns | 20μA | 8 ns | LV/LV-A/LVX/H | NAND | - | - | - | - | - | - | - | 0.006 A | - | - | - | - | -12mA | - | 12mA | NO | - | 4 | 1 | - | - | - | 8.65mm | 3.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74LVC86ADBRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SSOP | - | 14 | 121.789551mg | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | - | - | 14 | - | - | - | - | - | - | - | - | 3.3V | AUTOMOTIVE | - | - | - | - | 3.6V | 1.65V | 50pF | - | - | - | 24mA | - | 4.4 ns | 1μA | 4.6 ns | LVC/LCX/Z | OR, XOR | - | - | - | - | - | - | XOR GATE | - | - | - | - | - | -24mA | - | 24mA | NO | - | 2 | 1 | - | - | - | - | 5.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74ALS04BNSRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | - | 14 | 208.312296mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | - | 14 | - | - | - | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | - | - | 5.5V | 4.5V | - | - | - | - | 8mA | - | 11 ns | - | 11 ns | ALS | Buffer, Inverter | 1 | 3-STATE | - | - | - | - | - | 0.008 A | 6 | - | - | - | -400μA | - | 8mA | NO | 4.2mA | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74AC14DE4 Texas Instruments | 120 | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TUBE | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 5V | - | - | - | INDUSTRIAL | - | - | - | - | 6V | 2V | 50pF | - | - | - | 24mA | - | 10 ns | 2μA | 11 ns | AC | Buffer, Inverter, Schmitt Trigger | 1 | - | - | - | - | - | - | 0.024 A | - | - | - | - | -24mA | - | 24mA | YES | 0.02mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | RoHS Compliant | Lead Free | ||
![]() SN74LS132DRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | - | - | 5.25V | 4.75V | - | - | - | - | 8mA | - | 22 ns | - | 40 ns | LS | NAND | - | - | - | - | - | - | - | 0.008 A | - | - | - | - | -16mA | - | 800μA | YES | - | 2 | 1 | - | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS38BDRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | - | - | 5.5V | 4.5V | - | - | - | - | 24mA | - | 33 ns | - | - | ALS | NAND | - | OPEN-COLLECTOR | - | - | - | - | - | - | - | - | - | - | -24mA | - | 0A | NO | 7.8mA | 2 | 1 | - | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AC10DRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 3 | 3V | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 3 | 6V | 2V | 50pF | - | - | - | 24mA | - | 7 ns | 2μA | - | AC | NAND | - | - | - | - | - | - | - | - | - | - | - | - | -24mA | - | 24mA | NO | - | - | 1 | - | - | - | 8.65mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() SN74LVU04ADRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | - | - | 14 | - | - | - | - | - | 5V | - | - | 3.3V | INDUSTRIAL | - | - | - | - | 5.5V | 2V | 50pF | - | - | - | 12mA | - | 16 ns | 20μA | 8 ns | LV/LV-A/LVX/H | Inverter | 1 | - | - | - | - | - | - | - | - | - | - | - | -12mA | - | 12mA | NO | - | - | - | - | - | - | - | 3.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74AHC05PWG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | - | 14 | 57.209338mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TUBE | - | - | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 5V | Inverting | - | - | INDUSTRIAL | - | - | - | - | 5.5V | 2V | 50pF | - | - | - | 8mA | 6 | 7.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | Buffer, Inverter | 1 | OPEN-DRAIN | - | - | - | - | - | 0.008 A | - | - | - | - | 0A | - | 8mA | NO | - | - | - | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC05PWRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | - | - | 14 | - | - | - | - | - | - | Inverting | - | - | INDUSTRIAL | - | 6 | - | - | 5.5V | 2V | 50pF | - | - | - | 8mA | - | 7.5 ns | 2μA | 10.6 ns | AHC/VHC/H/U/V | Buffer, Inverter | 1 | OPEN-DRAIN | - | - | - | - | - | 0.008 A | - | - | 8.5 ns | - | - | - | 8mA | NO | - | - | - | - | 1.15mm | - | 5mm | 4.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74F04NSRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOP | - | 14 | 208.312296mg | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | TAPE AND REEL | - | - | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | - | 14 | - | - | - | - | - | 5V | - | - | 5V | COMMERCIAL | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 6 ns | - | 6 ns | F/FAST | Buffer, Inverter | 1 | - | - | - | - | - | - | 0.02 A | - | - | - | - | -1mA | - | 20mA | NO | - | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Lead Free |