- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC1G32DCKT Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G32 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | 8mA | 7.5 ns | 1μA | 8.5 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT32N Texas Instruments | 65 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT32 | 14 | 1 | - | 4mA | 5V | - | - | 5V | - | 4 | 50pF | 4mA | 22 ns | 2μA | 27 ns | HCT | OR | 2 | - | - | OR Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT08DTT1G ON Semiconductor | 1 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT08 | 5 | - | - | - | - | - | - | - | 3V | - | - | 8mA | 7.9 ns | 1μA | 16.5 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 990.6μm | - | 2.9972mm | 1.4986mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX06MTCX ON Semiconductor | 310 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | - | - | 74LCX06 | - | - | - | - | - | Inverting | - | 3.3V | 2V | - | 50pF | - | 4.1 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32DBVT Texas Instruments | 32215 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | 32mA | - | - | - | 3.3V | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G27DBVR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | 6.492041mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 74LVC1G27 | 6 | - | - | - | - | - | 5.5V | - | - | - | 50pF | 32mA | 3.6 ns | 10μA | 5.4 ns | LVC/LCX/Z | NOR | 3 | - | - | NOR Gate | - | - | 3.6ns @ 5V, 50pF | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV04ADR Texas Instruments | 2238 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V | 0.5V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74LV04 | 14 | - | - | - | 5V | - | - | 3.3V | 2V | - | 50pF | 12mA | 18 ns | 20μA | 18 ns | LV/LV-A/LVX/H | - | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC14ANSR Texas Instruments | 1390 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.3V ~ 2V | 0.15V ~ 0.8V | 6 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 1.27mm | - | 74LVC14 | 14 | - | - | - | - | - | - | 3.3V | - | - | 50pF | 24mA | 13 ns | 1μA | 6.4 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 6.2ns @ 3.3V, 50pF | 8 ns | YES | 0.01mA | - | Schmitt Trigger | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV14P5X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 0.7V ~ 2.2V | 0.1V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SV14 | - | - | - | - | - | - | 3.6V | - | 0.9V | - | - | 24mA | 3.3 ns | 900nA | 14.9 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.002 A | 1 | 3.3ns @ 3V, 30pF | - | - | - | Yes | Schmitt Trigger | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ86USG ON Semiconductor | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 40 | 27WZ86 | 8 | 1 | - | - | - | - | 5.5V | 3.3V | - | - | 50pF | 32mA | 7.5 ns | 1μA | 5.4 ns | LVC/LCX/Z | OR, XOR | - | - | Halogen Free | XOR (Exclusive OR) | - | 2 | 4.2ns @ 5V, 50pF | 5.9 ns | NO | - | - | - | - | 0.9mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G86DBVT Texas Instruments | 6671 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G86 | 5 | - | - | 8mA | - | - | - | - | 2V | - | - | 8mA | 10 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | XOR | 2 | 3-STATE | - | XOR (Exclusive OR) | 0.008 A | - | 8.8ns @ 5V, 50pF | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT08ADR2G ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HCT08 | 14 | 1 | - | - | - | - | 6V | 5V | 2V | - | 50pF | - | 17 ns | 1μA | 15 ns | HCT | AND | 2 | - | Halogen Free | AND Gate | - | - | 17ns @ 5V, 50pF | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT04AMTCX ON Semiconductor | 141 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74VHCT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 8.5 ns | 2μA | 8.5 ns | AHCT/VHCT | Buffer, Inverter | - | - | - | Inverter | 0.008 A | 6 | 7.7ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08IDCKRQ1 Texas Instruments | 24500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G08 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT14M96 Texas Instruments | 2461 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HCT14 | 14 | - | - | - | 5V | - | - | 5V | - | - | 50pF | 25mA | 38 ns | 2μA | 57 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.0052 A | - | 38ns @ 4.5V, 50pF | - | - | 0.04mA | Yes | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS11AN Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 3 | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 3 | 5V | 2.54mm | - | 74ALS11 | 14 | 1 | - | 8mA | 5V | - | - | 5V | - | - | 50pF | 8mA | 13 ns | 1.6mA | 13 ns | ALS | AND | - | - | - | AND Gate | 0.008 A | - | 13ns @ 5V, 50pF | - | NO | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC00PW Texas Instruments | 47 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC00 | 14 | 1 | - | 4mA | 5V | - | 6V | - | 2V | 4 | 50pF | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ38M5X ON Semiconductor | 12000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ38 | - | - | - | - | - | - | - | 3.3V | - | - | - | 24mA | 11 ns | 2μA | 12.7 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | - | Open Drain | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT32NSR Texas Instruments | 121 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | 8mA | 7.9 ns | 2μA | 9 ns | AHCT/VHCT/VT | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4072BNSR Texas Instruments | 7668 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | CD4072 | 14 | 1 | Not Qualified | - | - | - | - | - | 3V | - | 50pF | 6.8mA | 90 ns | 1μA | 120 ns | - | OR | 4 | - | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | NO | 0.03mA | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |