- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Approvals | Base Product Number | Contact Materials | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Part Status | Termination | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Number of Inputs | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max Propagation Delay @ V, Max CL | Propagation Delay (tpd) | Current - Quiescent (Max) | Features | Operating Voltage | Contacts | IP Rating | Length | Width | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM7438N National Semiconductor | 171 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | DM7438 | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 48mA | - | NAND Gate | - | 22ns @ 5V, 45pF | - | 8.5 mA | Open Collector | - | - | - | - | - | - | ||
![]() 74F14SJX Fairchild | In Stock | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14-SOP | - | - | - | 74F14 | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | 0°C ~ 70°C | 74F | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | 1mA, 20mA | - | Inverter | - | 10.5ns @ 5V, 50pF | - | - | Schmitt Trigger | - | - | - | - | - | - | ||
![]() MM74HC00MX Fairchild | 20000 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | 74HC00 | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | 74HC | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 5.2mA, 5.2mA | - | NAND Gate | - | 15ns @ 6V, 50pF | - | 2 µA | - | - | - | - | - | - | - | ||
![]() CD74HCT04E HARRIS | 60 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | Alloy Steel | - | - | 74HCT04 | - | - | - | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | 4mA, 4mA | - | Inverter | - | 19ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | - | - | 1 | ||
![]() DM74AS04M Fairchild | 152 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | 74AS04 | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | 0°C ~ 70°C | 74AS | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | 2mA, 20mA | - | Inverter | - | 5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | ||
![]() NL17SG08MU1TCG ON Semiconductor | In Stock | - | - | Surface Mount | 6-UFDFN | - | 6-UDFN (1.45x1) | - | - | - | 17SG08 | - | - | - | Mencom | CDM-25Z | onsemi | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | Automotive, AEC-Q101 | - | - | - | - | 0.9V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 1 | - | 2 | 8mA, 8mA | - | AND Gate | - | 4.9ns @ 3.3V, 30pF | - | 500 nA | - | - | - | - | - | - | - | ||
![]() CD74ACT02E HARRIS | 4423 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | UL | 74ACT02 | - | - | - | Cutler Hammer, Div of Eaton Co | LGE9250AAG | Harris Corporation | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | -55°C ~ 125°C | 74ACT | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 250 A | - | - | - | - | 4 | - | 2 | 24mA, 24mA | - | NOR Gate | - | 12.2ns @ 5V, 50pF | - | 4 µA | - | - | - | - | - | - | - | ||
![]() 74VHCU04MX Fairchild | 450 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | CE, CSA, UL | 74VHCU04 | Silver Gold Flashed | Plastic | - | Square D | 8501RSD44P14V51 | Fairchild Semiconductor | Plug In | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | 74VHCU | - | Spade | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | 8mA, 8mA | - | Inverter | - | 7ns @ 5V, 50pF | - | 2 µA | - | - | 4PDT | - | - | - | - | ||
![]() SN74LS05N ON Semiconductor | 28639 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | 74LS05 | - | - | - | Stearns | 1082052H2JLF | onsemi | End Mount | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | 0°C ~ 70°C | 74LS | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | -, 8mA | - | Inverter | - | 32ns @ 5V, 15pF | - | - | Open Collector | 380 VAC;460 VAC | - | IP54 | - | - | - | ||
![]() NC7WP14L6X Fairchild | 19930 | - | - | Surface Mount | 6-UFDFN | - | 6-MicroPak | - | - | - | 7WP14 | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | 7WP | - | - | - | - | 0.9V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 2 | - | 2 | 2.6mA, 2.6mA | - | Inverter | - | 9.2ns @ 3.3V, 30pF | - | 900 nA | Schmitt Trigger | - | - | - | - | - | - | ||
![]() 5962-8970901CA HARRIS | 33 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | - | - | - | 5962-8970901 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | * | Active | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | 4mA, 4mA | - | AND Gate | - | 28ns @ 4.5V, 50pF | - | 2 µA | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 74LVCU04 | - | - | - | - | - | NXP USA Inc. | - | - | Bulk;Bulk; | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCU04D653 NXP | 121113 |
| - | - | - | - | - | - | - | - | 74HCU04 | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 686 |
| - | - | - | - | - | - | - | - | 74LVC2 | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC11DT Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F86DC Rochester Electronics | 2774 |
| - | - | - | NO | - | - | 14 | - | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | 74F86DC | Rochester Electronics, LLC | - | 70 °C | Bulk | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | Active | 5.67 | - | 5 V | - | * | - | - | 8542.39.00.01 | TTL | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-GDIP-T14 | 5.25 V | COMMERCIAL | 4.75 V | - | F/FAST | 2 | - | 5.08 mm | - | XOR GATE | - | 7.5 ns | - | - | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() 74HC32BQ115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC05D118 NXP | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | - | - | - | 74HC05 | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | 74HC | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | -, 5.2mA | - | Inverter | - | 15ns @ 6V, 50pF | - | 2 µA | Open Drain | - | - | - | - | - | - |