- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Logic Family | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Voltage - Supply | Output Voltage | Output Type | Number of Circuits | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7S08M5X-L22090 ON Semiconductor | 15000 | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7S08 | 3000 | NC7S | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 390 mW | Active | 20 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S08 | 2V ~ 6V | 0 V to 6 V | - | 1 | - | AND | 2 | 2.6mA, 2.6mA | 2-Input AND | - 40 C to + 85 C | 1 Gate | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() MC74VHC1G32DFT1G-L22038 ON Semiconductor | 18649 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 6.1 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G32 | - | 0 V to 5.5 V | - | - | - | OR | - | - | 2-Input OR | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() NC7S04P5X-L22057 ON Semiconductor | 4835 | - | Datasheet | - | SC-88A-5 | - | - | 3000 | NC7S04 | + 85 C | 100@2V ns | - | - 40 C | SMD/SMT | - | - | - | 18 ns | 6 V | 2 V | - | Reel | NC7S04 | - | - | CMOS | 1 Circuit | - | Inverter | - | - | CMOS | - | - | - | - 2.6 mA | 2.6 mA | - | - | - | - | - | - | ||
![]() NC7S86L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7S86 | 5000 | NC7S | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 22 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S86 | 2V ~ 6V | 0 V to 6 V | - | 1 | - | XOR | 2 | 2.6mA, 2.6mA | 2-Input Exclusive-OR | - 40 C to + 85 C | 1 Gate | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NC7SZ05P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-70-5 | - | - | 3000 | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | 5.5 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ05 | - | - | Open Drain | 1 Circuit | CMOS | - | - | - | TinyLogic | - | - | - | - 50 mA | + 50 mA | - | - | - | - | - | - | ||
![]() NC7WZ14FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7WZ14 | 5000 | CMOS | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 7.6 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7WZ14 | 1.65V ~ 5.5V | - | - | 2 Circuit | Schmitt Trigger | - | 2 | 32mA, 32mA | TinyLogic | - | - | 4.9ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | - | Schmitt Trigger Input | ||
![]() NC7WZ00K8X-L22236 ON Semiconductor | 2000 | - | Datasheet | - | US-8 | - | - | 3000 | NC7WZ | + 85 C | - | - | - 40 C | SMD/SMT | - | 500 mW | - | 5.3 ns | 5.5 V | 1.65 V | - | Reel | NC7WZ00 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | Dual 2-Input NAND | - 40 C to + 85 C | 2 Gate | - | - 32 mA | 32 mA | 4 Input | 2 Output | - | - | Single-Function Gate | - | ||
![]() NL17SZ14XV5T2G-L22087 ON Semiconductor | In Stock | - | Datasheet | - | SOT-553-5 | - | - | 4000 | - | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | 9.1 ns | 5.5 V | 1.65 V | - | Reel | NL17SZ14 | - | - | - | 1 Circuit | Schmitt Trigger | - | - | - | Inverter | - | - | - | - 50 mA | + 50 mA | - | - | - | - | - | - | ||
![]() NC7SZ58FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak2-6 | 6-UDFN (1x1) | 7SZ58 | 5000 | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 8 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ58 | 1.65V ~ 5.5V | 0 V to 5.5 V | Single-Ended | 1 | - | Configurable | 3 | 32mA, 32mA | 2-Input Logic Gates | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | Yes | Configurable Multiple-Function Gate | - | ||
![]() MC74HC1G04DFT2G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | 20 ns | 6 V | 2 V | - | Reel | MC74HC1G04 | - | - | - | 1 Circuit | CMOS | - | - | - | CMOS | - | - | - | - 12.5 mA | 12.5 mA | - | - | - | - | - | - | ||
![]() NC7SV32FHX-L22780 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak2-6 | 6-UDFN (1x1) | 7SV32 | 5000 | NC7SV | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 15.7 ns | 3.6 V | 0.9 V | -40°C ~ 85°C | Reel | NC7SV32 | 0.9V ~ 3.6V | 0 V to 3.6 V | - | 1 | - | OR | 2 | 24mA, 24mA | 2-Input OR | - 40 C to + 85 C | 1 Gate | 3.3ns @ 3.3V, 30pF | - 24 mA | 24 mA | 2 Input | 1 Output | 0.9 µA | - | Single-Function Gate | - | ||
![]() NC7SZ332P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-88-6 | SC-88/SC70-6/SOT-363 | 7SZ332 | 3000 | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 332 mW | Active | 6.5 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ332 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | OR | 3 | 32mA, 32mA | 3-Input OR | - 40 C to + 85 C | 1 Gate | 7ns @ 5V, 50pF | - 32 mA | 32 mA | 3 Input | 1 Output | 2 µA | - | Single-Function Gate | - | ||
![]() MC74HC1GU04DFT1G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | MC74HC | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | 17 ns | 6 V | 2 V | - | Reel | MC74HC1GU04 | - | - | - | 1 Circuit | - | - | - | - | Single Inverter | - | - | - | - 12.5 mA | + 12.5 mA | - | - | - | - | - | - | ||
![]() NC7SZ04FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ04 | 5000 | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.3 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ04 | 1.65V ~ 5.5V | - | - | 1 Circuit | CMOS | - | 1 | 32mA, 32mA | TinyLogic | - | - | 4.3ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 2 µA | - | - | - | ||
![]() M74VHC1GT02DFT1G-L22038 ON Semiconductor | 12035 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 6.4 ns | 5.5 V | 2 V | - | Reel | MC74VHC1GT02 | - | 0 V to 5.5 V | - | - | - | NOR | - | - | 2-Input NOR | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() NC7ST08M5X-L22090 ON Semiconductor | 7235 |
| Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7ST08 | 3000 | NC7ST | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 390 mW | Active | 12 ns | 5.5 V | 4.5 V | -40°C ~ 85°C | Reel | NC7ST08 | 4.5V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | AND | 2 | 2mA, 2mA | 2-Input AND | - 40 C to + 85 C | 1 Gate | 26ns @ 5.5V, 50pF | - 2 mA | 2 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NC7S14L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7S14 | 5000 | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 8.5 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S14 | 2V ~ 6V | - | - | 1 Circuit | Schmitt Trigger | - | 1 | 2.6mA, 2.6mA | CMOS | - | - | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | - | - | 1 µA | - | - | Schmitt Trigger Input | ||
![]() NC7SZ86L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SZ86 | 5000 | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 6.9 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ86 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | XOR | 2 | 32mA, 32mA | 2-Input XOR | - 40 C to + 85 C | 1 Gate | 5.4ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | - | Single-Function Gate | - | ||
![]() NC7SZ57P6X-L22347 ON Semiconductor | 12000 | - | Datasheet | - | SC70-6 | - | - | 3000 | NC7SZ | + 85 C | 6@3.3V ns | - | - 40 C | SMD/SMT | - | 332 mW | - | 8 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ57 | - | 0 V to 5.5 V | - | - | - | Configurable | - | - | 2-Input Logic Gates | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | - | Configurable Multiple-Function Gate | - | ||
![]() NC7S02P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | NC7S | + 85 C | - | - | - 40 C | SMD/SMT | - | 332 mW | - | 10.5 ns | 6 V | 2 V | - | Reel | NC7S02 | - | 0 V to 6 V | - | - | - | NOR | - | - | 2-Input NOR | - 40 C to + 85 C | 1 Gate | - | - | - | 2 Input | 1 Output | - | - | Single-Function Gate | - |