- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Logic Family | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Voltage - Supply | Output Voltage | Output Type | Number of Circuits | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ86L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SZ86 | 5000 | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 6.9 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ86 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | XOR | 2 | 32mA, 32mA | 2-Input XOR | - 40 C to + 85 C | 1 Gate | 5.4ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | Single-Function Gate | - | ||
![]() NC7SZ57P6X-L22347 ON Semiconductor | 12000 | - | Datasheet | - | SC70-6 | - | - | 3000 | NC7SZ | + 85 C | 6@3.3V ns | - | - 40 C | SMD/SMT | - | 332 mW | - | 8 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ57 | - | 0 V to 5.5 V | - | - | - | Configurable | - | - | 2-Input Logic Gates | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | Configurable Multiple-Function Gate | - | ||
![]() NC7S02P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | NC7S | + 85 C | - | - | - 40 C | SMD/SMT | - | 332 mW | - | 10.5 ns | 6 V | 2 V | - | Reel | NC7S02 | - | 0 V to 6 V | - | - | - | NOR | - | - | 2-Input NOR | - 40 C to + 85 C | 1 Gate | - | - | - | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NL17SZ02P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-953-5 | SOT-953 | 17SZ02 | 8000 | NL17SZ | + 125 C | - | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | 491 mW | Active | 5.3 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ02 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 32mA, 32mA | 2-Input NOR | - 55 C to + 125 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | Single-Function Gate | - | ||
![]() M74VHC1GT08DFT2G-F22038 ON Semiconductor | 3000 | - | Datasheet | Surface Mount | SC-88A-5 | SC-88A (SC-70-5/SOT-353) | 74VHC1GT08 | 3000 | 74VHC1 | + 125 C | 12.3@3V to 3.6V ns | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 332 mW | Active | 5.9 ns | 5.5 V | 2 V | -55°C ~ 125°C | Reel | MC74VHC1GT08 | 2V ~ 5.5V | 0 V to 5.5 V | 3-State | 1 | - | AND | 2 | 8mA, 8mA | 2-Input AND | - 55 C to + 125 C | 1 Gate | 7.9ns @ 5V, 50pF | - 8 mA | 8 mA | 2 Input | 1 Output | 1 µA | Single-Function Gate | - | ||
![]() NC7WZ32K8X-L22236 ON Semiconductor | In Stock | - | Datasheet | - | US-8 | - | - | 3000 | NC7WZ | + 85 C | - | - | - 40 C | SMD/SMT | - | 500 mW | - | 5.8 ns | 5.5 V | 1.65 V | - | Reel | NC7WZ32 | - | 0 V to 5.5 V | - | - | - | OR | - | - | Dual 2-Input OR | - 40 C to + 85 C | 2 Gate | - | - 32 mA | 32 mA | 4 Input | 2 Output | - | Single-Function Gate | - | ||
![]() NL17SZ04DFT2G-L22038 ON Semiconductor | 4234 | - | Datasheet | - | SC-88A-5 | - | - | 3000 | NL17SZ | + 125 C | 5.2@3V to 3.6V ns | - | - 55 C | SMD/SMT | - | - | - | 5.3 ns | 5.5 V | 1.65 V | - | Reel | NL17SZ04 | - | - | Buffer | 1 Circuit | - | Inverter | - | - | Single Inverter | - | - | - | - 50 mA | 50 mA | - | - | - | - | - | ||
![]() NC7WZ08L8X-L22185 ON Semiconductor | 28000 | - | Datasheet | Surface Mount | MicroPak-8 | 8-UQFN (1.6x1.6) | 7WZ08 | 5000 | NC7WZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 539 mW | Active | 5.7 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7WZ08 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 2 | - | AND | 2 | 32mA, 32mA | Dual 2-Input AND | - 40 C to + 85 C | 2 Gate | 3.7ns @ 5V, 50pF | - 32 mA | 32 mA | 4 Input | 2 Output | 1 µA | Single-Function Gate | - | ||
![]() MC74VHC1G08DFT1G-L22038 ON Semiconductor | 8917 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | 74VHC1 | + 125 C | 12.3@3V to 3.6V ns | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.9 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G08 | - | 0 V to 5.5 V | - | - | - | AND | - | - | 2-Input AND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7WZ04L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-MicroPak | 7WZ04 | 5000 | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.3 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7WZ04 | 1.65V ~ 5.5V | - | - | 2 Circuit | CMOS | - | 2 | 32mA, 32mA | TinyLogic | - | - | 3.6ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | - | ||
![]() NL17SZ02XV5T2G-L22087 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-553-5 | SOT-553 | 17SZ02 | 4000 | NL17SZ | + 125 C | - | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | 386 mW | Active | 5.3 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ02 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 32mA, 32mA | 2-Input NOR | - 55 C to + 125 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | Single-Function Gate | - | ||
![]() NC7ST08P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | NC7ST | + 85 C | - | - | - 40 C | SMD/SMT | - | 332 mW | - | 12 ns | 5.5 V | 4.5 V | - | Reel | NC7ST08 | - | 0 V to 5.5 V | - | - | - | AND | - | - | 2-Input AND | - 40 C to + 85 C | 1 Gate | - | - 2 mA | 2 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZ05M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | - | SOT-23-5 | - | - | 3000 | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | 5.5 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ05 | - | - | Open Drain | 1 Circuit | CMOS | - | - | - | TinyLogic | - | - | - | - 50 mA | + 50 mA | - | - | - | - | - | ||
![]() NC7S04L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7S04 | 5000 | NC7S04 | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 18 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S04 | 2V ~ 6V | - | - | 1 Circuit | - | - | 1 | 2.6mA, 2.6mA | CMOS | - | - | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | - | - | 1 µA | - | - | ||
![]() MC74VHC1G00DFT2G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.6 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G00 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() MC74VHC1G00P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | - | SOT-953-5 | - | - | 8000 | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 491 mW | - | 5.6 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G00 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZ02M5X-L22090 ON Semiconductor | 1995 | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7SZ02 | 3000 | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 390 mW | Active | 5.3 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ02 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 32mA, 32mA | 2-Input NOR | - 40 C to + 85 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | Single-Function Gate | - | ||
![]() NC7ST32M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7ST32 | 3000 | NC7ST | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 390 mW | Active | 10.7 ns | 5.5 V | 4.5 V | -40°C ~ 85°C | Reel | NC7ST32 | 4.5V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | OR | 2 | 2mA, 2mA | 2-Input OR | - 40 C to + 85 C | 1 Gate | 26ns @ 5.5V, 50pF | - 2 mA | 2 mA | 2 Input | 1 Output | 1 µA | Single-Function Gate | - | ||
![]() MC74HC1G04DFT1G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | 20 ns | 6 V | 2 V | - | Reel | MC74HC1G04 | - | - | - | 1 Circuit | CMOS | - | - | - | CMOS | - | - | - | - 12.5 mA | 12.5 mA | - | - | - | - | - | ||
![]() NC7WZ00L8X-L22185 ON Semiconductor | 28000 | - | Datasheet | Surface Mount | MicroPak-8 | 8-UQFN (1.6x1.6) | 7WZ00 | 5000 | NC7WZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 539 mW | Active | 5.3 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7WZ00 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 2 | - | NAND | 2 | 32mA, 32mA | Dual 2-Input NAND | - 40 C to + 85 C | 2 Gate | 3.6ns @ 5V, 50pF | - 32 mA | 32 mA | 4 Input | 2 Output | 1 µA | Single-Function Gate | - |