- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input Level | Logic Family | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | Voltage - Supply | Output Voltage | Output Type | Number of Circuits | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ86FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ86 | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 6.9 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7SZ86 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | XOR | 2 | 32mA, 32mA | 2-Input XOR | - 40 C to + 85 C | 1 Gate | 5.4ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | - | Single-Function Gate | - | ||
![]() NC7WZ32L8X-L22185 ON Semiconductor | 28000 | - | Datasheet | Surface Mount | MicroPak-8 | 8-UQFN (1.6x1.6) | 7WZ32 | 5000 | - | NC7WZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 539 mW | Active | 5.8 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7WZ32 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 2 | - | OR | 2 | 32mA, 32mA | Dual 2-Input OR | - 40 C to + 85 C | 2 Gate | 3.7ns @ 5V, 50pF | - 32 mA | 32 mA | 4 Input | 2 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NC7SZ14FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ14 | 5000 | CMOS | - | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 9.1 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7SZ14 | 1.65V ~ 5.5V | - | - | 1 Circuit | Schmitt Trigger | - | 1 | 32mA, 32mA | TinyLogic | - | - | 5.9ns @ 5V, 50pF | - 50 mA | 50 mA | - | - | 1 µA | - | - | Schmitt Trigger Input | ||
![]() NC7WZ38K8X-L22236 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | US-8 | US8 | 7WZ38 | 3000 | - | NC7WZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | 5.2 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7WZ38 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 2 | - | NAND | 2 | -, 32mA | Dual 2-Input NAND | - 40 C to + 85 C | 2 Gate | 3.4ns @ 5V, 50pF | - | 32 mA | 4 Input | 2 Output | 1 µA | - | Single-Function Gate | Open Drain | ||
![]() MC74VHC1GT00P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | - | SOT-953-5 | - | - | 8000 | - | 74VHC | - | + 125 C | - | - | - | - 55 C | SMD/SMT | - | 491 mW | - | 5.6 ns | - | 5.5 V | 2 V | - | - | Reel | MC74VHC1GT00 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() NC7ST00M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7ST00 | 3000 | - | NC7ST | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 390 mW | Active | 11.5 ns | - | 5.5 V | 4.5 V | - | -40°C ~ 85°C | Reel | NC7ST00 | 4.5V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NAND | 2 | 2mA, 2mA | 2-Input NAND | - 40 C to + 85 C | 1 Gate | 26ns @ 5.5V, 50pF | - 2 mA | 2 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NC7WZ38L8X-L22185 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak-8 | 8-UQFN (1.6x1.6) | 7WZ38 | 5000 | - | NC7WZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 539 mW | Active | 5.2 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7WZ38 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 2 | - | NAND | 2 | -, 32mA | Dual 2-Input NAND | - 40 C to + 85 C | 2 Gate | 3.4ns @ 5V, 50pF | - | 32 mA | 4 Input | 2 Output | 1 µA | - | Single-Function Gate | Open Drain | ||
![]() NL17SZ14DFT2G-L22038 ON Semiconductor | 50000 | - | Datasheet | Surface Mount | SC-88A-5 | SC-88A (SC-70-5/SOT-353) | 17SZ14 | 3000 | - | - | 5.5 V | + 125 C | 7.2@3V to 3.6V ns | onsemi | 1.65 V | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 9.1 ns | - | 5.5 V | 1.65 V | 3.3 V | -55°C ~ 125°C | Reel | NL17SZ14 | 1.65V ~ 5.5V | - | CMOS | 1 Circuit | Schmitt Trigger | Inverter | 1 | 32mA, 32mA | Inverter | - | - | 5.9ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | - | Schmitt Trigger | ||
![]() M74VHC1GT08DFT1G-L22038 ON Semiconductor | 39 | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74VHC1 | - | + 125 C | - | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.9 ns | - | 5.5 V | 2 V | - | - | Reel | MC74VHC1GT08 | - | 0 V to 5.5 V | - | - | - | AND | - | - | 2-Input AND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() MC74HC1GU04DFT2G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | MC74HC | - | + 125 C | - | - | - | - 55 C | SMD/SMT | - | - | - | 17 ns | - | 6 V | 2 V | - | - | Reel | MC74HC1GU04 | - | - | - | 1 Circuit | - | - | - | - | Single Inverter | - | - | - | - 12.5 mA | + 12.5 mA | - | - | - | - | - | - | ||
![]() NC7ST02L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7ST02 | 5000 | - | NC7ST | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 11.7 ns | - | 5.5 V | 4.5 V | - | -40°C ~ 85°C | Reel | NC7ST02 | 4.5V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 2mA, 2mA | 2-Input NOR | - 40 C to + 85 C | 1 Gate | 26ns @ 5.5V, 50pF | - 2 mA | 2 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NC7SV08L6X-L22780 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak-6 | 6-MicroPak | 7SV08 | 5000 | - | NC7SV | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 15.9 ns | - | 3.6 V | 0.9 V | - | -40°C ~ 85°C | Reel | NC7SV08 | 0.9V ~ 3.6V | 0 V to 3.6 V | - | 1 | - | AND | 2 | 24mA, 24mA | 2-Input AND | - 40 C to + 85 C | 1 Gate | 2.3ns @ 3.3V, 30pF | - 24 mA | 24 mA | 2 Input | 1 Output | 0.9 µA | - | Single-Function Gate | - | ||
![]() NL27WZ08USG-L22190 ON Semiconductor | 53864 | - | Datasheet | - | US-8 | - | - | 3000 | - | NL27WZ | - | + 125 C | 4.8@3V to 3.6V ns | - | - | - 55 C | SMD/SMT | - | 500 mW | - | 5.7 ns | Details | 5.5 V | 1.65 V | - | - | Reel | NL27WZ08 | - | 0 V to 5.5 V | Buffer | - | - | AND | - | - | 2-Input AND | - 55 C to + 125 C | 2 Gate | - | - 32 mA | 32 mA | 4 Input | 2 Output | - | - | Single-Function Gate | - | ||
![]() MC74VHC1G01DFT1G-L22038 ON Semiconductor | 14435 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74VHC | - | + 125 C | - | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 8 ns | - | 5.5 V | 2 V | - | - | Reel | MC74VHC1G01 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() NC7SZ57FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak2-6 | 6-UDFN (1x1) | 7SZ57 | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 8 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7SZ57 | 1.65V ~ 5.5V | 0 V to 5.5 V | Single-Ended | 1 | - | Configurable | 3 | 32mA, 32mA | 2-Input Logic Gates | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | Yes | Configurable Multiple-Function Gate | - | ||
![]() NC7SZ02L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SZ02 | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 5.3 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7SZ02 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 32mA, 32mA | 2-Input NOR | - 40 C to + 85 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | - | Single-Function Gate | - | ||
![]() NC7S32M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7S32 | 3000 | - | NC7S | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 390 mW | Active | 20 ns | - | 6 V | 2 V | - | -40°C ~ 85°C | Reel | NC7S32 | 2V ~ 6V | 0 V to 6 V | - | 1 | - | OR | 2 | 2.6mA, 2.6mA | 2-Input OR | - 40 C to + 85 C | 1 Gate | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() NL17SZ32XV5T2G-L22087 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-553-5 | SOT-553 | 17SZ32 | 4000 | - | NL17SZ | - | + 125 C | - | onsemi | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 386 mW | Active | 5.5 ns | - | 5.5 V | 1.65 V | - | -55°C ~ 125°C | Reel | NL17SZ32 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | OR | 2 | 32mA, 32mA | 2-Input OR | - 55 C to + 125 C | 1 Gate | 4.5ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | ||
![]() MC74HC1G08DFT2G-L22038 ON Semiconductor | 50000 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74HC | - | + 125 C | - | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 20 ns | - | 6 V | 2 V | - | - | Reel | MC74HC1G08 | - | 0 V to 6 V | - | - | - | AND | - | - | 2-Input AND | - 55 C to + 125 C | 1 Gate | - | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | ||
![]() NC7SZ02FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ02 | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 5.3 ns | - | 5.5 V | 1.65 V | - | -40°C ~ 85°C | Reel | NC7SZ02 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NOR | 2 | 32mA, 32mA | 2-Input NOR | - 40 C to + 85 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | - | Single-Function Gate | - |