- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC1G05DFT1G ON Semiconductor | 13 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G05 | 5 | 1 | - | - | - | Inverting | - | - | 2V | - | - | 8mA | - | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | - | - | Halogen Free | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | Open Drain | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4030BPWR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | CD4030 | 14 | 1 | Not Qualified | - | - | - | - | - | 3V | 50pF | - | 6.8mA | - | 100 ns | 1μA | 130 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.0068 A | - | 100ns @ 15V, 50pF | - | NO | 0.03mA | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC86ADG ON Semiconductor | 22 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 12 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC86 | 14 | 1 | - | - | - | - | 6V | - | 2V | 50pF | - | 5.2mA | - | 17 ns | 1μA | 100 ns | HC/UH | XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ32DFT2G ON Semiconductor | 8735 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 17SZ32 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | - | 7.5 ns | 1μA | 5.2 ns | - | OR | 2 | Halogen Free | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC14M ON Semiconductor | 8 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | 74VHC14 | - | - | - | 8mA | - | - | 5.5V | 2/5.5V | 2V | 50pF | - | 8mA | - | 10.6 ns | 2μA | 16.3 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | - | - | - | Yes | Schmitt Trigger | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC02AD Texas Instruments | 1457 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC02 | 14 | 1 | - | - | 1.8V | - | 3.6V | 3.3V | - | 50pF | - | 24mA | - | 4.2 ns | 1μA | 4.4 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | - | 4.2ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T14DCKR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.1V ~ 1.19V | 0.35V ~ 0.5V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74AUP1T14 | 5 | - | - | - | - | - | 3.6V | - | 2.3V | 30pF | 900nA | - | 1 | 4.4 ns | 500nA | 10.8 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 4.4ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV08APWRG4 Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 58.003124mg | 1.5V | 0.5V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV08 | 14 | 1 | - | - | - | - | 5.5V | 3.3V | 2V | 50pF | - | 12mA | - | 7.9 ns | 20μA | 10.5 ns | LV/LV-A/LVX/H | AND | 2 | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC00DRG4 Texas Instruments | 75 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC00 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | 50pF | - | 5.2mA | - | 15 ns | 2μA | 23 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC14MTCX ON Semiconductor | 2950 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74AC14 | - | - | - | - | - | - | 6V | 3.3/5V | 2V | 50pF | - | 24mA | - | 15 ns | 2μA | 15 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.012 A | 6 | 10ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX14BQX ON Semiconductor | 2436 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | 1.7V ~ 2.2V | 0.4V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | QUAD | - | - | 6 | 2.5V | 0.5mm | - | 74LCX14 | - | - | - | - | - | - | - | 3.3V | 2V | 50pF | - | - | - | 7.8 ns | 10μA | 7.5 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 6 | 6.5ns @ 3.3V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 750μm | 3mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT14DBR Texas Instruments | 1429 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HCT14 | 14 | - | - | - | 5V | - | - | 5V | - | 50pF | - | 4mA | - | 40 ns | 2μA | 40 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 30ns @ 5.5V, 50pF | - | YES | 0.02mA | - | - | Schmitt Trigger | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX132MTCX ON Semiconductor | 12000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.2V | 0.9V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVX132 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | 50pF | - | 20mA | - | 12 ns | 2μA | 16 ns | LV/LV-A/LVX/H | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | 4 | 15.4ns @ 3.3V, 50pF | - | YES | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G86DCTR Texas Instruments | 3481 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G86 | 8 | 1 | - | - | - | - | 5.5V | 3.3V | - | 50pF | - | 32mA | - | 3.6 ns | 10μA | 3.6 ns | LVC/LCX/Z | XOR | - | - | XOR (Exclusive OR) | - | - | 3.6ns @ 5V, 50pF | 4.7 ns | NO | - | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G14IDCKRQ1 Texas Instruments | 14698 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 2 | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2G14 | 6 | - | - | 32mA | - | - | 5.5V | 3.3V | - | 50pF | - | 32mA | - | 9.5 ns | 10μA | 4.3 ns | LVC/LCX/Z | - | - | - | Inverter | - | - | 4.3ns @ 5V, 50pF | 5.4 ns | - | 0.01mA | - | Yes | Schmitt Trigger | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC32NSR Texas Instruments | 737 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC32 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | 50pF | - | 5.2mA | - | 17 ns | 2μA | 25 ns | HC/UH | OR | 2 | - | OR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC00APWRG4 Texas Instruments | 47 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC00 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | - | 50pF | - | 24mA | - | 4.1 ns | 1μA | 4.1 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | - | 4.1ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4071BM96 Texas Instruments | 19243 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4071 | 14 | 1 | - | - | - | - | - | - | 3V | 50pF | - | 6.8mA | - | 90 ns | 5μA | 90 ns | - | OR | 2 | - | OR Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | - | 0.03mA | 1μA | No | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS32DR Texas Instruments | 33 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AS32 | 14 | 1 | - | - | 5V | - | - | 5V | - | 50pF | - | 20mA | - | 5.8 ns | 16.5mA | 14 ns | AS | OR | 2 | - | OR Gate | - | - | 5.8ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC14PWR Texas Instruments | 3876 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 74HC14 | 14 | - | - | - | 5V | - | 6V | - | 2V | 50pF | - | 25mA | - | 205 ns | 2μA | 29 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.0052 A | - | 23ns @ 6V, 50pF | 41 ns | YES | 0.04mA | - | - | Schmitt Trigger | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |