- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC21QDRQ1 Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC21 | 14 | 1 | - | - | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 19 ns | 2μA | - | HC/UH | AND | 4 | - | - | AND Gate | - | - | 19ns @ 6V, 50pF | 33 ns | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G14DW-7 Diodes Incorporated | 51000 |
| Datasheet | 19 Weeks | - | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | 1.5V ~ 3.6V | 0.25V ~ 1.2V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | 74LVC2G14 | 6 | - | Not Qualified | - | - | - | 5.5V | - | - | - | 2 | - | - | - | 4.7 ns | 10μA | 12 ns | LVC/LCX/Z | Inverter, Schmitt Trigger | - | - | - | Inverter | - | - | 4.7ns @ 5V, 50pF | - | - | - | 40μA | - | - | - | - | 1.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC02DRG4 Texas Instruments | 7063 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC02 | 14 | 1 | - | - | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 15 ns | 2μA | 23 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G08DCUT Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G08 | 8 | 1 | - | - | 32mA | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | - | 3.8 ns | 10μA | 3.8 ns | LVC/LCX/Z | AND | - | 3-STATE | - | AND Gate | - | - | 3.8ns @ 5V, 50pF | 4.7 ns | NO | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC11DR2G ON Semiconductor | 480 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 74AC11 | 14 | 1 | - | TTL | - | 5V | 6V | 2/6V | 2V | - | - | 50pF | - | - | 8.5 ns | 4μA | 9.5 ns | AC | AND | - | - | Halogen Free | AND Gate | - | 3 | 8ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G09DFT2G ON Semiconductor | 44550 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G09 | 5 | - | - | - | - | 3.75V | - | - | 2V | - | - | - | 8mA | - | 7.9 ns | 1μA | 16.5 ns | AHC/VHC | AND | 2 | - | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS133N Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | 2V | 0.8V | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ALS133 | 16 | - | - | - | 8mA | 5V | - | 5V | - | - | - | 50pF | 8mA | - | 25 ns | 560μA | 25 ns | ALS | NAND | 13 | - | - | NAND Gate | 0.008 A | - | 25ns @ 5V, 50pF | - | - | - | - | No | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX00MTCX ON Semiconductor | 10000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVX00 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | 4mA | - | 9.7 ns | 2μA | 12 ns | LV/LV-A/LVX/H | NAND | 2 | - | - | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS09NSR Texas Instruments | 272 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74LS09 | 14 | 1 | Not Qualified | - | - | 5V | - | 5V | - | - | - | - | 8mA | - | 35 ns | - | 35 ns | LS | AND | 2 | - | - | AND Gate | 0.008 A | - | 35ns @ 5V, 15pF | - | NO | - | - | - | - | Open Collector | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCU04M Texas Instruments | 62 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | -55°C~125°C | Tube | - | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | - | 74HCU04 | 14 | - | - | - | - | - | 5.5V | - | 4.5V | 6 | - | 50pF | 5.2mA | - | 105 ns | 2μA | 18 ns | HC/UH | - | - | - | - | Inverter | 0.0052 A | - | 12ns @ 6V, 50pF | 21 ns | NO | 0.04mA | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G27DCKR Texas Instruments | 3278 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G27 | 6 | - | - | - | 32mA | 5V | - | - | - | - | - | 50pF | 32mA | - | 3.6 ns | 10μA | 3.6 ns | LVC/LCX/Z | NOR | 3 | - | - | NOR Gate | - | - | 3.6ns @ 5V, 50pF | 5.4 ns | NO | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC02MTC ON Semiconductor | 163942 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | 2017 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC02 | - | 1 | - | - | - | - | 6V | - | 2V | - | - | 50pF | - | - | 15 ns | 2μA | 90 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T04DCKR Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 19.986414mg | 0.94V ~ 2.1V | 0.58V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.6V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LV1T04 | 5 | - | - | - | - | - | - | 3.3V | - | 1 | - | 30pF | - | 1 | 7 ns | 1μA | - | LV/LV-A/LVX/H | - | - | - | - | Inverter | 0.008 A | - | 7ns @ 5V, 30pF | - | NO | - | 10μA | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F32NSR Texas Instruments | 1800 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F32 | 14 | 1 | - | TTL | - | 5V | - | 5V | - | - | - | - | 20mA | - | 6.6 ns | - | 6.6 ns | F/FAST | OR | 2 | - | - | OR Gate | - | - | 5.6ns @ 5V, - | - | NO | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT04ADTR2G ON Semiconductor | 14808 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | 6 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74HCT04 | 14 | - | - | - | - | 5V | - | 5V | - | - | - | 50pF | 4mA | - | 17 ns | 1μA | 26 ns | HCT | - | - | - | Halogen Free | Inverter | 0.004 A | - | 17ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT10M96 Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 3 | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HCT10 | 14 | 1 | - | - | - | 5V | - | 5V | - | - | - | 50pF | 4mA | - | 24 ns | 2μA | 30 ns | HCT | NAND | - | - | - | NAND Gate | 0.004 A | - | 24ns @ 4.5V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ00USG ON Semiconductor | 51 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | 40 | 27WZ00 | 8 | 1 | - | TTL | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | - | 5.7 ns | 1μA | 4.9 ns | - | NAND | - | - | Halogen Free | NAND Gate | - | 2 | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 800μm | - | 2.4mm | 2.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCU04MX ON Semiconductor | 24 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V | 0.3V | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | 74VHCU04 | - | - | - | - | - | - | 5.5V | 2/5.5V | 2V | - | - | 50pF | - | - | 13 ns | 2μA | 13 ns | AHC/VHC | - | - | - | - | Inverter | 0.008 A | 6 | 7ns @ 5V, 50pF | 8 ns | NO | - | - | - | - | - | - | 1.753mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04MDCKREP Texas Instruments | In Stock |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 2.494758mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC2G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | - | 4 ns | 10μA | 8 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 4ns @ 5V, 50pF | 5 ns | NO | 0.01mA | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4011BNSR Texas Instruments | 2000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | CD4011 | 14 | 1 | Not Qualified | - | - | - | - | - | 3V | - | - | 50pF | 6.8mA | - | 45 ns | 1μA | 250 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 90ns @ 15V, 50pF | - | NO | 0.03mA | - | - | 125°C | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |