- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G14DBVR Texas Instruments | 3234 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | 0.6V ~ 2.29V | 0.1V ~ 0.88V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G14 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | 4mA | 20.5 ns | 500nA | 6.2 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS02ADR Texas Instruments | 1351 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS02 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 12 ns | 2.1mA | 12 ns | ALS | NOR | 2 | - | - | NOR Gate | 0.008 A | - | 12ns @ 5V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SU04M5X ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | 1.7V ~ 4.8V | 0.3V ~ 1.2V | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SU | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7SU04 | - | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 2.6mA | 125 ns | 1μA | 17 ns | AHC | - | - | - | - | Inverter | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | 1.4mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC20M96 Texas Instruments | 2484 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.2V ~ 3.85V | 0.3V ~ 1.65V | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AC20 | 14 | 1 | - | - | - | - | 5.5V | 3.3/5V | - | - | - | 50pF | 24mA | 12.2 ns | 4μA | 12.2 ns | AC | NAND | 4 | - | - | NAND Gate | - | - | 12.2ns @ 5V, 50pF | - | NO | 0.08mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G14YZPR Texas Instruments | 7185 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | 1.700971mg | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G14 | 6 | - | - | 32mA | 3.3V | - | 5.5V | - | - | - | - | 50pF | 32mA | 4.3 ns | 10μA | 9.5 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | - | - | 4.3ns @ 5V, 50pF | - | YES | 0.01mA | - | - | Schmitt Trigger | 500μm | - | 1.5mm | 900μm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G32YZPR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G32 | 8 | 1 | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 3.2 ns | 10μA | - | LVC/LCX/Z | OR | - | 3-STATE | - | OR Gate | - | - | 3.2ns @ 5V, 50pF | - | NO | - | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC04DRG4 Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC04 | 14 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 16 ns | 2μA | 120 ns | HC/UH | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 16ns @ 6V, 50pF | 24 ns | NO | 0.02mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDTR2G ON Semiconductor | 2550 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4001 | 14 | - | - | - | - | - | - | - | 3V | 1 | - | 50pF | - | 80 ns | 1μA | - | - | NOR | 2 | - | Halogen Free | NOR Gate | - | 4 | 80ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86L6X ON Semiconductor | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ86 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 5.4 ns | 2μA | 6.2 ns | LVC/LCX/Z | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | NO | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32M5 ON Semiconductor | 1051 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ32 | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | 32mA | 12.7 ns | 2μA | 4.5 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AHC1G14DBVT Texas Instruments | 53 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G14 | 5 | - | - | 8mA | 5V | - | - | - | 2V | - | - | - | 8mA | 10.6 ns | 1μA | 18.5 ns | AHC/VHC/H/U/V | - | - | 3-STATE | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G32DCKR Texas Instruments | 63 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.6V ~ 2V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G32 | 5 | - | - | - | - | - | 3.6V | - | 0.8V | - | - | 30pF | - | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | 3-STATE | - | OR Gate | 0.004 A | - | 6.4ns @ 3.3V, 30pF | - | NO | 0.0009mA | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4049E Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | 2V~6V | DUAL | - | - | 6 | 4.5V | 2.54mm | - | 74HC4049 | 16 | - | - | 5.2mA | - | Inverting | 6V | - | 2V | 6 | - | 50pF | 5.2mA | 14 ns | 2μA | 130 ns | HC/UH | - | - | - | - | Inverter | 0.004 A | - | 14ns @ 6V, 50pF | - | NO | 0.04mA | 6 | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ04K8X ON Semiconductor | 49 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | 3 | -40°C~85°C | Tape & Reel (TR) | - | 7NZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 3 | 1.8V | 0.5mm | - | 7NZ04 | - | - | - | - | 3.6V | - | 5.5V | - | 1.65V | - | - | 50pF | 32mA | 10 ns | 1μA | 10 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 3.6ns @ 5V, 50pF | 5 ns | NO | - | - | - | - | - | 0.9mm | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04DTR2G ON Semiconductor | 513 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74ACT04 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 8.5 ns | 4μA | 9 ns | ACT | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC11ADTR2G ON Semiconductor | 5000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 3 | 4.5V | 0.65mm | - | 74HC11 | 14 | 1 | - | - | - | - | 6V | 2/6V | 2V | - | 3 | 50pF | - | 16 ns | 1μA | - | HC/UH | AND | - | - | Halogen Free | AND Gate | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | NO | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX11MX ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~3.6V | DUAL | GULL WING | - | 3 | 2.5V | - | - | 74LCX11 | - | 1 | - | - | - | - | - | - | 2V | - | - | 50pF | 24mA | 12 ns | 10μA | 7 ns | LVC/LCX/Z | AND | - | - | - | AND Gate | 0.024 A | 3 | 6ns @ 3.3V, 50pF | 6 ns | NO | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14082BDG ON Semiconductor | 1085 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4082 | 14 | 1 | TTL | - | - | - | - | - | 3V | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | 4 | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32QDCKRQ1 Texas Instruments | 935 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G32 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 6 ns | 25μA | - | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | - | 6ns @ 5V, 50pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 74LCX32 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 6 ns | 10μA | 6 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free |