- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SV02P5X ON Semiconductor | 6000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | 23g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | 0.65mm | - | 7SV02 | - | R-PDSO-G5 | - | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | 5.3 ns | 900nA | 6 ns | AUP/ULP/V | NOR | 2 | - | - | NOR Gate | - | 1 | 3.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G00DBVT Texas Instruments | 1327 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G00 | 5 | - | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | 32mA | 4 ns | 10μA | 4.7 ns | LVC/LCX/Z | NAND | 2 | - | - | NAND Gate | - | - | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G08SE-7 Diodes Incorporated | 2355 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G08 | 5 | - | - | - | 6.5V | - | - | - | - | 3.3V | - | - | - | 32mA | 1.7 ns | 200μA | 5.5 ns | LVC/LCX/Z | AND | 2 | TOTEM POLE | - | AND Gate | - | - | 1.7ns @ 5V, 50pF | 6 ns | NO | - | - | - | - | - | 1.1mm | - | 2.2mm | 2.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04MX ON Semiconductor | 1448 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | 1.27mm | - | 74LCX04 | - | - | - | - | - | - | - | - | - | 3.3V | 2V | 50pF | - | - | 5.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | 1.753mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT04MTC ON Semiconductor | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tube | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT04 | - | - | - | - | - | - | 5V | - | - | 5V | - | 50pF | - | - | 25 ns | 2μA | 25 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 20ns @ 5V, 50pF | - | NO | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC21QPWRG4Q1 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC21 | 14 | - | - | - | - | - | - | - | 6V | - | 2V | 50pF | - | - | 19 ns | 2μA | - | HC/UH | AND | 4 | - | - | AND Gate | - | 2 | 19ns @ 6V, 50pF | 33 ns | NO | - | 1 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT14DFT2G ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT14 | 5 | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | 0.008 A | 1 | 10.6ns @ 5V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ11L6X ON Semiconductor | 5000 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ11 | - | - | - | - | - | - | - | - | 5.5V | - | - | 50pF | - | - | 7.5 ns | 2μA | 9 ns | LVC/LCX/Z | AND | 3 | - | - | AND Gate | 0.024 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCU04MTCX ON Semiconductor | 31 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 4.5V | - | NOT SPECIFIED | 74HCU04 | - | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | 50pF | - | - | 14 ns | 2μA | 103 ns | HC/UH | - | - | - | - | Inverter | - | 6 | 14ns @ 6V, 50pF | 21 ns | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCU04PWR Texas Instruments | 1466 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 6 | -40°C~85°C | Cut Tape (CT) | - | 74AHCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 74AHCU04 | 14 | - | - | - | - | - | - | - | 5.5V | 2/5.5V | 2V | 50pF | - | 8mA | 12 ns | 2μA | 8 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G04DFT1G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 19.986414mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G04 | 5 | - | - | - | - | - | - | - | - | - | 2V | - | - | 8mA | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | - | - | - | Halogen Free | Inverter | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G04QDCKRQ1 Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G04 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | 7.5 ns | 10μA | 7.5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.032 A | - | 3.7ns @ 5V, 50pF | 4.2 ns | NO | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC86D Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC86 | 14 | - | 1 | - | - | - | - | - | 5.5V | - | 2V | 50pF | - | 8mA | 10 ns | 2μA | 10 ns | AHC/VHC/H/U/V | XOR | 2 | - | - | XOR (Exclusive OR) | 0.008 A | - | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS21DR Texas Instruments | 5273 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74LS21 | 14 | - | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | 8mA | 20 ns | - | 15 ns | LS | AND | 4 | - | - | AND Gate | 0.008 A | - | 20ns @ 5V, 15pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL37WZ06USG ON Semiconductor | 60 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | 3 | -55°C~125°C | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | 40 | 37WZ06 | 8 | - | 3 | - | - | - | - | Non-Inverting | 5.5V | - | 1.65V | 50pF | - | 32mA | 3 ns | 1μA | 7.2 ns | - | - | - | - | Halogen Free | Inverter | 0.024 A | - | 3ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | 800μm | - | 2.4mm | 2.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS08DR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS08 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 8mA | 20 ns | 4.4mA | 25 ns | LS | AND | 2 | - | - | AND Gate | - | - | 20ns @ 5V, 15pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC11ADR2G ON Semiconductor | 20000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 3 | 4.5V | - | NOT SPECIFIED | 74HC11 | 14 | - | 1 | Not Qualified | - | - | - | - | 6V | 2/6V | 2V | 50pF | - | 4mA | 16 ns | 1μA | - | HC/UH | AND | - | - | Halogen Free | AND Gate | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | NO | - | - | - | - | - | - | - | 8.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4023BM Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4023 | 14 | - | 1 | - | - | - | - | - | - | - | 3V | 50pF | 500mW | 6.8mA | 90 ns | 5μA | 60 ns | - | NAND | - | - | - | NAND Gate | - | - | 90ns @ 15V, 50pF | 250 ns | - | - | - | 1μA | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F11DR Texas Instruments | 38 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 3 | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | NOT SPECIFIED | 74F11 | 14 | - | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | 50pF | - | 20mA | 5.6 ns | 6.5mA | 6.2 ns | F/FAST | AND | - | - | - | AND Gate | 0.02 A | - | 5.6ns @ 5V, 50pF | 6.6 ns | NO | 9.7mA | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS10DR Texas Instruments | 561 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 3 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74LS10 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 8mA | 15 ns | - | 5 ns | LS | NAND | - | - | - | NAND Gate | 0.008 A | - | 15ns @ 5V, 15pF | - | NO | - | - | 6mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |