- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Logic Level-High | Logic Level-Low | Mfr | Number of Elements | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL17SV04XV5T2G ON Semiconductor | 15 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | 17SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV04 | 5 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | 2.3 ns | 900nA | - | 13.9 ns | AUP/ULP/V | Buffer, Inverter | - | - | Halogen Free | - | Inverter | 0.002 A | 1 | - | 2.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | 0.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4073BPWR Texas Instruments | 900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | - | 3.5V ~ 11V | 1.5V ~ 4V | - | 3 | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | CD4073 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | 6.8mA | 90 ns | 5μA | - | 120 ns | - | AND | - | - | - | - | AND Gate | 0.0068 A | - | - | 90ns @ 15V, 50pF | 250 ns | NO | - | 1μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC14RM13TR STMicroelectronics | 183 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 240.999296mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | 40 | M74HC14 | 14 | - | - | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 21 ns | 1μA | - | 21 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | - | Inverter | 0.004 A | 6 | - | 21ns @ 6V, 50pF | 38 ns | - | - | - | Yes | Schmitt Trigger | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT14N Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | - | 1.2V ~ 2.1V | 0.5V ~ 1.4V | - | - | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74ACT14 | 14 | - | - | - | 24mA | 5V | - | 5V | - | 6 | 50pF | 24mA | 12.5 ns | 2μA | - | 12.5 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | - | - | Inverter | 0.024 A | - | - | 11.5ns @ 5V, 50pF | - | - | 0.02mA | - | Yes | Schmitt Trigger | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC14DTR2G ON Semiconductor | 790 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74AC14 | 14 | - | Not Qualified | - | - | 5V | 6V | - | 2V | - | 50pF | - | 10 ns | 4μA | - | 7 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | - | Inverter | 0.012 A | 6 | - | 10ns @ 5V, 50pF | 15 ns | YES | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS09DR Texas Instruments | 2200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 2V | 0.8V | - | 4 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74ALS09 | 14 | 1 | Not Qualified | - | - | 5V | - | 5V | - | - | 50pF | 8mA | 54 ns | - | - | 54 ns | ALS | AND | 2 | - | - | - | AND Gate | 0.008 A | - | - | 54ns @ 5V, 50pF | - | NO | - | - | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F11D Texas Instruments | 7946 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 2V | 0.8V | - | 3 | - | - | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74F11 | 14 | 1 | - | - | - | 5V | - | 5V | - | - | 50pF | 20mA | 6.5 ns | - | - | 6.2 ns | F/FAST | AND | - | - | - | - | AND Gate | 0.02 A | - | - | 5.6ns @ 5V, 50pF | 6.6 ns | - | 9.7mA | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT08AMX ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | 2V | 0.8V | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74VHCT08 | - | 1 | - | - | - | 5V | - | 5V | - | - | 50pF | 8mA | 7.9 ns | 2μA | - | 7.9 ns | AHCT/VHCT | AND | 2 | - | - | - | AND Gate | 0.008 A | 4 | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC08SC ON Semiconductor | 692 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | 74AC08 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | - | 50pF | 24mA | 7.5 ns | 2μA | - | 9.5 ns | AC | AND | 2 | - | - | - | AND Gate | - | 4 | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX132MX ON Semiconductor | 2400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | 2.2V | 0.9V | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX132 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | 12 ns | 2μA | - | 16 ns | LV/LV-A/LVX/H | NAND | 2 | - | - | - | NAND Gate | - | 4 | - | 15.4ns @ 3.3V, 50pF | - | YES | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G00YZPR Texas Instruments | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | 1.587573mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | 1 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 74LVC1G00 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 4 ns | 10μA | - | 4 ns | LVC/LCX/Z | NAND | 2 | - | - | - | NAND Gate | - | - | - | 4ns @ 5V, 50pF | 4.7 ns | NO | - | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G04DRLR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | - | 2.806603mg | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74AHC1G04 | 5 | - | - | - | - | 5V | - | - | 2V | - | - | 8mA | 12 ns | 1μA | - | 12 ns | AHC/VHC/H/U/V | - | - | - | - | - | Inverter | 0.008 A | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC132MX ON Semiconductor | 400 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC132 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | 8mA | 12 ns | 2μA | - | 12 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | - | - | - | NAND Gate | 0.008 A | 4 | - | 9.7ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G14DCKR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | 0.6V ~ 2.29V | 0.1V ~ 0.88V | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 2 | 1.1V | - | - | 74AUP2G14 | 6 | - | - | - | - | - | - | - | 0.8V | - | 30pF | 20mA | 25.5 ns | 500nA | - | 4.3 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | - | - | Inverter | 0.004 A | - | - | 6.2ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244DB Texas Instruments | In Stock | - | - | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | 74HCT244 | - | - | Texas Instruments | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | 74HCT | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mA, 6mA | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC266D Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC266 | 14 | 1 | - | - | - | 5V | 6V | - | 2V | 4 | 50pF | 5.2mA | 26 ns | 2μA | - | 26 ns | HC/UH | XNOR | 2 | - | - | - | XNOR (Exclusive NOR) | - | - | - | 23ns @ 6V, 50pF | - | NO | - | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT04D Texas Instruments | 1244 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | - | 2V | 0.8V | - | 6 | - | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74ACT04 | 14 | - | - | - | - | 5V | - | 5V | - | - | 50pF | 24mA | 9 ns | 2μA | - | 9 ns | ACT | - | - | - | - | - | Inverter | 0.024 A | - | - | 8.5ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS04NSR Texas Instruments | 1200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 208.312296mg | - | 2V | 0.8V | - | 6 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AS04 | 14 | - | - | - | - | 5V | - | 5V | - | - | 50pF | 20mA | 5 ns | - | - | 11 ns | AS | Buffer, Inverter | - | 3-STATE | - | - | Inverter | 0.02 A | - | - | 5ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS04BD Texas Instruments | 413 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | - | 2V | 0.8V | - | 6 | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74ALS04 | 14 | - | - | - | - | 5V | - | 5V | - | - | 50pF | 8mA | 11 ns | - | - | 11 ns | ALS | - | - | 3-STATE | - | - | Inverter | 0.008 A | - | - | 11ns @ 5V, 50pF | - | - | 4.2mA | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC32DRG4 Texas Instruments | 2458 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC32 | 14 | 1 | - | - | - | 5V | 6V | - | 2V | - | 50pF | 5.2mA | 17 ns | 2μA | - | 25 ns | HC/UH | OR | 2 | - | - | - | OR Gate | - | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |