- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SP32L6X ON Semiconductor | 13442 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | - | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SP32 | - | - | - | - | - | - | - | 0.9V | 30pF | - | - | 7 ns | 900nA | 24 ns | HC/UH | OR | 2 | - | - | OR Gate | 0.0005 A | 1 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV04AD Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V | 0.5V | 6 | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74LV04 | 14 | - | - | 5V | - | - | 3.3V | 2V | 50pF | 12mA | - | 7.5 ns | 20μA | 18 ns | LV/LV-A/LVX/H | - | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14DRLR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G14 | 5 | - | - | 5V | - | - | 3.3V | - | - | 32mA | - | 5 ns | 10μA | 11 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.032 A | - | 5ns @ 5V, 50pF | - | YES | - | - | Schmitt Trigger | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1GU04YZVR Texas Instruments | 6000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | 4 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1GU04 | 4 | - | - | - | - | 5.5V | 3.3V | - | 50pF | - | - | 5 ns | 10μA | 5 ns | LVC/LCX/Z | - | - | - | - | Inverter | 0.032 A | - | 3ns @ 5V, 50pF | 3.7 ns | NO | - | - | - | 500μm | - | 0m | 0m | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32DRLR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G32 | 5 | - | - | - | - | - | 3.3V | - | - | 32A | - | 4 ns | 10μA | - | LVC/LCX/Z | OR | 2 | 3-STATE | - | OR Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08DCKT Texas Instruments | 2585 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G08 | 5 | - | 8mA | - | - | - | - | 2V | - | 8mA | - | 7.9 ns | 1μA | 7.9 ns | AHC/VHC/H/U/V | AND | 2 | 3-STATE | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08DCKRG4 Texas Instruments | 674680 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G08 | 5 | - | - | - | - | - | - | 2V | - | - | - | 7.9 ns | 1μA | 12.3 ns | AHC/VHC/H/U/V | AND | 2 | 3-STATE | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV05P5X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7SV05 | - | 1 | - | - | Inverting | 3.6V | - | 0.9V | 30pF | - | - | 18.6 ns | 900nA | 3.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.002 A | - | 3.3ns @ 3V, 30pF | - | NO | - | - | Open Drain | 1mm | - | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC86ADR Texas Instruments | 1851 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC86 | 14 | 1 | - | - | - | 3.6V | 3.3V | - | 50pF | 50mA | - | 4.6 ns | 1μA | 4.6 ns | LVC/LCX/Z | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | - | 4.4ns @ 3.3V, 50pF | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G32DFT2G ON Semiconductor | 30433 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G32 | 5 | - | - | 3.75V | - | - | - | 2V | - | 8mA | - | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | OR | 2 | - | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZU04L6X ON Semiconductor | 900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WZU | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 1.8V~5.5V | DUAL | - | - | 2 | 2.5V | 0.5mm | - | 7WZU04 | - | - | - | - | - | 5.5V | 3.3V | 1.8V | 50pF | - | - | 5.6 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | 2 | 5.6ns @ 5V, 50pF | 7 ns | NO | - | - | - | - | 0.55mm | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC32NSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AC32 | 14 | 1 | - | - | - | 6V | 3.3/5V | 2V | 50pF | 24mA | - | 7.5 ns | 2μA | 8.5 ns | AC | OR | 2 | - | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT14SC ON Semiconductor | 38 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | -40°C~85°C | Tube | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74ACT14 | - | - | - | 5V | - | - | 5V | - | 50pF | 24mA | - | 11 ns | 2μA | 10 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | 6 | 10ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SPU04P5X ON Semiconductor | 5006 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SPU04 | - | - | 2.6mA | - | - | 3.6V | - | 0.9V | 30pF | 2.6mA | - | 9.2 ns | 900nA | 46.3 ns | HC/UH | - | - | - | - | Inverter | - | 1 | 9.2ns @ 3.3V, 30pF | - | NO | - | - | - | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT32ADTR2G ON Semiconductor | 36000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHCT32 | 14 | 1 | - | - | - | 5.5V | 5V | 2V | 50pF | 25mA | - | 7.5 ns | 2μA | - | AHCT/VHCT | OR | 2 | - | Halogen Free | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC132ADTG ON Semiconductor | 6000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -55°C~125°C | Tube | 2012 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC132 | 14 | 1 | 5.2mA | 5V | - | 6V | - | 2V | 50pF | 5.2mA | - | 21 ns | 1μA | 190 ns | HC/UH | NAND, Schmitt Trigger | 2 | 3-STATE | Halogen Free | NAND Gate | - | - | 21ns @ 6V, 50pF | 38 ns | - | - | Yes | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14023BDR2G ON Semiconductor | 1382 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4023 | 14 | 1 | - | - | - | - | - | 3V | 50pF | - | - | 100 ns | 1μA | 300 ns | - | NAND | - | - | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST00M5X ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST00 | - | - | - | 5V | - | - | 5V | - | - | - | - | 17 ns | 1μA | 17 ns | HST/T | NAND | 2 | - | - | NAND Gate | - | 1 | 26ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14DRG4 Texas Instruments | 46 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74HC14 | 14 | - | - | 5V | - | 6V | - | 2V | 50pF | 5.2mA | - | 21 ns | 2μA | 31 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | - | - | 0.02mA | Yes | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC04M Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | - | 74HC04 | 14 | - | - | - | - | 6V | - | 2V | 50pF | 5.2mA | 8 | 14 ns | 2μA | 130 ns | HC/UH | - | - | - | - | Inverter | 0.0052 A | - | 14ns @ 6V, 50pF | - | NO | 0.04mA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |