- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX04MTCX ON Semiconductor | 2480 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX04 | - | - | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74AC14M96 Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 3.4V | 1.6V | 6 | - | -55°C~125°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AC14 | 14 | - | - | - | - | - | - | 5.5V | 3.3/5V | 1.5V | - | - | 50pF | 50mA | 10.5 ns | 4μA | 9.5 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.024 A | - | 10.5ns @ 5V, 50pF | - | - | 0.08mA | - | - | Yes | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ14DFT2G ON Semiconductor | 47 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 5 | - | - | - | - | - | - | - | 3.3V | - | - | 1 | - | - | 5.9 ns | 1μA | - | LVC/LCX/Z | - | - | - | - | Inverter | 0.024 A | - | 5.9ns @ 5V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS1005DR Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOH = 0.1MA @ VOH = 5.5V; IOL = 24MA @ VOL = 0.5V | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | NOT SPECIFIED | 74ALS1005 | 14 | - | Not Qualified | - | - | 5V | Inverting | - | 5V | - | 6 | - | 50pF | 24mA | 30 ns | 7mA | 30 ns | ALS | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 30ns @ 5V, 50pF | - | NO | 12mA | 6 | - | - | Open Collector | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV04ARGYR Texas Instruments | 35 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 1.5V | 0.5V | 6 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 2V~5.5V | QUAD | - | 260 | 6 | 2.5V | 0.5mm | - | 74LV04 | 14 | - | - | - | - | 5V | - | - | 3.3V | 2V | - | - | 50pF | 12mA | 18 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Inverter | 0.012 A | - | 7.5ns @ 5V, 50pF | 12 ns | NO | 0.02mA | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS14DBR Texas Instruments | 16000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.9V | 0.5V | 6 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74LS14 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | - | 15pF | 8mA | 22 ns | - | 22 ns | LS | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 22ns @ 5V, 15pF | - | YES | 21mA | - | - | - | Schmitt Trigger | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08DRLR Texas Instruments | 3451 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74AHC1G08 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 7.9 ns | 1μA | 12.3 ns | AHC/VHC/H/U/V | AND | 2 | 3-STATE | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC14DGVR Texas Instruments | 228 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | 14 | 41.787197mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 6 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 0.4mm | - | 74AHC14 | 14 | - | - | - | - | 5V | - | - | - | 2V | - | - | 50pF | 8mA | 18.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | YES | 0.02mA | - | - | - | Schmitt Trigger | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV00APW Texas Instruments | 400 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V | 0.5V | 4 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV00 | 14 | 1 | - | - | 12mA | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | 12mA | 20 ns | 20μA | 20 ns | LV/LV-A/LVX/H | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC03D Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC03 | 14 | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 23 ns | 2μA | 27 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 23ns @ 6V, 50pF | - | NO | - | - | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT04N Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 6 | - | -40°C~85°C | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74ACT04 | 14 | - | - | - | 24mA | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 9 ns | 2μA | 9 ns | ACT | - | - | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G04DBVT Texas Instruments | 2200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G04 | 5 | - | - | - | 8mA | - | - | - | - | 2V | 1 | - | - | 8mA | 12 ns | 1μA | 8.5 ns | AHC/VHC/H/U/V | - | - | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC00MTCX ON Semiconductor | 33 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | 74ALVC00 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | 50pF | - | 3 ns | 10μA | 12 ns | ALVC/VCX/A | NAND | 2 | - | - | NAND Gate | - | 4 | 3ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT86DTT1G ON Semiconductor | 2800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 18 hours ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT86 | 5 | - | - | - | - | - | - | - | - | 3V | - | - | - | 8mA | 8.8 ns | 1μA | 14.5 ns | AHC/VHC | OR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F02N Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74F02 | 14 | 1 | - | - | 20mA | 5V | - | - | 5V | - | - | - | 50pF | 20mA | 6.5 ns | 8.7mA | 6.5 ns | F/FAST | NOR | 2 | - | - | NOR Gate | - | - | 5.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS04DR Texas Instruments | 1748 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 6 | - | 0°C~70°C | Cut Tape (CT) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AS04 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 20mA | 5 ns | - | 11 ns | AS | Buffer, Inverter | - | 3-STATE | - | Inverter | 0.02 A | - | 5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G32DBVRG4 Texas Instruments | 1632 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 2V | 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G32 | 5 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | 8mA | 7.9 ns | 1μA | - | AHCT/VHCT/VT | OR | 2 | 3-STATE | - | OR Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14069UBDG ON Semiconductor | 540 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4069 | 14 | - | - | TTL | - | - | - | 18V | 5/15V | 3V | - | - | 50pF | 8.8mA | 125 ns | 1μA | 55 ns | - | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4093BQM96G4Q1 Texas Instruments | 51 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | 3.6V ~ 10.8V | 0.9V ~ 4V | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | CD4093 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | - | 50pF | - | 130 ns | 20μA | 130 ns | - | NAND | 2 | - | - | NAND Gate | 0.0068 A | - | 130ns @ 15V, 50pF | 380 ns | - | 0.6mA | - | 4μA | Yes | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC02M96 Texas Instruments | 5500 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC02 | 14 | 1 | - | - | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 15 ns | 2μA | 23 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |