- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC02ADBR Texas Instruments | 1280 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 4 | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | 74LVC02 | 14 | 1 | - | - | - | 3.6V | 3.3V | - | - | 50pF | - | 24mA | - | 4.4 ns | 1μA | 4.4 ns | LVC/LCX/Z | NOR | 2 | - | - | NOR Gate | - | - | 4.2ns @ 3.3V, 50pF | 5.5 ns | NO | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G32YZPR Texas Instruments | 5550 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | 1.587573mg | 1.7V | 0V ~ 0.7V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | 74AUC1G32 | 5 | - | - | - | - | - | - | 0.8V | - | - | - | - | - | 2.1 ns | 10μA | - | AUC | OR | 2 | - | - | OR Gate | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | NO | - | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP38L6X ON Semiconductor | 15545 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SP38 | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 10 ns | 900nA | - | HC/UH | NAND | 2 | - | - | NAND Gate | 0.0005 A | 1 | 10ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | Open Drain | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC14DR Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 1.7V ~ 2V | 0.35V ~ 0.8V | 6 | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 74ALVC14 | 14 | - | - | - | 3.3V | - | - | 2.3V | - | 50pF | - | 24mA | - | 3.4 ns | 10μA | 3.4 ns | ALVC/VCX/A | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | 0.024 A | - | 3.4ns @ 3.3V, 50pF | - | YES | 0.01mA | - | - | Schmitt Trigger | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G08DBVRG4 Texas Instruments | 665676 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G08 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | 7.9 ns | 1μA | 12.3 ns | AHC/VHC/H/U/V | AND | 2 | 3-STATE | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC04MTC ON Semiconductor | 30000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | RAIL | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74VHC04 | - | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | - | - | 12 ns | 2μA | 12 ns | AHC/VHC | Buffer, Inverter | - | - | - | Inverter | 0.008 A | 6 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G02DFT2G ON Semiconductor | 132 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G02 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | NOR | 2 | - | Halogen Free | NOR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G86DCKR Texas Instruments | 290 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | 2V | 0.8V | 1 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G86 | 5 | - | - | - | 5V | - | 5V | - | - | - | - | 8mA | - | 7.9 ns | 1μA | 9 ns | AHCT/VHCT/VT | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G08IDCKREP Texas Instruments | 56339 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G08 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | - | 4 ns | 10μA | - | LVC/LCX/Z | AND | 2 | - | - | AND Gate | - | - | 4ns @ 5V, 50pF | - | NO | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP14P5X ON Semiconductor | 9000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 0.6V ~ 2.6V | 0.1V ~ 0.6V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | 30 | 7SP14 | - | - | - | 2.6mA | - | 3.6V | - | 0.9V | - | 30pF | - | 2.6mA | - | 46.3 ns | 900nA | 46.3 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | - | 9.2ns @ 3.3V, 30pF | - | - | - | Yes | - | Schmitt Trigger | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC14QPWRQ1 Texas Instruments | 15668 |
| - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 56.812444mg | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74HC14 | 14 | - | - | 5.2mA | 5V | 6V | - | 2V | - | 50pF | - | 5.2mA | - | 21 ns | 2μA | 21 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | 38 ns | - | 0.04mA | Yes | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC00MTC ON Semiconductor | 43073 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | 4 | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC00 | - | 1 | - | - | - | 5.5V | - | 2V | - | 50pF | - | - | - | 7.5 ns | 2μA | 12 ns | AHC/VHC | NAND | 2 | - | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G08IDCTRQ1 Texas Instruments | 241 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G08 | 8 | 1 | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 32mA | - | 3.8 ns | 10μA | 4.7 ns | LVC/LCX/Z | AND | - | - | - | AND Gate | - | - | 3.8ns @ 5V, 50pF | - | NO | - | - | - | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT32NSR Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT32 | 14 | 1 | - | - | 5V | - | 5V | - | - | 50pF | - | 4mA | - | 27 ns | 2μA | 27 ns | HCT | OR | 2 | - | - | OR Gate | - | - | 22ns @ 5.5V, 50pF | 30 ns | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G14DBVRG4 Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G14 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | - | 5 ns | 10μA | 11 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | 0.032 A | - | 5ns @ 5V, 50pF | - | YES | - | - | - | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX14MTR STMicroelectronics | 1740 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.2V | 0.6V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | - | 74LCX14 | 14 | - | - | - | - | - | 3.3V | 2V | - | 50pF | - | - | - | 6.5 ns | 10μA | 5 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | Inverter | - | 6 | 5ns @ 3.3V, 50pF | - | YES | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV02ANSR Texas Instruments | 825 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V | 0.5V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV02 | 14 | 1 | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | 12mA | - | 8.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | NOR | 2 | - | - | NOR Gate | - | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T87DCKR Texas Instruments | 2949 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.1V ~ 1.19V | 0.35V ~ 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74AUP1T87 | 5 | 1 | - | - | - | 3.6V | - | - | - | 30pF | 500nA | 4mA | 1 | 3.9 ns | 500nA | - | AUP/ULP/V | XNOR | 2 | - | - | XNOR (Exclusive NOR) | 0.004 A | - | 4.4ns @ 3.3V, 30pF | - | YES | 0.0009mA | - | 85°C | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC32MTC ON Semiconductor | 22 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC32 | - | 1 | - | - | - | 5.5V | - | 2V | - | 50pF | - | - | - | 12 ns | 2μA | 11.4 ns | AHC/VHC | OR | 2 | - | - | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV27WZ14DFT2G ON Semiconductor | 5190 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1.8V ~ 3.6V | 0.4V ~ 1.2V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.5V | - | NOT SPECIFIED | 27WZ14 | 6 | - | Not Qualified | - | - | 5.5V | 3.3V | - | 2 | - | - | - | - | 9.1 ns | 1μA | 9.1 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | - | 4.9ns @ 5V, 50pF | - | - | - | Yes | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free |