- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT04NSR Texas Instruments | 5983 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 6 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 74AHCT04 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.02mA | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC21QPWRQ1 Texas Instruments | 1714 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC21 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 19 ns | 2μA | - | HC/UH | AND | 4 | - | - | AND Gate | - | - | 19ns @ 6V, 50pF | 33 ns | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT08NSR Texas Instruments | 5449 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 2V | 0.8V | 4 | - | -40°C~85°C | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ACT08 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 9 ns | 2μA | 10 ns | ACT | AND | 2 | - | - | AND Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC32DBR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | 121.789551mg | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 74AHC32 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | 8mA | 7.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G132DBVT Texas Instruments | 6000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | 1.16V ~ 3.33V | 0.39V ~ 1.87V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G132 | 5 | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | 32mA | 5 ns | 10μA | 5 ns | LVC/LCX/Z | NAND, Schmitt Trigger | 2 | 3-STATE | - | NAND Gate | - | - | 5ns @ 5V, 50pF | 6 ns | - | - | - | Yes | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G06DCKR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 0V ~ 3.6V | 0.1V ~ 0.45V | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G06 | 5 | - | - | - | - | Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | 10.5 ns | 500nA | 19.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.004 A | - | 10.5ns @ 3.3V, 30pF | - | NO | 0.0009mA | 1 | - | Open Drain | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT00AMX ON Semiconductor | 40 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74VHCT00 | - | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9 ns | 2μA | 7.9 ns | AHCT/VHCT | NAND | 2 | - | - | NAND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX00MTC ON Semiconductor | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX00 | - | 1 | - | - | 2.5V | - | 3.6V | 3.3V | 2V | - | - | 50pF | 25mA | 13.6 ns | 2μA | 12 ns | LV/LV-A/LVX/H | NAND | 2 | - | - | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC11NSR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 74HC11 | 14 | 1 | - | - | 5V | - | 6V | 2/6V | 2V | - | - | 50pF | 5.2mA | 17 ns | 2μA | 21 ns | HC/UH | AND | - | - | - | AND Gate | 0.0052 A | - | 17ns @ 6V, 50pF | 25 ns | NO | 0.02mA | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G04DBVT Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | 74LVC2G04 | 6 | - | - | 32mA | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 8 ns | 10μA | 8 ns | LVC/LCX/Z | - | - | 3-STATE | - | Inverter | - | - | 3.2ns @ 5V, 50pF | - | NO | 0.01mA | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS32DR Texas Instruments | 2693 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | 2V | 0.8V | 4 | - | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ALS32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 8mA | 14 ns | 2.6mA | 14 ns | ALS | OR | 2 | - | - | OR Gate | 0.008 A | - | 14ns @ 5V, 50pF | - | - | - | - | No | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC132DTR2G ON Semiconductor | 100 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC132 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | - | 50pF | - | 9.7 ns | 2μA | 15.4 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | - | Halogen Free | NAND Gate | 0.008 A | 4 | 9.7ns @ 5V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC04ADGVR Texas Instruments | 22 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | 14 | 41.787197mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | 0.4mm | - | 74LVC04 | 14 | - | - | 24mA | 3.3V | - | - | - | - | - | - | 50pF | 24mA | 9.5 ns | 1μA | 4.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 3.3V, 50pF | - | NO | 0.04mA | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZU04DFT2G ON Semiconductor | 1578 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 17SZU04 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 5 ns | 1μA | 12.1 ns | - | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 5ns @ 5V, 50pF | 6.6 ns | NO | - | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC86DG ON Semiconductor | 436 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC86 | 14 | 1 | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | 24mA | 9.5 ns | 4μA | 11.5 ns | AC | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ02L6X ON Semiconductor | 39 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ02 | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 10 ns | 2μA | 5 ns | LVC/LCX/Z | NOR | 2 | - | - | NOR Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT86DFT2G ON Semiconductor | 19319 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT86 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | 8.8 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | OR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G02DBVRG4 Texas Instruments | 31 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G02 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4 ns | 10μA | 4.5 ns | LVC/LCX/Z | NOR | 2 | 3-STATE | - | NOR Gate | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G14DBVRG4 Texas Instruments | 2408 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | 6 | 15.790684mg | 1.4V ~ 3.7V | 0.3V ~ 1.4V | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | 74LVC2G14 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 4.3 ns | 10μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | 3-STATE | - | Inverter | - | - | 4.3ns @ 5V, 50pF | - | - | 0.01mA | - | Yes | Schmitt Trigger | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV27WZ04DFT2G ON Semiconductor | 6000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | - | NOT SPECIFIED | - | 6 | - | Not Qualified | - | - | - | 5.5V | 3.3V | - | - | 2 | 50pF | - | 3.6 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | - | Inverter | - | - | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |