- Manufacturer
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Voltage - Supply
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G08DCKT Texas Instruments | 14 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | - | 74AUP1G08 | 5 | - | - | - | - | - | 4mA | - | 3.6V | - | - | 0.8V | - | - | - | 30pF | - | 4mA | - | 6.2 ns | 500nA | 20.9 ns | AUP/ULP/V | AND | 2 | 3-STATE | - | - | - | AND Gate | - | 0.004 A | - | 6.2ns @ 3.3V, 30pF | - | - | - | - | NO | 0.0009mA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T32DCKR Texas Instruments | 54535 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | - | 1.1V ~ 1.19V | 0.35V ~ 0.5V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74AUP1T32 | 5 | - | - | - | 3.6V | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 4mA | 1 | 4.4 ns | 500nA | 2.3 ns | AUP/ULP/V | OR | 2 | - | - | - | - | OR Gate | - | 0.004 A | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | YES | 0.0009mA | - | Schmitt Trigger | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT04PWR Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | 74ACT04 | 14 | - | - | - | - | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 24A | - | 9 ns | 2μA | 9 ns | ACT | - | - | - | - | - | - | Inverter | - | - | - | 8.5ns @ 5V, 50pF | - | - | - | - | NO | 0.02mA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SU04L6X ON Semiconductor | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | - | - | - | 1.7V ~ 4.8V | 0.3V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SU | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | 7SU04 | - | - | - | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | 17 ns | 1μA | 125 ns | AHC | - | - | - | - | - | - | Inverter | - | - | 1 | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX86MTCX ON Semiconductor | 6 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | 74LVX86 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | - | - | 12 ns | 2μA | 18 ns | LV/LV-A/LVX/H | OR, XOR | 2 | - | - | - | - | XOR (Exclusive OR) | - | - | 4 | 12.8ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC266DR Texas Instruments | 804 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC266 | 14 | - | 1 | - | - | - | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 5.2mA | - | 23 ns | 2μA | 26 ns | HC/UH | NOR, XNOR | 2 | - | - | - | - | XNOR (Exclusive NOR) | - | - | - | 23ns @ 6V, 50pF | - | - | - | - | NO | - | - | Open Drain | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1GU04YZPR Texas Instruments | 12000 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | 1.587573mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LVC | e1 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | - | 74LVC1GU04 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 3 ns | 10μA | 5 ns | LVC/LCX/Z | - | - | - | - | - | - | Inverter | - | 0.032 A | - | 3ns @ 5V, 50pF | 3.7 ns | - | - | - | NO | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC14APWTG4 Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | - | 1.3V ~ 2V | 0.15V ~ 0.8V | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | - | 74LVC14 | 14 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 50pF | - | 24mA | - | 6.2 ns | 1μA | 6.4 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | - | - | - | Inverter | - | 0.024 A | - | 6.2ns @ 3.3V, 50pF | 8 ns | - | - | - | YES | 0.01mA | - | Schmitt Trigger | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC02ADR2 ON Semiconductor | 5952 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | 14-SOIC | - | 14 | 74HC02 | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | MC74HC02ADR2 | 6 V | 75@2V/30@3V/15@4.5V/13@6V ns | onsemi | 2 V | 1 | Surface Mount | 4 | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | SOP | SOIC-14 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | Active | 30 | 5.03 | Compliant | No | SOIC | 3 V | -55 to 125 °C | Digi-Reel® | - | 74HC | e0 | Yes | - | - | - | - | - | TIN LEAD | 125 °C | -55 °C | 8542.39.00.01 | - | CMOS | 2V ~ 6V | DUAL | GULL WING | 240 | 4 | - | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | 1 | Not Qualified | - | - | - | - | 6 V | - | MILITARY | 2 V | 4 | 6 V | 2 V | - | - | - | - | 13 ns | 1 µA | 75 ns | HC/UH | NOR | 2 | - | - | 5.2mA, 5.2mA | 1.75 mm | NOR Gate | NOR GATE | - | 4 | 13ns @ 6V, 50pF | - | -5.2 mA | 110 ns | 5.2 mA | - | - | 1 µA | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | Contains Lead | ||
![]() 74VCX08MX ON Semiconductor | 15 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | - | - | - | 74VCX08 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 30pF | - | - | - | 2.8 ns | 20μA | 12 ns | ALVC/VCX/A | AND | 2 | - | - | - | - | AND Gate | - | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT32DG ON Semiconductor | 77 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 74ACT32 | 14 | - | 1 | - | - | TTL | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 24mA | - | 9 ns | 4μA | 10 ns | ACT | OR | 2 | - | Halogen Free | - | - | OR Gate | - | - | 4 | 9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC08NSR Texas Instruments | 79 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74AHC08 | 14 | - | 1 | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | 8mA | - | 9 ns | 2μA | 9 ns | AHC/VHC/H/U/V | AND | 2 | - | - | - | - | AND Gate | - | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV08FHX ON Semiconductor | 1982 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 20mg | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | - | - | 0.9V~3.6V | DUAL | - | - | 1 | 3V | 0.35mm | - | - | 7SV08 | - | - | - | - | 3.6V | - | - | - | - | - | - | 0.9V | - | - | - | - | 120mW | 24mA | - | 2.3 ns | 900nA | 1 ns | AUP/ULP/V | AND | 2 | - | - | - | - | AND Gate | - | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | - | NO | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NLU1G32MUTCG ON Semiconductor | 5785 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3V | 0.4mm | - | 40 | NLU1G32 | 6 | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | 8mA | - | 7.5 ns | 1μA | 7.5 ns | 1G | OR | 2 | - | Halogen Free | - | - | OR Gate | - | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 500μm | - | 1mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC02NSR Texas Instruments | 858 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74AHC02 | 14 | - | 1 | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | 8mA | - | 8.5 ns | 2μA | 8.5 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | - | - | NOR Gate | - | 0.008 A | - | 8.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11008DR Texas Instruments | 400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74ACT11008 | 16 | - | 1 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 24mA | - | 9 ns | 4μA | 9 ns | ACT | AND | 2 | - | - | - | - | AND Gate | - | - | - | 8ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1GU04YZPR Texas Instruments | 2000 | - | - | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | 1.587573mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | 74AUC1GU04 | 5 | - | - | - | - | - | - | - | 2.7V | - | - | 0.8V | - | - | - | - | - | 9mA | - | 2.1 ns | 10μA | 2.5 ns | AUC | - | - | - | - | - | - | Inverter | - | 0.009 A | - | 2.1ns @ 2.5V, 30pF | - | - | - | - | NO | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G32MDBVREP Texas Instruments | 1314 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 15.790684mg | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC1G32 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | - | 4.5 ns | 10μA | 5.7 ns | LVC/LCX/Z | NOR, OR | 2 | - | - | - | - | OR Gate | - | - | - | 4.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC132N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | - | 74HC132 | - | - | 1 | - | - | - | 5.2mA | - | 6V | - | - | 2V | - | - | - | - | - | 5.2mA | - | 21 ns | 2μA | 20 ns | HC/UH | NAND | 2 | - | - | - | - | NAND Gate | - | - | 4 | 21ns @ 6V, 50pF | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LX1G04STR STMicroelectronics | 12320 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | 74LX1G04 | 5 | - | - | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | - | 11.5 ns | 10μA | 11.5 ns | TTL/H/L | Buffer, Inverter | - | - | - | - | - | Inverter | - | 0.024 A | 1 | 4.2ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |